- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B4V3X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.09% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 95Ohm | - | - | 4.3V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ6.8BZ Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 3.5V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 6.8V | 6.93V | - | 2% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ3.6BZ Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 400mW | - | 500Ohm | - | 3.6V | 3.85V | - | 2% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ11BZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 11V | 11.22V | - | 2% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ6.2BZ Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 3V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 6.2V | 6.33V | - | 2% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.3B2L,315 Nexperia USA Inc. | 7696 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU4V3 | 2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | 5mA | 4.3V | 4.3V | 4.245V | 2% | - | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() PZU3.6B2L,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU3V6 | 2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.1V @ 100mA | - | - | 5μA | 90Ohm | 5mA | 3.6V | 3.6V | 3.675V | 2% | - | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() BZT52H-B39,115 Nexperia USA Inc. | 4751 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27.3V | - | 900mV @ 10mA | - | 375mW | - | 75Ohm | - | 39V | 39V | - | 2.05% | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B4V7,115 Nexperia USA Inc. | 2747 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 900mV @ 10mA | - | 375mW | - | 78Ohm | - | 4.7V | 4.7V | - | 1.91% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C15,115 Nexperia USA Inc. | 3043 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C15 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | - | 375mW | - | 15Ohm | - | 14.7V | 15V | - | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C3V0,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C3V0 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | - | 375mW | - | 95Ohm | - | 3V | 3V | - | 6.67% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B6V8J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.06% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 4V | - | 900mV @ 10mA | - | 590mW | - | 8Ohm | - | - | 6.8V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C12,115 Nexperia USA Inc. | 2789 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | - | - | BZT52H-C12 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 375mW | - | 10Ohm | - | 12.05V | 12V | - | 5.39% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B15,115 Nexperia USA Inc. | 1892 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | - | 375mW | - | 15Ohm | - | 15V | 15V | - | 2% | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C11,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 200nA @ 7.7V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 10Ohm | - | 11V | 11V | - | 5% | 20mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX15X,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX15 | 2 | IEC-60134 | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 10.5V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 40Ohm | - | 14.72V | 15V | 14.72V | - | 5mA | 3% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX79-B36,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 50nA @ 25.2V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 90Ohm | 2mA | 36V | - | 36V | 2% | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() NZX4V3A,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V3 | 2 | IEC-60134 | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | - | 4.1V | 4.3V | 4.1V | - | 5mA | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU3.9B2A,115 Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU3V9 | 2 | - | R-PDSO-G2 | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 310mW | 1.1V @ 100mA | - | - | 1μA | 90Ohm | - | 3.9V | - | 3.9V | 2% | 5mA | 5% | - | 200mA | No | ROHS3 Compliant | - | ||
![]() PZU20BA,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU20 | 2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 15V | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 20V | 20V | 19.97V | 5% | 5mA | 5% | - | - | No | ROHS3 Compliant | - |