- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements | Package | Part # Aliases | Pd - Power Dissipation | Power Dissipation (Max) | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Drain to Source Voltage (Vdss) | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Continuous Drain Current (ID) | Threshold Voltage | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Zener Current | Voltage Temp Coeff-Max | Vf - Forward Voltage | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV55-C2V4,135 Nexperia USA Inc. | 927 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C2V4 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 50μA | 100Ohm | 5mA | 2.4V | - | - | - | 2.4V | 5% | - | - | - | - | 5% | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B10,135 Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 200nA @ 7V | 300mW | 1.1V @ 100mA | - | - | 200nA | 10Ohm | 5mA | 10V | - | - | - | 10V | 2% | - | - | - | - | 2% | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C5V6,115 Nexperia USA Inc. | 1018 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 1.5W | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 1999 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C5V6 | 4 | - | R-PDSO-G4 | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | - | 1V @ 50mA | CATHODE | 1.5W | - | 40Ohm | - | 5.6V | - | - | 5.6V | - | 5% | - | - | - | 5mA | - | - | 1μA | - | 2.5mV/°C | - | - | - | 6.7mm | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B4V7-QX Nexperia | 14 |
| - | - | - | - | Surface Mount | SOD-323-2 | - | - | SOD-323 | - | BZX384 | 3000 | 100 mA | 80 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | - | Tape & Reel (TR) | 934664195115 | 300 mW | - | Active | AEC-Q101 | Details | - 3.5 mV/K to 0.2 mV/K | 4.7 V | 150°C (TJ) | MouseReel | - | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Single | - | - | - | 3 µA @ 2 V | - | 900 mV @ 10 mA | - | 300 mW | - | - | 5 mA | - | - | - | 4.7 V | - | - | - | - | - | - | 2 % | - | - | 3 uA | - | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | - | - | - | - | ||
![]() BZT52-B33J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±2.12% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 23.1V | - | 900mV @ 10mA | - | 590mW | - | 40Ohm | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.9B2,115 Nexperia USA Inc. | 21000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU3V9 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | - | 3.9V | - | - | 3.9V | 3.985V | 2% | - | - | - | 5mA | 2% | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C10,115 Nexperia USA Inc. | 6394 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.3W | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | - | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 200nA @ 7V | - | 1.1V @ 100mA | - | 300mW | - | 10Ohm | - | 10V | - | - | 10V | - | 5% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZH6V8B,115 Nexperia USA Inc. | 2317 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | DUAL | FLAT | 260 | 30 | NZH6V8 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 2μA @ 3.5V | 500mW | 900mV @ 10mA | - | - | 2μA | 8Ohm | - | 6.8V | - | - | 6.8V | 6.66V | - | - | - | - | - | 3% | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B5V1,135 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B5V1 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 300mW | 1.1V @ 100mA | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | - | - | 5.1V | 2% | - | - | - | - | 2% | No | - | 200mA | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX884-B13,315 Nexperia USA Inc. | 16045 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B13 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 10Ohm | 5mA | 13V | - | - | - | 13V | 2% | - | - | - | - | 2% | Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C30,315 Nexperia USA Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C30 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 21V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 30V | - | - | - | 30V | 5% | - | - | - | - | 5% | Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX79-C2V7,113 Nexperia USA Inc. | 7295 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.5W | - | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C2V7 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 100Ohm | - | 2.7V | - | - | 2.7V | - | 5% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B6V8,115 Nexperia USA Inc. | 9645 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.4W | - | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | - | 2 | - | - | - | - | NPN | SINGLE | - | - | ZENER DIODE | 2μA @ 4V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 15Ohm | - | 6.8V | - | - | 6.8V | - | 2% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C15,113 Nexperia USA Inc. | 30000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.5W | - | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C15 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 30Ohm | - | 15V | - | - | 15V | - | 5% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B18,115 Nexperia USA Inc. | 312500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.55W | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB18 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 1.1V @ 100mA | - | 550mW | - | 20Ohm | - | 18V | - | - | 18V | - | 2% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B5V1,315 Nexperia USA Inc. | 19949 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B5V1 | 2 | - | - | - | 75V | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 250mW | 900mV @ 10mA | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | 5.1V | - | 5.1V | 2% | - | - | 2μA | - | 2% | Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ3.0B,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | 0.4W | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PDZ3V0 | 2 | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | 400mW | - | 95Ohm | - | 3V | - | - | 3V | - | 3.72% | - | - | - | 5mA | - | - | 10μA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B2V4,215 Nexperia USA Inc. | 246000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84B2V4 | 3 | - | - | - | 2.4V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50μA @ 1V | 250mW | 900mV @ 10mA | - | - | 50μA | 100Ohm | 5mA | 2.4V | -50V | 900mV | - | 2.4V | 2% | -160mA | -1.6V | 50μA | - | 2% | No | - | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C3V0,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C3V0 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 250mW | 900mV @ 10mA | - | - | 10μA | 95Ohm | 5mA | 3V | - | - | - | 3V | 5% | - | - | - | - | 5% | Yes | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TDZ15J,115 Nexperia USA Inc. | 6035 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ15 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 50nA @ 10.5V | 500mW | 1.1V @ 100mA | - | - | 10.5μA | 15Ohm | 5mA | 15V | - | - | - | 15V | 2% | - | - | - | - | 2% | No | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |