- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Moisture Sensitivity Levels | Number of Elements | Operating Temperature-Max | Package Body Material | Package Description | Package Shape | Package Style | Part Life Cycle Code | Power Dissipation (Max) | Reference Voltage-Nom | Reflow Temperature-Max (s) | Risk Rank | Rohs Code | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Technology | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Reach Compliance Code | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV85-C56,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 1W | - | - | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | WIRE | 260 | - | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 39V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 150Ohm | - | 56V | 56V | - | 5% | 4mA | - | - | - | ROHS3 Compliant | ||
![]() BZV85-C39,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 1W | - | - | - | - | -65°C~200°C | Tape & Box (TB) | 1997 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | WIRE | 260 | - | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 60Ohm | - | 39V | 39V | - | 5% | 6mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52H-C4V3,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.375W | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | BZT52H-C4V3 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 375mW | - | 95Ohm | - | 4.3V | 4.3V | - | 6.98% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52H-C22,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.375W | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | BZT52H-C22 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.4V | - | 900mV @ 10mA | - | 375mW | - | 25Ohm | - | 22.05V | 22V | - | 5.67% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZX79-C68,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | - | WIRE | 260 | - | 30 | BZX79C68 | 2 | IEC-60134 | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 240Ohm | 2mA | 68V | - | 68V | 5% | - | 5% | No | - | ROHS3 Compliant | ||
![]() PDZ16BZ Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.4W | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 16V | 16.51V | - | 2% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() NZH27C Nexperia | In Stock | - | - | - | - | - | - | - | YES | - | SILICON | 2 | NEXPERIA | Nexperia | NZH27C | 1 | 1 | 150 °C | PLASTIC/EPOXY | R-PDSO-F2 | RECTANGULAR | SMALL OUTLINE | Active | 0.5 W | 27 V | NOT SPECIFIED | 5.25 | Yes | - | - | - | - | - | e3 | - | - | - | EAR99 | Tin (Sn) | 8541.10.00.50 | - | ZENER | DUAL | FLAT | NOT SPECIFIED | compliant | - | - | - | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | - | - | - | - | - | - | - | - | - | - | - | 2.51% | 20 mA | - | - | - | - | ||
![]() BZT52-C16J Nexperia USA Inc. | 23780 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±5.6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 11.2V | - | 900mV @ 10mA | - | 350mW | - | 20Ohm | - | - | 16.2V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-C75J Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 52.5V | - | 900mV @ 10mA | - | 350mW | - | 175Ohm | - | - | 74.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-C3V6J Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 350mW | - | 95Ohm | - | - | 3.6V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-C68X Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 47.6V | - | 900mV @ 10mA | - | 350mW | - | 160Ohm | - | - | 68V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B24X Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.08% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 16.8V | - | 900mV @ 10mA | - | 590mW | - | 30Ohm | - | - | 24V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B56J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.96% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 39.2V | - | 900mV @ 10mA | - | 590mW | - | 120Ohm | - | - | 56V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-C75X Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 52.5V | - | 900mV @ 10mA | - | 350mW | - | 175Ohm | - | - | 74.5V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PZU3.3B1A,115 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | - | DUAL | GULL WING | - | - | - | PZU3V3 | 2 | - | R-PDSO-G2 | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | 5μA | 95Ohm | - | 3.3V | - | 3.3V | 2% | 5mA | - | - | No | ROHS3 Compliant | ||
![]() BZT52-B3V0J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 95Ohm | - | - | 3V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B2V4J Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.08% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 85Ohm | - | - | 2.4V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX84J-C12F Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.55W | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | - | DUAL | FLAT | - | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | - | - | 10Ohm | - | 12V | 12.05V | - | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52H-C13,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.375W | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | - | - | - | BZT52H-C13 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 375mW | - | 10Ohm | - | 13.25V | 13V | - | 6.42% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52H-C27,115 Nexperia USA Inc. | 2589 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | - | - | - | - | - | 1 | - | - | - | - | - | - | 0.375W | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | - | 30 | BZT52H-C27 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | - | 375mW | - | 40Ohm | - | 27V | 27V | - | 7.04% | 2mA | - | - | - | ROHS3 Compliant |