- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C47X Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.4% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 32.9V | 900mV @ 10mA | - | 350mW | - | 90Ohm | - | 47V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PZU4.3B2A,115 Nexperia USA Inc. | 2067 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU4V3 | 2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 1.1V @ 100mA | - | - | 3μA | 90Ohm | 4.3V | 4.3V | 4.245V | 2% | 5mA | 2% | No | ROHS3 Compliant | ||
![]() BZT52-B36J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.94% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 25.2V | 900mV @ 10mA | - | 590mW | - | 60Ohm | - | 36V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PZU2.7B2A,115 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU2V7 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 1.1V @ 100mA | - | - | 20μA | 100Ohm | 2.7V | - | 2.7V | 2% | 5mA | - | No | ROHS3 Compliant | ||
![]() BZX79-C36,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C36 | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 25.2V | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | 36V | 36V | - | 5% | 2mA | - | - | ROHS3 Compliant | ||
![]() PDZ11BGWJ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | 11V | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B3V9J Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.05% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | - | 590mW | - | 95Ohm | - | 3.9V | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX384-B7V5F Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 5V | 1.1V @ 100mA | - | - | - | 15Ohm | 7.5V | 7.5V | - | 2% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZX384-B33F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 23.1V | 1.1V @ 100mA | - | - | - | 80Ohm | 33V | 33V | - | 2% | 2mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-B2V7,115 Nexperia USA Inc. | 2437 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | - | - | - | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | 900mV @ 10mA | - | 375mW | - | 83Ohm | 2.7V | 2.7V | - | 1.85% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-B6V2,115 Nexperia USA Inc. | 2503 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | 900mV @ 10mA | - | 375mW | - | 10Ohm | 6.2V | 6.2V | - | 1.94% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-C3V3,115 Nexperia USA Inc. | 1097 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | BZT52H-C3V3 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | 900mV @ 10mA | - | 375mW | - | 95Ohm | 3.3V | 3.3V | - | 6.06% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-C6V2,115 Nexperia USA Inc. | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C6V2 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | 900mV @ 10mA | - | 375mW | - | 10Ohm | 6.2V | 6.2V | - | 6.45% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZX585-C3V0,115 Nexperia USA Inc. | 17565000 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585C3V0 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | 1.1V @ 100mA | - | 300mW | - | 95Ohm | 3V | 3V | - | 5% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-B18,115 Nexperia USA Inc. | 1245 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | 900mV @ 10mA | - | 375mW | - | 20Ohm | 18V | 18V | - | 2.22% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-B62,115 Nexperia USA Inc. | 736 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 43.4V | 900mV @ 10mA | - | 375mW | - | 140Ohm | 62V | 62V | - | 1.94% | 2mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-C8V2,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C8V2 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | 900mV @ 10mA | - | 375mW | - | 10Ohm | 8.2V | 8.2V | - | 6.1% | 5mA | - | - | ROHS3 Compliant | ||
![]() BZV85-C16,113 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C16 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11V | 1V @ 50mA | ISOLATED | 1W | - | 15Ohm | 16V | 16V | - | 5% | 15mA | - | - | ROHS3 Compliant | ||
![]() BZT52H-B47,115 Nexperia USA Inc. | 758 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 32.9V | 900mV @ 10mA | - | 375mW | - | 90Ohm | 47V | 47V | - | 1.91% | 2mA | - | - | ROHS3 Compliant | ||
![]() BZV85-C47,133 Nexperia USA Inc. | 35000 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C47 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 33V | 1V @ 50mA | ISOLATED | 1.3W | - | 100Ohm | 47V | 47V | - | 5% | 4mA | - | - | ROHS3 Compliant |