- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-B62,115 Nexperia USA Inc. | 736 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 375mW | - | 140Ohm | - | 62V | 62V | - | 1.94% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C8V2,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C8V2 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | - | 900mV @ 10mA | - | 375mW | - | 10Ohm | - | 8.2V | 8.2V | - | 6.1% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C16,113 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C16 | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11V | - | 1V @ 50mA | ISOLATED | 1W | - | 15Ohm | - | 16V | 16V | - | 5% | 15mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B47,115 Nexperia USA Inc. | 758 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 32.9V | - | 900mV @ 10mA | - | 375mW | - | 90Ohm | - | 47V | 47V | - | 1.91% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B68,115 Nexperia USA Inc. | 51000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 47.6V | - | 900mV @ 10mA | - | 375mW | - | 160Ohm | - | 68V | 68V | - | 2.06% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C4V7,115 Nexperia USA Inc. | 2924 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C4V7 | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 900mV @ 10mA | - | 375mW | - | 78Ohm | - | 4.7V | 4.7V | - | 6.38% | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B30,115 Nexperia USA Inc. | 30071 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 900mV @ 10mA | - | 375mW | - | 40Ohm | - | 30V | 30V | - | 2% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B56,115 Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | 2 | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 39.2V | - | 900mV @ 10mA | - | 375mW | - | 120Ohm | - | 56V | 56V | - | 1.96% | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B51,115 Nexperia USA Inc. | 35141 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | NOT SPECIFIED | NOT SPECIFIED | - | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 35.7V | - | 900mV @ 10mA | - | 375mW | - | 100Ohm | - | 51V | 51V | - | 1.96% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B36,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | - | 36V | 36V | - | 2% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C75,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C75 | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 53V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 225Ohm | - | 75V | 75V | - | 5% | 4mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C51,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 36V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 125Ohm | - | 51V | 51V | - | 5% | 4mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C3V6,113 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 15Ohm | - | 3.6V | 3.6V | - | 5% | 60mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C4V7,113 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 1997 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 13Ohm | - | 4.7V | 4.7V | - | 5% | 45mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C43,115 Nexperia USA Inc. | 2734 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C43 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 30.1V | - | 900mV @ 10mA | - | 375mW | - | 80Ohm | - | 43V | 43V | - | 6.98% | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B56,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B56 | 2 | - | - | UNIDIRECTIONAL | - | 200Ohm | Single | ZENER DIODE | 50nA @ 39.2V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 200Ohm | 2mA | 56V | - | 56V | 2% | - | 2% | No | - | ROHS3 Compliant | - | ||
![]() BZT52-C62X Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 350mW | - | 140Ohm | - | - | 62V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C9V1X Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | 9.05V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C22J Nexperia USA Inc. | 97300 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.7% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 15.4V | - | 900mV @ 10mA | - | 350mW | - | 25Ohm | - | - | 22.05V | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU10B3,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU10 | 2 | IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 10V | 10V | 10.33V | 2% | 5mA | 2% | - | No | ROHS3 Compliant | Lead Free |