- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX585-B51,115 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B51 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 35.7V | - | 1.1V @ 100mA | - | 300mW | - | 180Ohm | - | 51V | 51V | - | 2% | 2mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ36BF Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 27V | - | 1.1V @ 100mA | - | 400mW | - | 60Ohm | - | - | 35.97V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C15F Nexperia USA Inc. | 410000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 10.5V | - | 1.1V @ 100mA | - | - | - | 30Ohm | - | 15V | 14.7V | - | 5% | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ2.7BGWJ Nexperia USA Inc. | 3763 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±4.07% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 100Ohm | - | - | 2.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C43,143 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C43 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 150Ohm | Single | ZENER DIODE | 50nA @ 700mV | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 150Ohm | 2mA | 43V | - | 43V | 5% | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ15BZ Nexperia USA Inc. | 33180 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 15V | 14.98V | - | 2% | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B7V5J Nexperia USA Inc. | 43730 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1μA @ 5V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | 7.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C43X Nexperia USA Inc. | 135000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 30.1V | - | 900mV @ 10mA | - | 350mW | - | 80Ohm | - | - | 43V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B68,113 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 240Ohm | 2mA | 68V | - | 68V | 2% | - | 2% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV85-C13,113 Nexperia USA Inc. | 25000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | SILICON | 1 | 1W | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C13 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 200nA @ 9.1V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 10Ohm | - | 13V | 13V | - | 5% | 20mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B56F Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | 2014 | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 39.2V | - | 1.1V @ 100mA | - | - | - | 200Ohm | - | 56V | 56V | - | 2% | 2mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B3V3F Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | - | 95Ohm | - | 3.3V | 3.3V | - | 2% | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ7.5BF Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 4V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 7.5V | 7.6V | - | 2% | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B4V3,235 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | - | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84B4V3 | 3 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 250mW | 900mV @ 10mA | - | - | 3μA | 90Ohm | 5mA | 4.3V | - | 4.3V | 2% | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PZU7.5B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | 150°C | -65°C | - | 310mW | - | - | - | - | PZU7V5 | - | - | - | - | - | - | 10Ohm | Single | - | 500nA @ 4V | 550mW | 1.1V @ 100mA | - | 310mW | 500μA | 10Ohms | 5mA | - | 7.5V | 7.21V | - | - | 2% | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-B8V2J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.95% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 700nA @ 5V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | 8.2V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU13BL,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU13 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 10V | - | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 13V | - | 13V | 5% | 5mA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX284-C5V6 Nexperia | In Stock | - | - | - | - | - | - | - | - | 2 | - | - | - | - | Compliant | - | - | - | - | 5 % | - | - | - | - | SMD/SMT | - | - | - | - | - | 400 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5 mA | - | - | 5.6 V | - | - | - | - | 5 mA | - | No SVHC | - | - | ||
![]() PDZ27BF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 900mV @ 10mA | - | 400mW | - | 150Ohm | - | 27V | 27V | - | 2% | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C68 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |