- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Operating Temperature (Max.) | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C13X Nexperia USA Inc. | 28 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.4% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | 350mW | - | 10Ohm | - | - | 13.25V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ20BF Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | - | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 15V | - | 900mV @ 10mA | 400mW | - | 100Ohm | - | 20V | 20.39V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C47,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | - | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C47 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 32.9V | - | 900mV @ 10mA | 375mW | - | 90Ohm | - | 47V | 47V | - | 6.38% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU20BL,315 Nexperia USA Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | 250mW | BOTTOM | - | - | - | PZU20 | 2 | - | R-PBCC-N2 | UNIDIRECTIONAL | - | - | 20Ohm | Single | - | ZENER DIODE | 50nA @ 15V | - | 1.1V @ 100mA | - | 50nA | 20Ohm | - | 20V | - | 20V | 5% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() PZU11B1,115 Nexperia USA Inc. | 34 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU11 | 2 | IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 100nA @ 8V | 550mW | 1.1V @ 100mA | - | 100μA | 10Ohm | - | 11V | 11V | 10.66V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ22BGWX Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.11% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 17V | - | 1.1V @ 100mA | 365mW | - | 25Ohm | - | - | 22V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B68F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | - | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5nA @ 47.6V | - | 1.1V @ 100mA | - | - | 240Ohm | - | 68V | 68V | - | 2% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.3BL,315 Nexperia USA Inc. | 100 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | 250mW | BOTTOM | - | - | - | PZU3V3 | 2 | - | R-PBCC-N2 | UNIDIRECTIONAL | - | - | 40Ohm | Single | - | ZENER DIODE | 5μA @ 1V | 250mW | 1.1V @ 100mA | - | 50nA | 95Ohm | - | 3.3V | - | 3.3V | 5% | - | 5mA | 5% | - | 200mA | No | ROHS3 Compliant | - | ||
![]() PDZ3.9BGWJ Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123W | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | 365mW | - | 90Ohm | - | - | 3.9V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.3B3,115 Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU4V3 | 2 | IEC-60134 | R-PDSO-F2 | UNIDIRECTIONAL | - | - | 90Ohm | Single | - | ZENER DIODE | 3μA @ 1V | 550mW | 1.1V @ 100mA | - | 3μA | 90Ohm | - | 4.3V | 4.3V | 4.38V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ16B,135 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | 400mW | DUAL | GULL WING | - | - | PDZ16 | 2 | - | - | UNIDIRECTIONAL | - | 16V | 20Ohm | Single | 2A | ZENER DIODE | 50nA @ 12V | 400mW | 1.1V @ 100mA | - | 50nA | 20Ohm | 5mA | 16V | - | 16.18V | - | - | - | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() BZT52-B43X Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.09% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 30.1V | - | 900mV @ 10mA | 590mW | - | 80Ohm | - | - | 43V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ33BF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | - | 0.4W | 150°C TJ | Tape & Reel (TR) | 2017 | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 25V | - | 1.1V @ 100mA | 400mW | - | 40Ohm | - | 33V | 32.97V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA659AVL Nexperia USA Inc. | 30 |
| Datasheet | 4 Weeks | - | - | - | - | YES | - | - | SILICON | 1 | 150°C | 0.25W | - | Tape & Reel (TR) | - | - | - | - | Active | - | 3 | - | - | - | - | LOW NOISE | - | - | DUAL | GULL WING | - | - | - | 3 | IEC-60134 | R-PDSO-G3 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | - | - | - | - | - | - | - | 5.9V | - | - | 3.39% | TO-236AB | 0.25mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C51F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | - | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 5nA @ 35.7V | - | 1.1V @ 100mA | - | - | 180Ohm | - | 51V | 51V | - | 5% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU14B2AF Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | - | 0.32W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 100nA @ 11V | - | 1.1V @ 100mA | - | - | 10Ohm | - | 14V | 14V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C62,143 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | ALF2 | - | - | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 200°C | -65°C | - | - | 400mW | - | - | - | - | BZX79C62 | - | - | - | - | - | - | 215Ohm | Single | - | - | 50nA @ 43.4V | 500mW | 900mV @ 10mA | 400mW | 50nA | 215Ohms | 2mA | - | 62V | 62V | - | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C2V7,115 Nexperia USA Inc. | 2545 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | LLDS; MiniMelf | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | BZV55C2V7 | - | - | - | - | - | - | - | - | - | - | 20μA @ 1V | - | 900mV @ 10mA | 500mW | - | 100Ohms | - | - | 2.7V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ20BGWJ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.18% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 15V | - | 1.1V @ 100mA | 365mW | - | 20Ohm | - | - | 20V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ33BGWX Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.48% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 25V | - | 1.1V @ 100mA | 365mW | - | 40Ohm | - | - | 33V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |