- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Voltage Temp Coeff-Max | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C11X Nexperia USA Inc. | 162000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | 11V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ12BZ Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 9V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 12V | 12.24V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B15F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 10.5V | - | 1.1V @ 100mA | - | - | - | 30Ohm | - | 15V | 15V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU2.4BL,315 Nexperia USA Inc. | 30000 |
| Datasheet | 8 Weeks | - | - | Surface Mount | SOD-882 | YES | - | - | SILICON | 1 | 0.25W | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | BOTTOM | NO LEAD | - | - | PZU2V4 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 1.1V @ 100mA | - | 250mW | - | 100Ohm | - | 2.4V | 2.4V | - | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ18BZ Nexperia USA Inc. | 19023 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 13V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 18V | 18.35V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B11J Nexperia USA Inc. | 20000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.82% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 8V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | 11V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B11,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B11 | 2 | - | - | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 300mW | - | 20Ohm | - | 11V | 11V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ11B,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | 400mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 11V | - | 11V | 2% | - | 2% | No | 200mA | 7.4mV/°C | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ6.8BGWJ Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.06% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 3.5V | - | 1.1V @ 100mA | - | 365mW | - | 40Ohm | - | - | 6.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C51,135 Nexperia USA Inc. | 32 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C51 | 2 | - | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | ZENER DIODE | 50nA @ 35.7V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 180Ohm | 2mA | 51V | - | 51V | 5% | - | 5% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B7V5,113 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | 1μA | 15Ohm | 5mA | 7.5V | - | 7.5V | 2% | - | 2% | No | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU11B3,115 Nexperia USA Inc. | 34 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | PZU11 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 310mW | 100μA | 10Ohm | - | 11V | 11V | 11.33V | 2% | 5mA | 2% | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C68,135 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | - | - | BZV55C68 | 2 | - | - | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 240Ohm | 2mA | 68V | - | 68V | 5% | - | 5% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B24J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.08% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 16.8V | - | 900mV @ 10mA | - | 590mW | - | 30Ohm | - | - | 24V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4735A,133 Nexperia USA Inc. | 993 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | DO-41 | - | - | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 200°C | -65°C | - | 1W | - | - | - | - | 1N4735 | - | - | - | - | - | - | 2Ohm | Single | - | 10μA @ 3V | 1W | 1.2V @ 200mA | - | 1W | 10μA | 2Ohms | 41mA | - | 6.2V | 6.2V | - | - | 5% | No | 146mA | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV90-C20,115 Nexperia USA Inc. | 55 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | - | 4 | SOT-223 | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BZV90C20 | - | - | - | - | - | - | - | - | - | 50nA @ 14V | - | 1V @ 50mA | - | 1.5W | - | 55Ohms | - | - | 20V | - | - | - | - | - | - | - | 6.7mm | - | ROHS3 Compliant | - | ||
![]() BZX84-C51,235 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C51 | 3 | - | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | ZENER DIODE | 50nA @ 35.7V | 250mW | 900mV @ 10mA | - | - | 50nA | 180Ohm | 2mA | 51V | - | 51V | 5% | - | 5% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C51X Nexperia USA Inc. | 39000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 35.7V | - | 900mV @ 10mA | - | 350mW | - | 100Ohm | - | - | 51V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.0B2A,115 Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU3V0 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | - | 10nA | 95Ohm | - | 3V | - | 3V | 2% | 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PZU16B1,115 Nexperia USA Inc. | 47700 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU16 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | - | 16V | 16V | 15.69V | 2% | 5mA | 2% | - | - | - | - | No | ROHS3 Compliant | Lead Free |