- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ5.6BF Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2.5V | - | 900mV @ 10mA | - | 400mW | - | 100Ohm | - | 5.6V | - | 5.73V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ4.3BGWX Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±3.6% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 90Ohm | - | - | - | 4.3V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C68,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 1.3W | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 200Ohm | Single | ZENER DIODE | 50nA @ 48V | 1.3W | 1V @ 50mA | ISOLATED | - | 50nA | 200Ohm | 4mA | 68V | - | - | 68V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B16X Nexperia USA Inc. | 57000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.88% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.2V | - | 900mV @ 10mA | - | 590mW | - | 20Ohm | - | - | - | 16V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B11,135 Nexperia USA Inc. | 17 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | - | - | - | 2 | - | - | 11V | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 900mV @ 10mA | ISOLATED | - | 100nA | 20Ohm | 5mA | 11V | 900mV | - | 11V | 2% | 100nA | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B27,115 Nexperia USA Inc. | 1900 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.4W | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B27 | 2 | - | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 80Ohm | - | 27V | - | 27V | - | 2% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU16BL,315 Nexperia USA Inc. | 46 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 250mW | BOTTOM | - | - | - | PZU16 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 16V | - | - | 16V | 5% | - | 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZT52-B75J Nexperia USA Inc. | 80000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 52.5V | - | 900mV @ 10mA | - | 590mW | - | 175Ohm | - | - | - | 75V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C51,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C51 | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 35.7V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 180Ohm | - | 51V | - | 51V | - | 5% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU6.8B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | PZU6V8 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 3.5V | - | 1.1V @ 100mA | - | 310mW | 500μA | 20Ohm | - | 6.8V | - | 6.8V | 6.6V | 2% | - | 5mA | 2% | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PZU11BL,315 Nexperia USA Inc. | 41 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 250mW | BOTTOM | - | - | - | PZU11 | 2 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 11V | - | - | 11V | 5% | - | - | 5% | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ10BF Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 7V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 10V | - | 10.21V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ13BGWX Nexperia USA Inc. | 2039 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.23% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 10V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 13V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B20J Nexperia USA Inc. | 49300 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 14V | - | 900mV @ 10mA | - | 590mW | - | 20Ohm | - | - | - | 20V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU9.1BL,315 Nexperia USA Inc. | 10 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 250mW | BOTTOM | - | - | - | PZU9V1 | 2 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 1.1V @ 100mA | - | - | 500nA | 10Ohm | 5mA | 9.1V | - | 9.1V | 9.055V | 5% | - | - | 5% | - | No | - | ROHS3 Compliant | - | ||
![]() BZX84J-B4V3,115 Nexperia USA Inc. | 3611 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | 550mW | - | 90Ohm | - | 4.3V | - | 4.3V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C18 Nexperia | 150 | - | - | - | - | - | - | - | - | 2 | - | - | - | Compliant | - | Cut Tape | - | - | 5 % | - | - | - | - | - | - | 150 °C | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 V | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PZU4.7BA,115 Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | - | PZU4V7 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | 490mW | 1.1V @ 100mA | - | - | 2μA | 80Ohm | - | 4.7V | - | 4.7V | 4.66V | 5% | - | 5mA | 5% | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ3.6BGWJ Nexperia USA Inc. | 55958 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±3.47% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 90Ohm | - | - | - | 3.6V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ7.5BGWJ Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.13% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 4V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 7.5V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |