- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Voltage Temp Coeff-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDZ33BGWJ Nexperia USA Inc. | 19880 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.48% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 25V | - | 1.1V @ 100mA | - | 365mW | - | 40Ohm | - | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU22B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU22 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 17V | 550mW | 1.1V @ 100mA | - | - | 50μA | 25Ohm | - | 22V | 22V | 21.325V | 2% | - | 5mA | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU15B3,115 Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU15 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 50nA @ 11V | 550mW | 1.1V @ 100mA | - | - | 50μA | 15Ohm | 5mA | 15V | 15V | 15.185V | 2% | - | - | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B39,113 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 130Ohm | Single | ZENER DIODE | 50nA @ 27.3V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 130Ohm | 2mA | 39V | - | 39V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-B30J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 21V | - | 900mV @ 10mA | - | 590mW | - | 40Ohm | - | - | 30V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU13B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU13 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 10V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 13V | 13V | 12.75V | 2% | - | 5mA | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV49-C6V8,115 Nexperia USA Inc. | 14000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-243AA | YES | - | SILICON | 1 | 1W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | SINGLE | FLAT | NOT SPECIFIED | NOT SPECIFIED | BZV49-C6V8 | 3 | - | R-PSSO-F3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 4V | - | 1V @ 50mA | CATHODE | 1W | - | 15Ohm | - | 6.8V | 6.8V | - | 5% | - | 5mA | - | - | 2μA | 4.5mV/°C | - | ROHS3 Compliant | - | ||
![]() BZT52-B47X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.91% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 32.9V | - | 900mV @ 10mA | - | 590mW | - | 90Ohm | - | - | 47V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ2.4BGWJ Nexperia USA Inc. | 56843 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±4.17% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 100Ohm | - | - | 2.4V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU12B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU12 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 12V | 12V | 11.66V | 2% | - | 5mA | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ20BGWX Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.18% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 15V | - | 1.1V @ 100mA | - | 365mW | - | 20Ohm | - | - | 20V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU18B3,115 Nexperia USA Inc. | 1052 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU18 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | 5mA | 18V | 18V | 18.62V | 2% | - | - | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PLVA659A,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW NOISE | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | PLVA659 | 3 | - | R-PDSO-G3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 5.3V | - | 900mV @ 10mA | - | 250mW | - | 100Ohm | - | 5.9V | 5.9V | - | 3.39% | TO-236AB | 0.25mA | - | - | 1μA | 2.4mV/°C | - | ROHS3 Compliant | - | ||
![]() BZX79-B33,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B33 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 33V | - | 33V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B51J Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.96% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 35.7V | - | 900mV @ 10mA | - | 590mW | - | 100Ohm | - | - | 51V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ4.7B,135 Nexperia USA Inc. | 15 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 400mW | DUAL | GULL WING | - | - | PDZ4V7 | 2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 2μA @ 1V | 400mW | 1.1V @ 100mA | - | - | 2μA | 90Ohm | 5mA | 4.7V | 4.7V | 4.65V | 2% | - | - | 2% | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-B33,113 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B33 | 2 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 33V | - | 33V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B6V2,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B6V2 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 10Ohm | 5mA | 6.2V | - | 6.2V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B68,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 240Ohm | 2mA | 68V | - | 68V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.6B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU3V6 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 5μA | 90Ohm | - | 3.6V | 3.6V | 3.525V | 2% | - | 5mA | 2% | - | - | - | No | ROHS3 Compliant | Lead Free |