- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Frequency | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Number of Gates | Voltage Tolerance | Reverse Voltage | ESD Protection | Reverse Current-Max | Max Junction Temperature (Tj) | Ambient Temperature Range High | Voltage Temp Coeff-Max | Height | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C3V9,215 Nexperia USA Inc. | 2067 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 30 | BZX84C3V9 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | - | 90Ohm | - | 3.9V | - | 3.9V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C4V7,135 Nexperia USA Inc. | 3241940 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | - | - | - | BZV55C4V7 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 3μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 3μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 5% | - | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C8V2,215 Nexperia USA Inc. | 15000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 30 | BZX84C8V2 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | 250mW | 900mV @ 10mA | - | - | 200mA | 700nA | 15Ohm | - | 8.2V | - | - | 8.2V | 5% | - | 5mA | - | - | 5V | - | - | 150°C | 150°C | - | 1.1mm | ROHS3 Compliant | - | ||
![]() BZX84-B5V1,215 Nexperia USA Inc. | 45595 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | - | - | - | BZX84B5V1 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 250mW | - | - | 60Ohm | - | 5.1V | - | 5.1V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C7V5,235 Nexperia USA Inc. | 1416 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | - | 30 | BZX84C7V5 | 3 | - | - | - | 7.5V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 250mW | 900mV @ 10mA | - | - | - | 1μA | 15Ohm | 5mA | 7.5V | 900mV | - | 7.45V | 5% | 1μA | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ4.7B,115 Nexperia USA Inc. | 2934 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 40 | PDZ4V7 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 1V | - | 1.1V @ 100mA | - | 400mW | - | - | 90Ohm | - | 4.7V | - | 4.7V | - | - | - | 5mA | 6 | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C13,215 Nexperia USA Inc. | 58690 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BZX84C13 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 250mW | - | - | 30Ohm | - | 13V | - | 13V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C8V2,113 Nexperia USA Inc. | 3860 | - | Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | BZX79C8V2 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 15Ohm | - | 8.2V | - | 8.2V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B6V2,115 Nexperia USA Inc. | 2975 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 40 | BZX585B6V2 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | - | 1.1V @ 100mA | - | 300mW | - | - | 10Ohm | - | 6.2V | - | 6.2V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C12,115 Nexperia USA Inc. | 41852 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 40 | BZX384C12 | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 300mW | - | - | 25Ohm | - | 12V | - | 12V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B4V3,215 Nexperia USA Inc. | 2973 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BZX84B4V3 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | - | 90Ohm | - | 4.3V | - | 4.3V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C39,115 Nexperia USA Inc. | 64 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | - | 40 | BZX585C39 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27.3V | - | 1.1V @ 100mA | - | 300mW | - | - | 130Ohm | - | 39V | - | 39V | - | 5% | - | 2mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B3V3,215 Nexperia USA Inc. | 3070 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 30 | BZX84B3V3 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | - | 95Ohm | - | 3.3V | - | 3.3V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ24B,115 Nexperia USA Inc. | 46086 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 40 | PDZ24 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 19V | - | 1.1V @ 100mA | - | 400mW | - | - | 30Ohm | - | 24V | - | 24V | - | - | - | 5mA | - | - | - | - | 0.05μA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C5V1,135 Nexperia USA Inc. | 9970 | - | Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | - | 30 | BZV55C5V1 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | - | 5.1V | 5% | - | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PLVA650A,215 Nexperia USA Inc. | 8921 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±4% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW NOISE | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 28MHz | 40 | PLVA650 | 3 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 21μA @ 4.5V | - | 900mV @ 10mA | - | 250mW | - | - | 700Ohm | - | 5V | - | 5V | - | 4% | - | 0.25mA | - | - | - | - | 21μA | - | - | 0.2mV/°C | - | ROHS3 Compliant | - | ||
![]() BZX84-C3V6,215 Nexperia USA Inc. | 6580 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | - | NOT SPECIFIED | BZX84C3V6 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | - | 90Ohm | - | 3.6V | - | 3.6V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C30,215 Nexperia USA Inc. | 5774 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1996 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | - | 30 | BZX84C30 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 900mV @ 10mA | - | 250mW | - | - | 80Ohm | - | 30V | - | 30V | - | 5% | - | 2mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4746A,113 Nexperia USA Inc. | 5849 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | 1N4746 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 13.7V | - | 1.2V @ 200mA | ISOLATED | 1W | - | - | 20Ohm | - | 18V | - | 18V | - | 5% | - | 14mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C9V1,113 Nexperia USA Inc. | 8760 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | WIRE | 260 | - | 30 | BZX79C9V1 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 15Ohm | - | 9.1V | - | 9.1V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |