- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU3.3B2L,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU3V3 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | 5μA | 95Ohm | - | 3.3V | - | - | 3.3V | 2% | - | 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZT52H-C11,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | - | - | SOD-123F | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 1999 | Automotive, AEC-Q101 | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BZT52H-C11 | - | - | - | - | - | - | - | - | - | 100nA @ 8V | - | 900mV @ 10mA | - | 375mW | - | 10Ohms | - | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B16J Nexperia USA Inc. | 45 | - | Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.88% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 11.2V | - | 900mV @ 10mA | - | 590mW | - | 20Ohm | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B3V3,143 Nexperia USA Inc. | 40000 |
| Datasheet | 6 Weeks | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B3V3 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C22,113 Nexperia USA Inc. | 33 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | SILICON | 1 | 1W | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.5V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 25Ohm | - | 22V | - | 22V | - | 5% | - | 10mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C4V3,113 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | SILICON | 1 | 1W | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | - | - | - | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 13Ohm | - | 4.3V | - | 4.3V | - | 5% | - | 50mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C68,113 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 48V | - | 1V @ 50mA | - | 1.3W | - | 200Ohms | - | - | - | 68V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C36,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AL, DO-41, Axial | - | - | DO-41 | - | - | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BZV85C36 | - | - | - | - | - | - | - | - | - | 50nA @ 25V | - | 1V @ 50mA | - | 1.3W | - | 50Ohms | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX22A,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | - | - | WIRE | 260 | 30 | NZX22 | 2 | IEC-60134 | O-GALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.4V | - | 1.5V @ 200mA | ISOLATED | 500mW | - | 65Ohm | - | 21.4V | - | 22V | - | 2.34% | - | 2mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ9.1BGWJ Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.09% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 9.1V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.0BL,315 Nexperia USA Inc. | 46 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU3V0 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | - | 50nA | 95Ohm | - | 3V | - | - | 3V | 5% | - | 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ18BF Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 13V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 18V | - | 18.35V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C39 Nexperia | In Stock | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | 130 Ω | Single | - | - | - | - | - | - | 50 nA | - | 2 mA | - | - | - | 39 V | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | - | No SVHC | - | - | ||
![]() BZT52-B6V2X Nexperia USA Inc. | 42000 | - | Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.94% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 4V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | - | 6.2V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU9.1B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.31W | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | PZU9V1 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 310mW | - | 10Ohm | - | 9.1V | - | 9.1V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B2V4,115 Nexperia USA Inc. | 2153 |
| Datasheet | 6 Weeks | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | - | - | BZV55-B2V4 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 100Ohm | - | 2.4V | - | 2.4V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU7.5B3,115 Nexperia USA Inc. | 48000 |
| Datasheet | 4 Weeks | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU7V5 | 2 | IEC-60134 | - | 7.5V | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 4V | 550mW | 1.1V @ 100mA | - | - | 500μA | 10Ohm | 5mA | 7.5V | 1.1V | - | 7.68V | 2% | 500nA | - | 2% | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ5.1BF Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 1.5V | - | 900mV @ 10mA | - | 400mW | - | 250Ohm | - | 5.1V | - | 5.2V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ13BGWJ Nexperia USA Inc. | 46 | - | Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.23% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 10V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 13V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU8.2BL,315 Nexperia USA Inc. | 4678 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU8V2 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 5V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 8.2V | - | - | 8.2V | 5% | - | 5mA | - | - | - | - | - | No | - | ROHS3 Compliant | - |