- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU4.3BL,315 Nexperia USA Inc. | 29 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | DFN1006-2 | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 150°C | -55°C | - | 250mW | - | - | - | - | PZU4V3 | - | - | - | - | - | 90Ohm | Single | - | 3μA @ 1V | - | 1.1V @ 100mA | - | 250mW | 3μA | 90Ohms | - | - | 4.3V | 4.3V | - | - | - | No | - | ROHS3 Compliant | ||
![]() PZU4.7BL,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU4V7 | 2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | 500mW | 1.1V @ 100mA | - | - | 2μA | 80Ohm | 5mA | 4.7V | 4.7V | 4.66V | 5% | - | 5% | No | - | ROHS3 Compliant | ||
![]() PZU6.8BL,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU6V8 | 2 | - | R-PBCC-N2 | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 3.5V | - | 1.1V @ 100mA | - | - | 500nA | 20Ohm | - | 6.8V | - | 6.8V | 5% | 5mA | - | No | - | ROHS3 Compliant | ||
![]() BZT52-B2V7J Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.85% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 83Ohm | - | - | 2.7V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX84-C15/T1. Nexperia | In Stock | - | - | - | - | - | - | - | 3 | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 V | - | - | - | - | No SVHC | - | ||
![]() PDZ2.7BGWX Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±4.07% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 100Ohm | - | - | 2.7V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PDZ9.1BF Nexperia USA Inc. | 190000 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 9.1V | 9.23V | - | 2% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B22J Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.82% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 15.4V | - | 900mV @ 10mA | - | 590mW | - | 25Ohm | - | - | 22V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PZU12B2AZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.32W | - | -65°C~150°C | Tape & Reel (TR) | 2008 | Automotive, AEC-Q101 | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | - | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 9V | - | 1.1V @ 100mA | - | - | - | 10Ohm | - | 12V | 13.2V | - | 2% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B68J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.06% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 47.6V | - | 900mV @ 10mA | - | 590mW | - | 160Ohm | - | - | 68V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B56X Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.96% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 39.2V | - | 900mV @ 10mA | - | 590mW | - | 120Ohm | - | - | 56V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PDZ2.4BZ Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 400mW | - | 1kOhm | - | 2.4V | 2.63V | - | 2% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZX384-C39F Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 27.3V | - | 1.1V @ 100mA | - | - | - | 130Ohm | - | 39V | 39V | - | 5% | 2mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52H-C39,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123F | - | - | SOD-123F | - | - | - | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | BZT52H-C39 | - | - | - | - | - | - | - | - | 50nA @ 27.3V | - | 900mV @ 10mA | - | 375mW | - | 75Ohms | - | - | 39V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B6V8X Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.06% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2μA @ 4V | - | 900mV @ 10mA | - | 590mW | - | 8Ohm | - | - | 6.8V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZV55-C33,135 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | - | SILICON | 1 | 0.4W | - | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C33 | 2 | - | O-LELF-R2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 80Ohm | - | 33V | 33V | - | 5% | 2mA | - | - | - | ROHS3 Compliant | ||
![]() PDZ3.6BGWX Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±3.47% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 365mW | - | 90Ohm | - | - | 3.6V | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BZX384-C11F Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | - | - | 20Ohm | - | 11V | 11V | - | 5% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() PDZ27BZ Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | 2008 | - | ±2% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 1.1V @ 100mA | - | 400mW | - | 40Ohm | - | 27V | 26.86V | - | 2% | 5mA | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B68X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.06% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 47.6V | - | 900mV @ 10mA | - | 590mW | - | 160Ohm | - | - | 68V | - | - | - | - | - | - | ROHS3 Compliant |