- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-C24,115 Nexperia USA Inc. | 2920 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | 0.375W | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | DUAL | FLAT | 260 | 30 | BZT52H-C24 | 2 | - | R-PDSO-F2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 16.8V | 900mV @ 10mA | 375mW | 30Ohm | 24.2V | 24V | - | 5.79% | 5mA | ROHS3 Compliant | ||
![]() BZT52-B9V1X Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.98% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 6V | 900mV @ 10mA | 590mW | 10Ohm | - | 9.1V | - | - | - | ROHS3 Compliant | ||
![]() BZB984-C5V6 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX284-C24 Nexperia | In Stock | - | - | - | - | - | - | 2 | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.2 V | - | - | - | ||
![]() PDZ2.4BF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50μA @ 1V | 900mV @ 10mA | 400mW | 1kOhm | 2.4V | 2.63V | - | 2% | 5mA | ROHS3 Compliant | ||
![]() BZT52-B22X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.82% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 15.4V | 900mV @ 10mA | 590mW | 25Ohm | - | 22V | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B47J Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.91% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 32.9V | 900mV @ 10mA | 590mW | 90Ohm | - | 47V | - | - | - | ROHS3 Compliant | ||
![]() PDZ4.3BGWJ Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±3.6% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 1V | 1.1V @ 100mA | 365mW | 90Ohm | - | 4.3V | - | - | - | ROHS3 Compliant | ||
![]() PDZ9.1BGWX Nexperia USA Inc. | 33000 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.09% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 6V | 1.1V @ 100mA | 365mW | 10Ohm | - | 9.1V | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B51X Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.96% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 35.7V | 900mV @ 10mA | 590mW | 100Ohm | - | 51V | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B2V7X Nexperia USA Inc. | 39000 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | YES | - | - | SILICON | 1 | 0.35W | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.85% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 20μA @ 1V | 900mV @ 10mA | 590mW | 83Ohm | 2.7V | 2.7V | - | - | 5mA | ROHS3 Compliant | ||
![]() PDZ4.7BZ Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.4W | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 2μA @ 1V | 900mV @ 10mA | 400mW | 600Ohm | 4.7V | 4.75V | - | 2% | 5mA | ROHS3 Compliant | ||
![]() BZX384-C7V5F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 5V | 1.1V @ 100mA | - | 15Ohm | 7.5V | 7.45V | - | 5% | 5mA | ROHS3 Compliant | ||
![]() BZX84-C12 Nexperia | 168000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZT52-B27J Nexperia USA Inc. | 802 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.85% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 18.9V | 900mV @ 10mA | 590mW | 40Ohm | - | 27V | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B3V6J Nexperia USA Inc. | 2990 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.94% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5μA @ 1V | 900mV @ 10mA | 590mW | 95Ohm | - | 3.6V | - | - | - | ROHS3 Compliant | ||
![]() PDZ2.4BGWX Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±4.17% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50μA @ 1V | 1.1V @ 100mA | 365mW | 100Ohm | - | 2.4V | - | - | - | ROHS3 Compliant | ||
![]() BZT52-B13J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.31% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 8V | 900mV @ 10mA | 590mW | 10Ohm | - | 13V | - | - | - | ROHS3 Compliant | ||
![]() PDZ7.5BGWX Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.13% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 4V | 1.1V @ 100mA | 365mW | 10Ohm | - | 7.5V | - | - | - | ROHS3 Compliant | ||
![]() PDZ8.2BF Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | - | - | SOD-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500nA @ 5V | 900mV @ 10mA | 400mW | 60Ohms | - | 8.36V | - | - | - | ROHS3 Compliant |