- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Voltage - Zener (Nom) (Vz) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B4V3F Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 3μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | 4.3V | ROHS3 Compliant | ||
![]() BZX84W-B3V9F Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 3μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | 3.9V | ROHS3 Compliant | ||
![]() BZX84W-B3V6F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 5μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | 3.6V | ROHS3 Compliant | ||
![]() BZX84W-B2V7F Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 20μA @ 1V | 900mV @ 10mA | 275mW | 100Ohm | 2.7V | ROHS3 Compliant | ||
![]() BZX84W-B33F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 23.1V | 900mV @ 10mA | 275mW | 80Ohm | 33V | ROHS3 Compliant | ||
![]() BZX84W-B8V2F Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 700nA @ 5V | 900mV @ 10mA | 275mW | 15Ohm | 8.2V | ROHS3 Compliant | ||
![]() BZX84W-B56F Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 39.2V | 900mV @ 10mA | 275mW | 200Ohm | 56V | ROHS3 Compliant | ||
![]() BZX84W-B51F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 35.7V | 900mV @ 10mA | 275mW | 180Ohm | 51V | ROHS3 Compliant | ||
![]() BZX84W-C6V2F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | 3μA @ 4V | 900mV @ 10mA | 275mW | 10Ohm | 6.2V | ROHS3 Compliant | ||
![]() BZX84W-C8V2F Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | 700nA @ 5V | 900mV @ 10mA | 275mW | 15Ohm | 8.2V | ROHS3 Compliant | ||
![]() BZX84W-C15F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | 50nA @ 10.5V | 900mV @ 10mA | 275mW | 30Ohm | 15V | ROHS3 Compliant | ||
![]() BZX84W-C47F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | 50nA @ 32.9V | 900mV @ 10mA | 275mW | 170Ohm | 47V | ROHS3 Compliant | ||
![]() BZX84W-C9V1F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | 500nA @ 6V | 900mV @ 10mA | 275mW | 15Ohm | 9.1V | ROHS3 Compliant | ||
![]() BZX84W-B3V3F Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 5μA @ 1V | 900mV @ 10mA | 275mW | 95Ohm | 3.3V | ROHS3 Compliant | ||
![]() BZX84W-B4V7F Nexperia USA Inc. | 30000 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 3μA @ 2V | 900mV @ 10mA | 275mW | 80Ohm | 4.7V | ROHS3 Compliant | ||
![]() BZX84W-B18F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 12.6V | 900mV @ 10mA | 275mW | 45Ohm | 18V | ROHS3 Compliant | ||
![]() BZX84W-B6V8F Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 2μA @ 4V | 900mV @ 10mA | 275mW | 15Ohm | 6.8V | ROHS3 Compliant | ||
![]() BZX84W-B5V1F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 2μA @ 2V | 900mV @ 10mA | 275mW | 60Ohm | 5.1V | ROHS3 Compliant | ||
![]() BZX84W-B24F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 16.8V | 900mV @ 10mA | 275mW | 70Ohm | 24V | ROHS3 Compliant | ||
![]() BZX84W-B47F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | 50nA @ 32.9V | 900mV @ 10mA | 275mW | 170Ohm | 47V | ROHS3 Compliant |