- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B18X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 45Ohm | - | 18V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B3V6X Nexperia USA Inc. | 2084 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | - | 3.6V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B3V9X Nexperia USA Inc. | 776 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | - | 3.9V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B6V8X Nexperia USA Inc. | 592 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2μA @ 4V | 900mV @ 10mA | 275mW | 15Ohm | - | 6.8V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B51X Nexperia USA Inc. | 2312 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 180Ohm | - | 51V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B56X Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 200Ohm | - | 56V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B6V2X Nexperia USA Inc. | 2716 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3μA @ 4V | 900mV @ 10mA | 275mW | 10Ohm | - | 6.2V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B5V1X Nexperia USA Inc. | 1548 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 2μA @ 2V | 900mV @ 10mA | 275mW | 60Ohm | - | 5.1V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B3V3X Nexperia USA Inc. | 328 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 5μA @ 1V | 900mV @ 10mA | 275mW | 95Ohm | - | 3.3V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B4V3X Nexperia USA Inc. | 2020 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | - | 4.3V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B9V1X Nexperia USA Inc. | 2432 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 500nA @ 6V | 900mV @ 10mA | 275mW | 15Ohm | - | 9.1V | - | - | ROHS3 Compliant | ||
![]() PDZ12BF Nexperia USA Inc. | 1130000 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 100nA @ 9V | 900mV @ 10mA | 400mW | 80Ohm | 12V | 12.24V | 2% | 5mA | ROHS3 Compliant | ||
![]() PDZ30BF Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | 2002 | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 23V | 1.1V @ 100mA | 400mW | 40Ohm | 30V | 30V | 2% | 5mA | ROHS3 Compliant | ||
![]() PDZ3.9BF Nexperia USA Inc. | 10023 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 3μA @ 1V | 900mV @ 10mA | 400mW | 500Ohm | 3.9V | 4.16V | 2% | 5mA | ROHS3 Compliant | ||
![]() BZX84W-B27F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 80Ohm | - | 27V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B75F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 52.2V | 900mV @ 10mA | 275mW | 255Ohm | - | 75V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B7V5F Nexperia USA Inc. | 40000 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1μA @ 5V | 900mV @ 10mA | 275mW | 15Ohm | - | 7.5V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B5V6F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1μA @ 2V | 900mV @ 10mA | 275mW | 40Ohm | - | 5.6V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B36F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 25.2V | 900mV @ 10mA | 275mW | 90Ohm | - | 36V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B62F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 215Ohm | - | 62V | - | - | ROHS3 Compliant |