- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Series | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Terminal Position | Terminal Form | Pin Count | Reference Standard | JESD-30 Code | Polarity | Configuration | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Impedance-Max | Reference Voltage | Voltage - Zener (Nom) (Vz) | Voltage Tol-Max | Working Test Current | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84W-B27X Nexperia USA Inc. | 54000 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 18.9V | 900mV @ 10mA | 275mW | 80Ohm | - | 27V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B75X Nexperia USA Inc. | 1333 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 52.2V | 900mV @ 10mA | 275mW | 255Ohm | - | 75V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C62X Nexperia USA Inc. | 3455 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 43.4V | 900mV @ 10mA | 275mW | 215Ohm | - | 62V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C75X Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 52.2V | 900mV @ 10mA | 275mW | 255Ohm | - | 75V | - | - | ROHS3 Compliant | ||
![]() BZX84W-B5V6X Nexperia USA Inc. | 42000 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±2% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1μA @ 2V | 900mV @ 10mA | 275mW | 40Ohm | - | 5.6V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C62F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 215Ohm | - | 62V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C4V3F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 3μA @ 1V | 900mV @ 10mA | 275mW | 90Ohm | - | 4.3V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C7V5F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 1μA @ 5V | 900mV @ 10mA | 275mW | 15Ohm | - | 7.5V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C30F Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 80Ohm | - | 30V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C75F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 52.2V | 900mV @ 10mA | 275mW | 255Ohm | - | 75V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C16F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 40Ohm | - | 16V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C18F Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 45Ohm | - | 18V | - | - | ROHS3 Compliant | ||
![]() PDZ30BZ Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 23V | 1.1V @ 100mA | 400mW | 40Ohm | 30V | 30V | 2% | 5mA | ROHS3 Compliant | ||
![]() PDZ5.6BZ Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 1μA @ 2.5V | 900mV @ 10mA | 400mW | 100Ohm | 5.6V | 5.73V | 2% | 5mA | ROHS3 Compliant | ||
![]() PDZ20BZ Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Surface Mount | SC-76, SOD-323 | YES | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | ±2% | Active | - | 2 | DUAL | GULL WING | 2 | IEC-60134 | R-PDSO-G2 | UNIDIRECTIONAL | SINGLE | ZENER DIODE | 50nA @ 15V | 900mV @ 10mA | 400mW | 100Ohm | 20V | 20.39V | 2% | 5mA | ROHS3 Compliant | ||
![]() BZX84W-C2V7X Nexperia USA Inc. | 1890 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 20μA @ 1V | 900mV @ 10mA | 275mW | 100Ohm | - | 2.7V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C20X Nexperia USA Inc. | 2388 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 14V | 900mV @ 10mA | 275mW | 55Ohm | - | 20V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C51X Nexperia USA Inc. | 3024 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 10mA | 900mV @ 10mA | 275mW | 180Ohm | - | 51V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C3V0X Nexperia USA Inc. | 1972 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 10μA @ 1V | 900mV @ 10mA | 275mW | 95Ohm | - | 3V | - | - | ROHS3 Compliant | ||
![]() BZX84W-C47X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Surface Mount | SC-70, SOT-323 | - | - | - | - | 150°C TJ | Tape & Reel (TR) | Automotive, AEC-Q101 | ±5% | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | 50nA @ 30.1V | 900mV @ 10mA | 275mW | 170Ohm | - | 47V | - | - | ROHS3 Compliant |