- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | Reverse Voltage | ESD Protection | Zener Current | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1N4743A,113 Nexperia USA Inc. | 10 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | 1N4743 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 9.9V | - | 1.2V @ 200mA | ISOLATED | 1W | - | - | 10Ohm | - | 13V | - | 13V | - | - | - | 19mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B24,215 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84B24 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 16.8V | - | 900mV @ 10mA | - | 250mW | - | - | 70Ohm | - | 24V | - | 24V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B6V8,113 Nexperia USA Inc. | 58 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | - | - | BZX79B6V8 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 2μA | 15Ohm | 5mA | 6.8V | - | - | 6.8V | 2% | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZH3V3A,115 Nexperia USA Inc. | 2699 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | DUAL | FLAT | 260 | 30 | NZH3V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | - | - | - | 20μA | 70Ohm | - | 3.3V | - | 3.3V | 3.27V | 3.36% | - | - | 3% | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-C3V6,143 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C3V6 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 5% | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B8V2,135 Nexperia USA Inc. | 29000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B8V2 | 2 | - | - | - | 8.2V | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 700nA @ 5V | 300mW | 1.1V @ 100mA | - | - | - | 700nA | 10Ohm | 5mA | 8.2V | 1.1V | - | 8.2V | 2% | 700nA | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B3V6,133 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 2% | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C9V1,135 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C9V1 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 500nA | 15Ohm | 5mA | 9.1V | - | 9.1V | 9.05V | 5% | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B47,115 Nexperia USA Inc. | 24669 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.4W | -65°C~200°C TJ | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | - | - | - | 2 | - | O-LELF-R2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 32.9V | - | 900mV @ 10mA | ISOLATED | 500mW | - | - | 170Ohm | - | 47V | - | 47V | - | 2% | - | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B3V3,135 Nexperia USA Inc. | 538 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B3V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 300mW | 1.1V @ 100mA | - | - | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 2% | - | - | 2% | - | No | 200mA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C20,115 Nexperia USA Inc. | 70 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C20 | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | 300mW | 1.1V @ 100mA | - | - | 250mA | 50nA | 55Ohm | - | 20V | - | - | 20V | 5% | - | 5mA | - | 14V | - | - | 150°C | 150°C | 1.1mm | - | ROHS3 Compliant | - | ||
![]() PDZ16BGWX Nexperia USA Inc. | 2205 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.06% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 12V | - | 1.1V @ 100mA | - | 365mW | - | - | 20Ohm | - | - | - | 16V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX9V1C,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX9V1 | 2 | IEC-60134 | - | - | 9.1V | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 500nA | 20Ohm | - | 9.1V | 1.5V | - | 9.1V | - | 500nA | 5mA | 2% | - | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() PZU16B2A,115 Nexperia USA Inc. | 36000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU16 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | 490mW | 1.1V @ 100mA | - | - | - | 50nA | 20Ohm | 5mA | 16V | - | 16V | 16.18V | 2% | - | - | 2% | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX84-C2V4,235 Nexperia USA Inc. | 585 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C2V4 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50μA @ 1V | 250mW | 900mV @ 10mA | - | - | - | 50μA | 100Ohm | 5mA | 2.4V | - | - | 2.4V | 5% | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C47,235 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C47 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 170Ohm | Single | ZENER DIODE | 50nA @ 32.9V | 250mW | 900mV @ 10mA | - | - | - | 50nA | 170Ohm | 2mA | 47V | - | - | 47V | 5% | - | - | 5% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B9V1,135 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B9V1 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 300mW | - | - | 10Ohm | - | 9.1V | - | 9.1V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX8V2D,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX8V2 | 2 | IEC-60134 | - | - | 8.2V | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 700nA | 20Ohm | 5mA | 8.5V | 1.5V | - | 8.5V | - | 700nA | - | 2% | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX884-B2V4,315 Nexperia USA Inc. | 10000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B2V4 | 2 | - | - | - | 2.4V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50μA @ 1V | 250mW | 900mV @ 10mA | - | - | - | 50μA | 100Ohm | 5mA | 2.4V | 900mV | - | 2.4V | 2% | 50μA | - | 2% | - | Yes | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX8V2A,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX8V2 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 700nA | 20Ohm | 5mA | 7.9V | - | 8.2V | 7.9V | - | - | - | 3% | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free |