- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-B30,113 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 80Ohm | Single | - | ZENER DIODE | 50nA @ 21V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 30V | - | - | 30V | 2% | - | - | 2% | No | 250mA | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B75,113 Nexperia USA Inc. | 39984 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B75 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 255Ohm | Single | - | ZENER DIODE | 50nA @ 52.5V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-C75,115 Nexperia USA Inc. | 1424 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC75 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 52.5V | - | 1.1V @ 100mA | - | 550mW | - | 175Ohm | - | 75V | - | 75V | - | 5% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B11,135 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 100nA @ 8V | 300mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 11V | - | - | 11V | 2% | - | - | 2% | No | 200mA | - | ROHS3 Compliant | - | ||
![]() BZX79-B27,113 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B27 | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 80Ohm | - | 27V | - | 27V | - | 2% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C6V8,115 Nexperia USA Inc. | 288000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC6V8 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 2μA @ 4V | - | 1.1V @ 100mA | - | 550mW | - | 15Ohm | - | 6.8V | - | 6.8V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C11,135 Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C11 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 100μA @ 8V | 300mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 11V | - | - | 11V | 5% | - | - | 5% | No | 200mA | - | ROHS3 Compliant | - | ||
![]() BZX884-C2V7,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C2V7 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 20μA @ 1V | 250mW | 900mV @ 10mA | - | - | 20μA | 100Ohm | 5mA | 2.7V | - | 2.7V | 2.705V | 5% | - | - | 5% | Yes | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C27,135 Nexperia USA Inc. | 2872 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C27 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 80Ohm | Single | - | ZENER DIODE | 50nA @ 18.9V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 27V | - | - | 27V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C13,135 Nexperia USA Inc. | 40000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C13 | 2 | - | - | - | UNIDIRECTIONAL | - | 13V | 30Ohm | Single | 25A | ZENER DIODE | 100nA @ 8V | 500mW | 900mV @ 10mA | ISOLATED | - | 100nA | 30Ohm | 5mA | 13V | - | - | 13.25V | - | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() TDZ6V8J,115 Nexperia USA Inc. | 972 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ6V8 | 2 | AEC-Q101; IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 15Ohm | Single | - | ZENER DIODE | 2μA @ 4V | 500mW | 1.1V @ 100mA | - | - | 4μA | 15Ohm | 5mA | 6.8V | - | - | 6.8V | - | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B47,115 Nexperia USA Inc. | 2719 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 90Ohm | Single | - | ZENER DIODE | 50nA @ 32.9V | 550mW | 1.1V @ 100mA | - | - | 50nA | 90Ohm | 2mA | 47V | - | - | 47V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B15,135 Nexperia USA Inc. | 630 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | - | 15Ohm | Single | - | ZENER DIODE | 50nA @ 10.5V | 300mW | 1.1V @ 100mA | - | - | 50nA | 15Ohm | 5mA | 15V | - | - | 15V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B18,133 Nexperia USA Inc. | 5800 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B18 | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 45Ohm | - | 18V | - | 18V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C62,115 Nexperia USA Inc. | 62500 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C62 | 2 | - | O-LELF-R2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 215Ohm | - | 62V | - | 62V | - | 5% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B33,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B33 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 80Ohm | Single | - | ZENER DIODE | 50nA @ 23.1V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 33V | - | - | 33V | 2% | - | - | 2% | Yes | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84-A43,215 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84A43 | 3 | - | - | - | UNIDIRECTIONAL | - | - | 150Ohm | Single | - | ZENER DIODE | 50nA @ 30.1V | 250mW | 900mV @ 10mA | - | - | 50nA | 150Ohm | 2mA | 43V | - | - | 43V | 1% | - | - | 1% | No | - | - | ROHS3 Compliant | - | ||
![]() NZX2V7C,133 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±4% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX2V7 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 20μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 20μA | 100Ohm | - | 2.8V | - | 2.7V | 2.8V | 3.57% | - | 5mA | 4% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() NZX11C,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX11 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 25Ohm | Single | - | ZENER DIODE | 100nA @ 8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 100nA | 25Ohm | 5mA | 11.1V | - | 11V | 11.1V | 1.8% | - | - | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX9V1E,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX9V1 | 2 | IEC-60134 | - | 9.1V | UNIDIRECTIONAL | - | - | 20Ohm | Single | - | ZENER DIODE | 500nA @ 6V | 500mW | 1.5V @ 200mA | ISOLATED | - | 500nA | 20Ohm | 5mA | 9.5V | 1.5V | - | 9.5V | - | 500nA | - | 2% | - | - | No | ROHS3 Compliant | Lead Free |