- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Capacitance | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Drain to Source Voltage (Vdss) | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Continuous Drain Current (ID) | Threshold Voltage | Peak Reverse Current | Working Test Current | Voltage Tolerance | Reverse Voltage | ESD Protection | Zener Current | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-A6V2,215 Nexperia USA Inc. | 24462 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | - | 250mW | DUAL | GULL WING | 260 | 30 | BZX84A6V2 | 3 | - | - | 6.2V | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 250mW | 900mV @ 10mA | - | - | - | 3μA | 10Ohm | 5mA | 6.2V | 60V | 900mV | - | 6.2V | 1% | 320mA | 1.1V | 3μA | - | 1% | - | No | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-B27,115 Nexperia USA Inc. | 14436 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 30 | BZX84JB27 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 1.1V @ 100mA | - | 550mW | - | - | 40Ohm | - | 27V | - | - | 27V | - | 2% | - | - | - | 2mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C16,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11.2V | - | 1.1V @ 100mA | - | 550mW | - | - | 20Ohm | - | 16V | - | - | 16V | - | 5% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C13,133 Nexperia USA Inc. | 110 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | - | WIRE | 260 | 30 | BZX79C13 | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 30Ohm | - | 13V | - | - | 13V | - | 5% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B2V4,135 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50μA @ 1V | 300mW | 1.1V @ 100mA | - | - | - | 50μA | 100Ohm | 5mA | 2.4V | - | - | - | 2.4V | 2% | - | - | - | - | 2% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C8V2,143 Nexperia USA Inc. | 65000 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 400mW | - | WIRE | 260 | 30 | BZX79C8V2 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 700nA | 15Ohm | 5mA | 8.2V | - | - | - | 8.2V | 5% | - | - | - | - | 5% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B2V4,115 Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 30 | BZX84JB2V4 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 1.1V @ 100mA | - | 550mW | - | - | 100Ohm | - | 2.4V | - | - | 2.4V | - | 2% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX16A,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | - | 500mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | 16V | UNIDIRECTIONAL | - | 45Ohm | Single | ZENER DIODE | 50nA @ 11.2V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 50nA | 45Ohm | 5mA | 15.6V | - | 1.5V | - | 15.6V | - | - | - | 50nA | - | 2% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-B33X Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.12% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 23.1V | - | 900mV @ 10mA | - | 590mW | - | - | 40Ohm | - | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZH7V5C,115 Nexperia USA Inc. | 412101 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | - | 500mW | DUAL | FLAT | - | - | NZH7V5 | 2 | IEC-60134 | - | 7.5V | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 500nA @ 4V | 500mW | 900mV @ 10mA | - | - | - | 500nA | 8Ohm | - | 7.5V | - | 900mV | - | 7.48V | - | - | - | 500nA | - | 3% | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C5V1,215 Nexperia USA Inc. | 4226 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 1999 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300pF | - | DUAL | GULL WING | - | - | BZX84C5V1 | 3 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 250mW | 200mA | - | 60Ohm | - | 5.1V | - | - | 5.1V | - | 5% | - | - | 6A | 5mA | - | 7.65V | - | - | 150°C | 150°C | 1.1mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C43,135 Nexperia USA Inc. | 3241940 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C43 | 2 | - | - | - | UNIDIRECTIONAL | - | 150Ohm | Single | ZENER DIODE | 50nA @ 30.1V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 50nA | 150Ohm | 2mA | 43V | - | - | - | 43V | 5% | - | - | - | - | 5% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.7B3A,115 Nexperia USA Inc. | 35129 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | - | PZU4V7 | 2 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | 490mW | 1.1V @ 100mA | - | - | - | 2μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 4.795V | 2% | - | - | - | - | 2% | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX585-C4V3,115 Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 300mW | 1.1V @ 100mA | - | - | - | 3μA | 90Ohm | 5mA | 4.3V | - | - | 4.3V | 4.305V | 5% | - | - | - | - | 5% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B5V1,133 Nexperia USA Inc. | 20126 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 4.535924g | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 400mW | - | WIRE | 260 | 30 | BZX79B5V1 | 2 | - | - | 5.1V | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | 900mV | - | 5.1V | 2% | - | - | 2μA | - | 2% | - | No | - | - | - | 6.35mm | 6.35mm | 6.35mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU18B2A,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | - | PZU18 | 2 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | 320mW | 1.1V @ 100mA | - | - | - | 50nA | 20Ohm | - | 18V | - | - | - | 18V | 2% | - | - | - | 5mA | 2% | - | - | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX79-C9V1,143 Nexperia USA Inc. | 135000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 400mW | - | WIRE | 260 | 30 | BZX79C9V1 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 3A | 15Ohm | 5mA | 9.1V | - | 900mV | - | 9.1V | 5% | - | - | - | - | 5% | - | No | 500nA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C20,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | DUAL | FLAT | 260 | 30 | BZT52H-C20 | 2 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | - | 375mW | - | - | 20Ohm | - | 20V | - | - | 20V | - | 6% | - | - | - | 5mA | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B5V1,143 Nexperia USA Inc. | 30000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 400mW | - | WIRE | 260 | 30 | BZX79B5V1 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 2μA | 60Ohm | 5mA | 5.1V | - | - | - | 5.1V | 2% | - | - | - | - | 2% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B18,113 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | - | 400mW | - | WIRE | 260 | 30 | BZX79B18 | 2 | - | - | - | UNIDIRECTIONAL | - | 45Ohm | Single | ZENER DIODE | 50nA @ 12.6V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 50nA | 45Ohm | 5mA | 18V | - | - | - | 18V | 2% | - | - | - | - | 2% | - | No | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |