- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Max Junction Temperature (Tj) | Voltage Temp Coeff-Max | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-B51,133 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B51 | 2 | IEC-60134 | - | - | 51V | UNIDIRECTIONAL | - | 180Ohm | Single | ZENER DIODE | 50nA @ 35.7V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 50nA | 180Ohm | 2mA | 51V | 900mV | - | 51V | 2% | 50nA | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU5.1B2A,115 Nexperia USA Inc. | 10000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | 150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | 260 | 30 | PZU5V1 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 2μA @ 1.5V | 320mW | 1.1V @ 100mA | - | - | - | 2μA | 60Ohm | - | 5.1V | - | - | 5.1V | 2% | - | - | 5mA | 2% | - | 200mA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C3V3,115 Nexperia USA Inc. | 44751 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C3V3 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 250mA | 5μA | 95Ohm | - | 3.3V | - | 3.3V | 3.3V | 5% | - | - | 5mA | - | - | - | 200°C | - | 1.6mm | - | ROHS3 Compliant | - | ||
![]() BZT52-C11J Nexperia USA Inc. | 38629 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 350mW | - | - | 10Ohm | - | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C3V0,113 Nexperia USA Inc. | 7769 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V0 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 95Ohm | - | 3V | - | 3V | - | 5% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C33J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±6.1% | e3 | Active | 1 (Unlimited) | - | - | Tin (Sn) | - | - | - | - | 260 | 30 | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 23.1V | - | 900mV @ 10mA | - | 350mW | - | - | 40Ohm | - | - | - | 33V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.7B2A,115 Nexperia USA Inc. | 203000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU4V7 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | - | 1.1V @ 100mA | - | - | - | 2μA | 80Ohm | - | 4.7V | - | 4.7V | 4.65V | 2% | - | - | 5mA | 2% | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PZU5.6B2,115 Nexperia USA Inc. | 3710 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU5V6 | 2 | IEC-60134 | - | - | 5.6V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 550mW | 1.1V @ 100mA | - | - | - | 1μA | 40Ohm | 5mA | 5.6V | 1.1V | - | 5.61V | 2% | 1μA | - | - | 2% | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C5V1X Nexperia USA Inc. | 2386 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 350mW | - | - | 60Ohm | - | - | - | 5.1V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C27,135 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | BZX84JC27 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 40W | 1.1V @ 100mA | - | - | - | 50nA | 40Ohm | 2mA | 27V | - | - | 27V | 5% | - | - | - | 5% | No | 250mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C10,133 Nexperia USA Inc. | 70000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | - | 2 | ALF2 | - | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | BZX79C10 | - | - | - | - | - | - | - | - | - | - | 200nA @ 7V | - | 900mV @ 10mA | - | 400mW | - | - | 20Ohms | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZH20C,115 Nexperia USA Inc. | 138000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | DUAL | FLAT | 260 | 30 | NZH20 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 28Ohm | Single | ZENER DIODE | 40nA @ 15V | 500mW | 900mV @ 10mA | - | - | - | 40nA | 28Ohm | - | 20V | - | 20V | 19.725V | - | - | - | 10mA | 3% | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() PLVA665A,215 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 40 | PLVA665 | 3 | - | - | - | 6.5V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 40nA @ 5.9V | 250mW | 900mV @ 10mA | - | - | - | 50nA | 100Ohm | 250μA | 6.5V | 900mV | - | 6.5V | - | 40nA | - | - | 3% | - | - | - | 2.9mV/°C | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU20B2,115 Nexperia USA Inc. | 21000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU20 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 15V | 550mW | 1.1V @ 100mA | - | - | - | 50μA | 20Ohm | 5mA | 20V | - | 20V | 19.955V | 2% | - | - | - | 2% | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84-A24,215 Nexperia USA Inc. | 2637 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±1% | e3 | Active | 1 (Unlimited) | 3 | - | Tin (Sn) | - | 250mW | DUAL | GULL WING | - | - | - | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 700mV | 250mW | 900mV @ 10mA | - | - | - | 50nA | 70Ohm | 5mA | 24V | - | - | 24V | 1% | - | TO-236AB | - | 1% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C13,235 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C13 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | - | 100nA | 30Ohm | 5mA | 13V | - | 13V | 13.25V | 5% | - | - | - | 5% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B7V5,115 Nexperia USA Inc. | 3492 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B7V5 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 5V | - | 1.1V @ 100mA | - | 300mW | - | - | 10Ohm | - | 7.5V | - | 7.5V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B16,115 Nexperia USA Inc. | 2767 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | 150°C TJ | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB16 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11.2V | - | 1.1V @ 100mA | - | 550mW | - | - | 20Ohm | - | 16V | - | 16V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B7V5,133 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 15Ohm | - | 7.5V | - | 7.5V | - | 2% | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C5V1J Nexperia USA Inc. | 10000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | - | 350mW | - | - | 60Ohm | - | - | - | 5.1V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |