- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-B3V3X Nexperia USA Inc. | 3000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.35W | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.12% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 95Ohm | - | 3.3V | - | 3.3V | - | - | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B3V3,115 Nexperia USA Inc. | 2226 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX384B3V3 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 95Ohm | - | 3.3V | - | 3.3V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU16BA,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU16 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 16V | - | - | 16V | 5% | - | 5mA | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZT52-C39J Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±5.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 27.3V | - | 900mV @ 10mA | - | 350mW | - | 75Ohm | - | - | - | 39V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX4V3B,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | - | 4.2V | - | 4.3V | 4.2V | - | - | 5mA | 2% | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU10B,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU10 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | 5mA | 10V | - | - | 10V | 5% | - | - | 5% | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 1N4742A,133 Nexperia USA Inc. | 2000 | - | Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 1W | - | WIRE | 260 | 30 | 1N4742 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 9Ohm | Single | ZENER DIODE | 5μA @ 9.1V | 1W | 1.2V @ 200mA | ISOLATED | - | 5μA | 9Ohm | 21mA | 12V | - | - | 12V | 5% | - | - | 5% | No | 76mA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX100A,115 Nexperia USA Inc. | 2029 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2007 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 310mW | DUAL | FLAT | - | - | BZX100A | 2 | - | - | - | 105V | UNIDIRECTIONAL | - | 700Ohm | Single | ZENER DIODE | 200nA @ 76V | 1W | 1.1V @ 100mA | - | - | 200nA | - | 1mA | 100V | 1.1V | - | 100V | 5% | 200nA | - | 5% | No | 200mA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV85-C62,113 Nexperia USA Inc. | 10640 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 1998 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 43V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 175Ohm | - | 62V | - | 62V | - | 5% | - | 4mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B22,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 55Ohm | 5mA | 22V | - | - | 22V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B12J Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.67% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100nA @ 8V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | - | 12V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.6B2A,115 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | 5μA | 90Ohm | - | 3.6V | - | 3.6V | 3.675V | 2% | - | 5mA | 2% | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-B5V6,133 Nexperia USA Inc. | 6085 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B5V6 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 40Ohm | - | 5.6V | - | 5.6V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B68,115 Nexperia USA Inc. | 2498 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B68 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 47.6V | - | 1.1V @ 100mA | - | 300mW | - | 240Ohm | - | 68V | - | 68V | - | 2% | - | 2mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B3V3,113 Nexperia USA Inc. | 8182 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B3V3 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 2% | - | - | 2% | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU2.7B2,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU2V7 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 20μA | 100Ohm | - | 2.7V | - | 2.7V | 2.775V | 2% | - | 5mA | 2% | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C33X Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.35W | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.1% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 900mV @ 10mA | - | 350mW | - | 40Ohm | - | 33V | - | 33V | - | 5.39% | - | 2mA | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C3V0,115 Nexperia USA Inc. | 72000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 10μA | 95Ohm | 5mA | 3V | - | - | 3V | 5% | - | - | 5% | No | - | 800μm | 1.8mm | 1.35mm | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C3V9J Nexperia USA Inc. | 50000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±5.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 350mW | - | 95Ohm | - | - | - | 3.9V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B2V7,115 Nexperia USA Inc. | 3842999 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2015 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B2V7 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 100Ohm | - | 2.7V | - | 2.7V | - | 2% | - | 5mA | - | - | - | - | - | - | - | ROHS3 Compliant | - |