- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZX2V1B,133 Nexperia USA Inc. | 20 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX2V1 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 5μA @ 500mV | 500mW | 1.5V @ 200mA | ISOLATED | - | 500nA | 100Ohm | - | 2.1V | - | - | 2.1V | 4.76% | - | - | 5% | - | 5mA | No | ROHS3 Compliant | - | ||
![]() BZX585-C20,115 Nexperia USA Inc. | 6880 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C20 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 14V | 300mW | 1.1V @ 100mA | - | - | 50nA | 55Ohm | 5mA | 20V | - | - | 20V | 5% | - | - | 5% | - | - | No | ROHS3 Compliant | - | ||
![]() PZU7.5BA,115 Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU7V5 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 4V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 7.5V | - | - | 7.5V | 5% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX84-C75,235 Nexperia USA Inc. | 20 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C75 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 250mW | 900mV @ 10mA | - | - | 50nA | 255Ohm | 2mA | 75V | - | 75V | 74.5V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() PZU16B3,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU16 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | - | 16V | - | 16V | 16.72V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B15,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B15 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 50nA @ 10.5V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 30Ohm | 5mA | 15V | - | - | 15V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B3V6,315 Nexperia USA Inc. | 36 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 250mW | 900mV @ 10mA | - | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 2% | - | - | 2% | Yes | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX22C,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX22 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 65Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 65Ohm | - | 22.8V | - | 22V | 22.8V | - | - | - | 2% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() 1N4737A,133 Nexperia USA Inc. | 25 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 1W | - | WIRE | 260 | 30 | 1N4737 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 4Ohm | Single | ZENER DIODE | 10μA @ 5V | 1W | 1.2V @ 200mA | ISOLATED | - | 10μA | 4Ohm | 34mA | 7.5V | - | - | 7.5V | 5% | - | - | 5% | No | 34mA | - | ROHS3 Compliant | Lead Free | ||
![]() PZU12B3A,115 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU12 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | 490mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 12V | - | 12V | 12.34V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() NZX33A,133 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX33 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 120Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 120Ohm | - | 31.9V | - | 33V | 31.9V | - | - | - | 2% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX585-B56,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | - | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 39.2V | - | 1.1V @ 100mA | - | 300mW | - | 200Ohm | - | 56V | - | 56V | - | 2% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C2V7,135 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C2V7 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 20μA | 100Ohm | 5mA | 2.7V | - | - | 2.7V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU3.3BA,115 Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.32W | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | - | PZU3V3 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 320mW | - | 95Ohm | - | 3.3V | - | 3.3V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B27,115 Nexperia USA Inc. | 4223 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B27 | 2 | - | R-PDSO-G2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 27V | - | 27V | - | 2% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C5V6,135 Nexperia USA Inc. | 111370 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2V | 300mW | 1.1V @ 100mA | - | - | 1μA | 40Ohm | 5mA | 5.6V | - | - | 5.6V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B4V7,135 Nexperia USA Inc. | 32380 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55-B4V7 | 2 | - | - | - | 4.7V | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 3μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 80Ohm | 5mA | 4.7V | 900mV | - | 4.7V | 2% | 3μA | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C3V9,143 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V9 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | - | 3.9V | - | 3.9V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU6.2BA,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU6V2 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 500nA @ 3V | - | 1.1V @ 100mA | - | - | 500nA | 30Ohm | - | 6.2V | - | - | 6.2V | 5% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() PZU24B2,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU24 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 50nA @ 19V | 550mW | 1.1V @ 100mA | - | - | 50μA | 30Ohm | - | 24V | - | 24V | 24.25V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | Lead Free |