- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Voltage Temp Coeff-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZH27C,115 Nexperia USA Inc. | 21000 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SOD-123F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2009 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | DUAL | FLAT | 260 | 30 | NZH27 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 45Ohm | Single | ZENER DIODE | 40nA @ 21V | 500mW | 900mV @ 10mA | - | - | 40nA | 45Ohm | - | 27V | - | 27V | 26.29V | - | - | 5mA | 3% | - | - | - | No | ROHS3 Compliant | - | ||
![]() NZX4V3D,133 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V3 | 2 | IEC-60134 | - | - | 4.3V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | - | 4.4V | 1.5V | - | 4.4V | - | 3μA | 5mA | 2% | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX585-B18,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | - | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 700mV | - | 1.1V @ 100mA | - | 300mW | - | 45Ohm | - | 18V | - | 18V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C62,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 73 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | 8541.10.00.50 | 1.5W | DUAL | GULL WING | - | - | BZV90C62 | 4 | - | R-PDSO-G4 | - | - | UNIDIRECTIONAL | - | 215Ohm | Common Cathode | ZENER DIODE | 50nA @ 43.4V | 1.5W | 1V @ 50mA | - | - | 50nA | 215Ohm | 2mA | 62V | - | - | 62V | 5% | - | - | 5% | No | - | 71.6mV/°C | - | ROHS3 Compliant | - | ||
![]() NZX20C,133 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX20 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 50nA @ 14V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 60Ohm | - | 20.7V | - | 20V | 20.7V | - | - | - | 2% | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX884-C3V6,315 Nexperia USA Inc. | 200 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 250mW | 900mV @ 10mA | - | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 5% | - | - | 5% | Yes | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C2V7,115 Nexperia USA Inc. | 865 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C2V7 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 100Ohm | - | 2.7V | - | 2.7V | - | 5% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C3V0,115 Nexperia USA Inc. | 2576 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C3V0 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 95Ohm | - | 3V | - | 3V | - | 5% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B8V2,135 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55-B8V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | 700nA | 15Ohm | 5mA | 8.2V | - | - | 8.2V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() NZX14C,133 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 35Ohm | Single | ZENER DIODE | 50nA @ 9.8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 35Ohm | 5mA | 14.05V | - | 14V | 14.05V | 1.78% | - | - | 2% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ4.3B,115 Nexperia USA Inc. | 94963 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | PDZ4V3 | 2 | - | - | - | 4.3V | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 400mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | 5mA | 4.3V | 1.1V | - | 4.325V | 3.58% | 3μA | - | 2% | - | 200mA | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B15,113 Nexperia USA Inc. | 20 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B15 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 30Ohm | - | 15V | - | 15V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ13BZ Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 10V | - | 900mV @ 10mA | - | 400mW | - | 80Ohm | - | 13V | - | 13.49V | - | 2% | - | 5mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.3B3A,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU4V3 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 490mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | - | 4.3V | - | 4.3V | 4.38V | 2% | - | 5mA | 2% | - | - | - | No | ROHS3 Compliant | - | ||
![]() NZX30B,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX30 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 50nA @ 21V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 100Ohm | - | 29.9V | - | 30V | 29.9V | - | - | - | 2% | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZX84J-C51,115 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC51 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 35.7V | - | 1.1V @ 100mA | - | 550mW | - | 110Ohm | - | 51V | - | 51V | - | 5% | - | 2mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ6.2BGWX Nexperia USA Inc. | 54000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.18% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 3V | - | 1.1V @ 100mA | - | 365mW | - | 50Ohm | - | - | - | 6.2V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B24,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 70Ohm | 5mA | 24V | - | - | 24V | 2% | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C62J Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | - | 350mW | - | 140Ohm | - | - | - | 62V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX7V5A,133 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX7V5 | 2 | IEC-60134 | - | - | 7.5V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 15Ohm | 5mA | 7.15V | 1.5V | - | 7.15V | - | 1μA | - | 2% | - | - | - | No | ROHS3 Compliant | Lead Free |