- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-B12,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B12 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 900mV @ 10mA | ISOLATED | - | 100nA | 25Ohm | 5mA | 12V | - | - | 12V | 2% | - | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() TDZ8V2J,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ8V2 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | 1.1V @ 100mA | - | - | 5μA | 10Ohm | - | 8.2V | - | - | 8.2V | 1.95% | - | - | 5mA | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() BZX84-C9V1,235 Nexperia USA Inc. | 54826 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C9V1 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 250mW | - | 15Ohm | - | 9.1V | - | 9.1V | - | 5% | - | TO-236AB | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.0BA,115 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU3V0 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | - | 10nA | 95Ohm | 5mA | 30V | - | - | 3V | 5% | - | - | - | - | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B3V3,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B3V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 5μA | 95Ohm | 5mA | 3.3V | - | - | 3.3V | 2% | - | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C24,115 Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C24 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 16.8V | - | 1.1V @ 100mA | - | 300mW | - | 70Ohm | - | 24V | - | 24V | - | 5% | - | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C33,115 Nexperia USA Inc. | 7890 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C33 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 33V | - | 33V | - | 5% | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C4V3,115 Nexperia USA Inc. | 2801 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C4V3 | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 90Ohm | - | 4.3V | - | 4.3V | - | 5% | - | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C30,235 Nexperia USA Inc. | 45 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C30 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 21V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 30V | - | - | 30V | 5% | - | - | - | 5% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX5V6B,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX5V6 | 2 | IEC-60134 | - | - | 5.6V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 40Ohm | 5mA | 5.45V | 1.5V | - | 5.45V | - | 1μA | - | - | 3% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX884-B75,315 Nexperia USA Inc. | 17 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B75 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 250mW | 900mV @ 10mA | - | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 2% | - | - | - | 2% | Yes | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX384-B30,115 Nexperia USA Inc. | 455 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B30 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 30V | - | 30V | - | 2% | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU5.6BL,315 Nexperia USA Inc. | 100 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU5V6 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | - | 1.1V @ 100mA | - | - | 1μA | 40Ohm | - | 5.6V | - | - | 5.6V | 5% | - | - | 5mA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C13J Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.4% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | - | 13.25V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU10B2,115 Nexperia USA Inc. | 5670 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU10 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 10V | - | 10V | 9.99V | 2% | - | - | 5mA | 2% | - | 200mA | No | ROHS3 Compliant | - | ||
![]() 1N4749A,133 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | - | SILICON | 1 | 1W | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | - | WIRE | - | - | 1N4749 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 18.2V | - | 1.2V @ 200mA | ISOLATED | 1W | - | 25Ohm | - | 24V | - | 24V | - | 5% | - | - | 10.5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-C39,115 Nexperia USA Inc. | 658 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SOD-323F | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±5% | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | 550mW | - | - | - | - | - | - | - | - | - | - | - | - | 75Ohm | Single | - | 50nA @ 27.3V | 550mW | 1.1V @ 100mA | - | 550mW | 50nA | 75Ohms | 2mA | - | - | 39V | 39V | - | - | - | - | 5% | No | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B7V5,135 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55-B7V5 | 2 | - | - | - | 7.5V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | 1μA | 15Ohm | 5mA | 7.5V | 900mV | - | 7.5V | 2% | 1μA | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX3V6C,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V6 | 2 | IEC-60134 | - | - | 3.6V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 5μA | 100Ohm | 5mA | 3.7V | 1.5V | - | 3.7V | - | 5μA | - | - | 3% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B6V2,135 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B6V2 | 2 | - | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 300mW | 1.1V @ 100mA | - | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 2% | - | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free |