- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Output Current | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Number of Gates | Voltage Tolerance | ESD Protection | Reverse Current-Max | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C33,215 Nexperia USA Inc. | 2864 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84C33 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | - | 900mV @ 10mA | - | 250mW | - | 80Ohm | - | 33V | - | 33V | - | 5% | - | 2mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU22B1A,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU22 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 17V | - | - | 1.1V @ 100mA | - | - | 50nA | 25Ohm | - | 22V | - | - | 22V | 2% | - | 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-B56,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B56 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 200Ohm | Single | ZENER DIODE | 50nA @ 39.2V | 500mW | - | 900mV @ 10mA | ISOLATED | - | 50nA | 200Ohm | 2mA | 56V | - | - | 56V | 2% | - | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZV49-C4V3,135 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-243AA | - | 4 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 1997 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 1W | SINGLE | FLAT | - | - | BZV49-C4V3 | 3 | - | R-PSSO-F3 | - | - | UNIDIRECTIONAL | - | 90Ohm | Common Anode | ZENER DIODE | 3μA @ 1V | 1W | - | 1V @ 50mA | CATHODE | - | 3μA | 90Ohm | 5mA | 4.3V | - | - | 4.3V | 5% | - | - | - | 5% | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C3V3X Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 5μA @ 1V | - | - | 900mV @ 10mA | - | 350mW | - | 95Ohm | - | - | - | 3.3V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B22,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | - | - | - | 22V | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 500mW | - | 900mV @ 10mA | ISOLATED | - | 50nA | 55Ohm | 5mA | 22V | 900mV | - | 22V | 2% | 50nA | - | - | 2% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX8V2C,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX8V2 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 700nA @ 5V | 500mW | - | 1.5V @ 200A | ISOLATED | - | 700nA | 20Ohm | 5mA | 8.3V | - | 8.2V | 8.3V | - | - | - | - | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C3V3,143 Nexperia USA Inc. | 49529 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C3V3 | 2 | IEC-60134 | - | - | 3.3V | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | - | 900mV @ 10mA | ISOLATED | - | 5μA | 95Ohm | 5mA | 3.3V | 900mV | - | 3.3V | 5% | 5μA | - | - | 5% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 1N4732A,133 Nexperia USA Inc. | 120000 | - | Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 1W | - | WIRE | 260 | 30 | 1N4732 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 8Ohm | Single | ZENER DIODE | 10μA @ 1V | 1W | - | 1.2V @ 200mA | ISOLATED | - | 10μA | 8Ohm | 53mA | 4.7V | - | - | 4.7V | 5% | - | - | - | 5% | - | - | 193mA | No | ROHS3 Compliant | Lead Free | ||
![]() PZU4.7B2,115 Nexperia USA Inc. | 18000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | PZU4V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | 550mW | - | 1.1V @ 100mA | - | 310mW | 2μA | 80Ohm | 5mA | 4.7V | - | 4.7V | 4.65V | 2% | - | - | - | 2% | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C6V2,315 Nexperia USA Inc. | 4613 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 250mW | - | 900mV @ 10mA | - | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 5% | - | - | - | 5% | Yes | - | 200mA | No | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B39,115 Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B39 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27.3V | - | - | 1.1V @ 100mA | - | 300mW | - | 130Ohm | - | 39V | - | 39V | - | 2% | - | 2mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU15B3A,115 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU15 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 50nA @ 11V | - | - | 1.1V @ 100mA | - | - | 50nA | 15Ohm | 5mA | 15V | - | - | 15V | 2% | - | - | - | - | No | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B75,115 Nexperia USA Inc. | 357500 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 500mW | - | 900mV @ 10mA | ISOLATED | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 2% | - | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ15B,115 Nexperia USA Inc. | 15016 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2004 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 40 | PDZ15 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11V | - | 2.4mA | 1.1V @ 100mA | - | 400mW | - | 15Ohm | - | 15V | - | 15V | - | - | - | 5mA | 4 | - | - | 0.05μA | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-B5V6,115 Nexperia USA Inc. | 18208 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SOD-123F | - | 2 | SILICON | 1 | - | -65°C~150°C TA | Tape & Reel (TR) | 2010 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 375mW | DUAL | FLAT | - | - | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2V | - | - | 900mV @ 10mA | - | - | 2μA | 40Ohm | 5mA | 5.6V | - | - | 5.6V | 1.96% | - | - | - | 2% | No | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B75,143 Nexperia USA Inc. | 20 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B75 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 255Ohm | Single | ZENER DIODE | 50nA @ 52.5V | 500mW | - | 900mV @ 10mA | ISOLATED | - | 50nA | 255Ohm | 2mA | 75V | - | - | 75V | 2% | - | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PZU5.6B2A,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU5V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | - | - | 1.1V @ 100mA | - | - | 1μA | 40Ohm | 5mA | 5.6V | - | 5.6V | 5.61V | 2% | - | - | - | 2% | No | - | - | - | ROHS3 Compliant | - | ||
![]() PZU18BL,315 Nexperia USA Inc. | 9019 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU18 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | - | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 18V | - | - | 18V | 5% | - | 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX884-C13,315 Nexperia USA Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C13 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | - | 900mV @ 10mA | - | - | 100nA | 10Ohm | 5mA | 13V | - | - | 13V | 5% | - | - | - | 5% | Yes | - | - | No | ROHS3 Compliant | Lead Free |