- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU9.1BA,115 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU9V1 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 9.1V | - | - | 9.1V | 5% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-B20,133 Nexperia USA Inc. | 22 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B20 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 55Ohm | - | 20V | - | 20V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C24X Nexperia USA Inc. | 102000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.8% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 16.8V | - | 900mV @ 10mA | - | 350mW | - | 30Ohm | - | - | - | 24.2V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU36BA,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.32W | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | DUAL | GULL WING | - | - | PZU36 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 27V | - | 1.1V @ 100mA | - | 320mW | - | 60Ohm | - | 36V | - | 36V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B15,235 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84B15 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 50nA @ 10.5V | 250mW | 900mV @ 10mA | - | - | 50nA | 30Ohm | 5mA | 15V | - | - | 15V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C27,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C27 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 80Ohm | - | 27V | - | 27V | - | 5% | - | 2mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX27C,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX27 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 27.9V | - | 27V | 27.9V | - | - | - | 3% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C9V1,115 Nexperia USA Inc. | 5022 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C9V1 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | 300mW | - | 15Ohm | - | 9.1V | - | 9.1V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C30,115 Nexperia USA Inc. | 2980 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 30V | - | 30V | - | 5% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU3.9B1A,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU3V9 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 490mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | - | 3.9V | - | 3.9V | 3.835V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() PZU7.5B,115 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU7V5 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 4V | 550mW | 1.1V @ 100mA | - | - | 500μA | 10Ohm | 5mA | 7.5V | - | 7.5V | 7.45V | 5% | - | - | 5% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX4V7D,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V7 | 2 | IEC-60134 | - | - | 4.7V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | 5mA | 4.8V | 1.5V | - | 4.8V | - | 3μA | - | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B3V6,135 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | 300mW | 1.1V @ 100mA | - | - | 5μA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C7V5,143 Nexperia USA Inc. | 45 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C7V5 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 1μA @ 5V | 500mW | 900mV @ 10mA | ISOLATED | - | 1μA | 15Ohm | 5mA | 7.5V | - | 7.5V | 7.45V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B27,235 Nexperia USA Inc. | 15 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84B27 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 27V | - | - | 27V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B9V1,113 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B9V1 | 2 | - | - | - | 9.1V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 900mV @ 10mA | ISOLATED | - | 500nA | 15Ohm | 5mA | 9.1V | 900mV | - | 9.1V | 2% | 500nA | - | 2% | No | 250mA | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C8V2X Nexperia USA Inc. | 270000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±6.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 700nA @ 5V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | - | 8.2V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ5.1BGWJ Nexperia USA Inc. | 123 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.35% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 2μA @ 1.5V | - | 1.1V @ 100mA | - | 365mW | - | 60Ohm | - | - | - | 5.1V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU6.2B1A,115 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 500nA @ 3V | - | 1.1V @ 100mA | - | - | 500nA | 30Ohm | 5mA | 6.2V | - | 6.2V | 5.99V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() PZU16B1A,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU16 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 16V | - | - | 16V | 2% | - | 5mA | - | - | - | No | ROHS3 Compliant | - |