- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZX36X,133 Nexperia USA Inc. | 16 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX36 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 140Ohm | Single | ZENER DIODE | 50nA @ 25.2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 140Ohm | - | 36.28V | - | 36V | 36.275V | - | - | 3% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX79-C13,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C13 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 30Ohm | - | 13V | - | 13V | - | 5% | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C24,143 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C24 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 16.8V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 70Ohm | - | 24V | - | 24V | - | 5% | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C16,235 Nexperia USA Inc. | 607580 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C16 | 3 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 11.2V | 250mW | 900mV @ 10mA | - | - | 50nA | 40Ohm | 5mA | 16V | - | 16V | 16.2V | 5% | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C7V5J Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | - | 7.45V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU12B2L,315 Nexperia USA Inc. | 9019 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU12 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | 250mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 12V | - | - | 12V | 2% | 5mA | 2% | - | 200mA | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ5.6BGWX Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.23% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 2.5V | - | 1.1V @ 100mA | - | 365mW | - | 50Ohm | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B4V7,113 Nexperia USA Inc. | 2527 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B4V7 | 2 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 3μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 2% | - | 2% | No | - | 1.85mm | 4.25mm | 1.85mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C10,135 Nexperia USA Inc. | 32 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | - | 2 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 200nA @ 7V | 300mW | 1.1V @ 100mA | - | - | 200nA | 10Ohm | 5mA | 10V | - | - | 10V | 5% | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU22B2A,115 Nexperia USA Inc. | 45 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU22 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 17V | - | 1.1V @ 100mA | - | - | 50nA | 25Ohm | 5mA | 22V | 1.1V | - | 22V | 2% | - | 2% | No | 200mA | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C24,235 Nexperia USA Inc. | 5370 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C24 | 3 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 250mW | 900mV @ 10mA | - | - | 50nA | 70Ohm | 5mA | 24V | - | 24V | 24.2V | 5% | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B3V0,115 Nexperia USA Inc. | 32972 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B3V0 | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 95Ohm | - | 3V | - | 3V | - | 2% | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C62,115 Nexperia USA Inc. | 2587 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C62 | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 43.4V | - | 1.1V @ 100mA | - | 300mW | - | 215Ohm | - | 62V | - | 62V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C56,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 39.2V | - | 1.1V @ 100mA | - | 300mW | - | 200Ohm | - | 56V | - | 56V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C47,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2014 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 32.9V | - | 1.1V @ 100mA | - | 300mW | - | 170Ohm | - | 47V | - | 47V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B56,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B56 | 2 | - | - | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 39.2V | - | 1.1V @ 100mA | - | 300mW | - | 200Ohm | - | 56V | - | 56V | - | 2% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B22,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B22 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.4V | - | 1.1V @ 100mA | - | 300mW | - | 55Ohm | - | 22V | - | 22V | - | 2% | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C3V6,115 Nexperia USA Inc. | 70 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C3V6 | 2 | IEC-60134 | - | Not Qualified | PNP | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 90Ohm | - | 3.6V | - | 3.6V | - | 5% | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C43,115 Nexperia USA Inc. | 1950000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 5nA @ 30.1V | - | 1.1V @ 100mA | - | 300mW | - | 150Ohm | - | 43V | - | 43V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C68,115 Nexperia USA Inc. | 550 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C68 | 2 | - | - | Not Qualified | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 47.6V | - | 1.1V @ 100mA | - | 300mW | - | 240Ohm | - | 68V | - | 68V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |