- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C9V1J Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 6V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | - | 9.05V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C2V4J Nexperia USA Inc. | 73715 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±8.3% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 350mW | - | 85Ohm | - | - | - | 2.4V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU24B3A,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU24 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 50nA @ 19V | - | 1.1V @ 100mA | - | - | 50nA | 30Ohm | - | 24V | - | - | 24V | 2% | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() BZX884-B6V2,315 Nexperia USA Inc. | 9970 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 3μA @ 4V | 250mW | 900mV @ 10mA | - | - | 3μA | 10Ohm | 5mA | 6.2V | - | - | 6.2V | 2% | - | - | 2% | Yes | No | ROHS3 Compliant | Lead Free | ||
![]() PZU6.8B2,115 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU6V8 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 3.5V | 550mW | 1.1V @ 100mA | - | - | 500μA | 20Ohm | - | 6.8V | - | 6.8V | 6.79V | 2% | - | 5mA | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C5V6X Nexperia USA Inc. | 5695 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 350mW | - | 40Ohm | - | - | - | 5.6V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B30,143 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 21V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 30V | - | - | 30V | 2% | - | - | 2% | No | - | ROHS3 Compliant | - | ||
![]() NZX24B,133 Nexperia USA Inc. | 30000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX24 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 70Ohm | 2mA | 24.15V | - | 24V | 24.15V | - | - | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU6.8B2L,315 Nexperia USA Inc. | 33 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU6V8 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 3.5V | - | 1.1V @ 100mA | - | - | 500nA | 20Ohm | - | 6.8V | - | - | 6.8V | 2% | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() NZX12D,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX12 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 35Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 100nA | 35Ohm | 5mA | 12.45V | - | 12V | 12.45V | - | - | - | 2% | No | - | ROHS3 Compliant | Lead Free | ||
![]() PZU3.3B2,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU3V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 5μA | 95Ohm | 5mA | 3.3V | - | 3.3V | 3.375V | 2% | - | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU16B,115 Nexperia USA Inc. | 54000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU16 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 12V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | 5mA | 16V | - | 16V | 16.23V | 5% | - | - | 5% | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU18B2,115 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | - | - | PZU18 | 2 | IEC-60134 | - | - | 18V | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | 5mA | 18V | 1.1V | - | 17.955V | 2% | 50nA | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX884-B27,315 Nexperia USA Inc. | 8710 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B27 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 27V | - | - | 27V | 2% | - | - | 2% | Yes | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-C11,115 Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JC11 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 550mW | - | 10Ohm | - | 11V | - | 11V | - | 5% | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() NZX2V7B,133 Nexperia USA Inc. | 401 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±4% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX2V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 20μA | 100Ohm | 5mA | 2.7V | - | - | 2.7V | 3.7% | - | - | 4% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C27,315 Nexperia USA Inc. | 50 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C27 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 27V | - | - | 27V | 5% | - | - | 5% | Yes | No | ROHS3 Compliant | - | ||
![]() PZU5.6BA,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU5V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 490mW | 1.1V @ 100mA | - | - | 1μA | 40Ohm | - | 5.6V | - | 5.6V | 5.615V | 5% | - | 5mA | 5% | - | No | ROHS3 Compliant | - | ||
![]() BZX585-C27,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585C27 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 27V | - | 27V | - | 5% | - | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() PZU6.2B2L,315 Nexperia USA Inc. | 24 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 500nA @ 3V | 500mW | 1.1V @ 100mA | - | - | 500nA | 30Ohm | 5mA | 6.2V | - | 6.2V | 6.195V | 2% | - | - | 2% | - | No | ROHS3 Compliant | Lead Free |