- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV90-C6V2,135 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 73 | SOT-223 | - | - | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | - | Active | 1 (Unlimited) | - | - | - | 150°C | -65°C | - | 1.5W | - | - | - | - | BZV90C6V2 | - | - | - | - | - | - | - | 10Ohm | Common Cathode | - | 3μA @ 4V | 1.5W | 1V @ 50mA | - | 1.5W | 3μA | 10Ohms | 5mA | - | - | 6.2V | 6.2V | - | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() NZX4V3C,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX4V3 | 2 | IEC-60134 | - | - | 4.3V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | 5mA | 4.3V | 1.5V | - | 4.3V | - | 3μA | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX6V8B,133 Nexperia USA Inc. | 30000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX6V8 | 2 | IEC-60134 | - | - | 6.8V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 500mW | 1.5V @ 200mA | ISOLATED | - | 2μA | 15Ohm | 5mA | 6.75V | 1.5V | - | 6.75V | - | 2μA | - | 2% | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PZU10B1,115 Nexperia USA Inc. | In Stock |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU10 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 10V | - | 10V | 9.66V | 2% | - | 5mA | 2% | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-C51,115 Nexperia USA Inc. | 45000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585C51 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | ZENER DIODE | 50nA @ 35.7V | 300mW | 1.1V @ 100mA | - | - | 50nA | 180Ohm | 2mA | 51V | - | - | 51V | 5% | - | - | 5% | No | - | - | ROHS3 Compliant | - | ||
![]() PZU3.9B2L,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU3V9 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | - | 3μA | 90Ohm | - | 3.9V | - | - | 3.9V | 2% | - | 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() PZU13B3,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU13 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 10V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | 5mA | 13V | - | 13V | 13.665V | 2% | - | - | 2% | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZB984-C7V5 Nexperia | 24000 | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | 425 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | 7.5 V | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PZU3.3B2A,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU3V3 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | 5μA | 95Ohm | - | 3.3V | - | - | 3.3V | 2% | - | 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX79-C22,143 Nexperia USA Inc. | 3124 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C22 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 700mV | - | 900mV @ 10mA | ISOLATED | 400mW | - | 55Ohm | - | 22V | - | 22V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ12BGWJ Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.08% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 9V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 12V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU8.2B2L,315 Nexperia USA Inc. | 20000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU8V2 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 5V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 8.2V | - | - | 8.2V | 2% | - | 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX585-B6V8,135 Nexperia USA Inc. | 29 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-79, SOD-523 | - | 2 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 300mW | DUAL | FLAT | 260 | 40 | BZX585B6V8 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 300mW | 1.1V @ 100mA | - | - | 2μA | 15Ohm | 5mA | 6.8V | - | - | 6.8V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX884-C11,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C11 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 10Ohm | 5mA | 11V | - | - | 11V | 5% | - | - | 5% | Yes | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B4V7,215 Nexperia USA Inc. | 2020 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | - | -65°C~150°C | Tape & Reel (TR) | 2004 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84B4V7 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 900mV @ 10mA | - | 250mW | - | 80Ohm | - | 4.7V | - | 4.7V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B33,115 Nexperia USA Inc. | 6544 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | 1 | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B33 | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 33V | - | 33V | - | 2% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B13,115 Nexperia USA Inc. | 21000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | 1 | 0.55W | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB13 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 550mW | - | 10Ohm | - | 13V | - | 13V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZB984-C12 Nexperia | In Stock | - | - | - | - | - | - | - | - | 3 | - | - | - | - | Compliant | - | Cut Tape | - | - | - | - | - | - | - | - | - | 150 °C | -65 °C | - | 425 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | Common Anode | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | No SVHC | - | - | ||
![]() PZU18B2L,315 Nexperia USA Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU18 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | - | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 18V | - | - | 18V | 2% | - | 5mA | - | - | No | - | ROHS3 Compliant | - | ||
![]() PZU20B1A,115 Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU20 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 15V | 490mW | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 20V | - | 20V | 19.28V | 2% | - | 5mA | 2% | - | No | - | ROHS3 Compliant | - |