- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU3.6B1A,115 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU3V6 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 1.1V @ 100mA | - | - | 5μA | 90Ohm | - | 3.6V | - | - | 3.6V | 2% | - | 5mA | - | - | No | ROHS3 Compliant | - | ||
![]() PZU20B1,115 Nexperia USA Inc. | 26 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU20 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 15V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | 5mA | 20V | - | 20V | 19.28V | 2% | - | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C24J Nexperia USA Inc. | 1928 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.8% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 16.8V | - | 900mV @ 10mA | - | 350mW | - | 30Ohm | - | - | - | 24.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B4V7X Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.91% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 2V | - | 900mV @ 10mA | - | 590mW | - | 78Ohm | - | - | - | 4.7V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B5V1,115 Nexperia USA Inc. | 42562 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B5V1 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 60Ohm | - | 5.1V | - | 5.1V | - | 2% | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C27,143 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C27 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 80Ohm | - | 27V | - | 27V | - | 5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B68,315 Nexperia USA Inc. | 36 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B68 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 240Ohm | Single | ZENER DIODE | 50nA @ 47.6V | 250mW | 900mV @ 10mA | - | - | 50nA | 240Ohm | 2mA | 68V | - | - | 68V | 2% | - | - | 2% | Yes | No | ROHS3 Compliant | Lead Free | ||
![]() NZX9V1D,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX9V1 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 1.5V @ 200mA | ISOLATED | - | 500nA | 20Ohm | - | 9.3V | - | 9.1V | 9.3V | - | - | 5mA | 2% | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZT52-B18X Nexperia USA Inc. | 9805 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.35W | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.22% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | - | 590mW | - | 20Ohm | - | 18V | - | 18V | - | - | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-C36F Nexperia USA Inc. | 8 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | DUAL | FLAT | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 25.2V | - | 1.1V @ 100mA | - | - | - | 90Ohm | - | 36V | - | 36V | - | 5% | - | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() PZU12B3,115 Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU12 | 2 | IEC-60134 | - | - | 12V | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | 5mA | 12V | 1.1V | - | 12.34V | 2% | 100nA | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C62,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C62 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 43.4V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 215Ohm | - | 62V | - | 62V | - | 5% | - | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B20,315 Nexperia USA Inc. | 45 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B20 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 14V | 250mW | 900mV @ 10mA | - | - | 50nA | 55Ohm | 5mA | 20V | - | - | 20V | 2% | - | - | 2% | Yes | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ7.5BZ Nexperia USA Inc. | 90000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 4V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 7.5V | - | 7.6V | - | 2% | - | 5mA | - | - | - | ROHS3 Compliant | - | ||
![]() PZU5.6B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU5V6 | 2 | IEC-60134 | - | - | 5.6V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | 550mW | 1.1V @ 100mA | - | - | 1μA | 40Ohm | 5mA | 5.6V | 1.1V | - | 5.43V | 2% | 1μA | - | 2% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C11,235 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C11 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 100nA @ 8V | 250mW | 900mV @ 10mA | - | - | 100nA | 20Ohm | 5mA | 11V | - | - | 11V | 5% | - | - | 5% | No | - | ROHS3 Compliant | - | ||
![]() BZT52-C16X Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 11.2V | - | 900mV @ 10mA | - | 350mW | - | 20Ohm | - | - | - | 16.2V | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX22B,133 Nexperia USA Inc. | 5000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | - | - | WIRE | 260 | 30 | NZX22 | 2 | IEC-60134 | O-GALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.4V | - | 1.5V @ 200mA | ISOLATED | 500mW | - | 65Ohm | - | 22.1V | - | 22V | - | 2.26% | - | 2mA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C36,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 25.2V | - | 1.1V @ 100mA | - | 300mW | - | 90Ohm | - | 36V | - | 36V | - | 5% | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU15B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU15 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 50nA @ 11V | 550mW | 1.1V @ 100mA | - | - | 50μA | 15Ohm | - | 15V | - | 15V | 14.15V | 2% | - | 5mA | 2% | - | No | ROHS3 Compliant | Lead Free |