- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Voltage Temp Coeff-Max | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX79-B16,113 Nexperia USA Inc. | 8263 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | 4.535924g | SILICON | 1 | - | -65°C~200°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B16 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 11.2V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 40Ohm | 5mA | 16V | - | - | 16V | 2% | - | - | 2% | No | - | 6.35mm | 6.35mm | 6.35mm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PZU3.0B2L,315 Nexperia USA Inc. | 20 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 250mW | BOTTOM | - | - | - | PZU3V0 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 95Ohm | Single | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | - | 10μA | 95Ohm | - | 3V | - | - | 3V | 2% | - | 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ22B,135 Nexperia USA Inc. | 225 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 17V | 400mW | 1.1V @ 100mA | - | - | 50nA | 25Ohm | 5mA | 22V | - | 22V | 22.005V | - | - | - | 2% | - | 18.4mV/°C | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PDZ5.1BGWX Nexperia USA Inc. | 21000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.35% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 2μA @ 1.5V | - | 1.1V @ 100mA | - | 365mW | - | 60Ohm | - | - | - | 5.1V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU7.5B3A,115 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU7V5 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 4V | 490mW | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 7.5V | - | 7.5V | 7.68V | 2% | - | 5mA | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX84-C22,215 Nexperia USA Inc. | 5684 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C22 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 15.4V | - | 900mV @ 10mA | - | 250mW | - | 55Ohm | - | 22V | - | 22V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX3V6A,133 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V6 | 2 | IEC-60134 | - | - | 3.6V | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 5μA | 100Ohm | - | 3.5V | 1.5V | - | 3.5V | - | 5μA | 5mA | 3% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX585-B6V8,115 Nexperia USA Inc. | 2810 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B6V8 | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 4V | - | 1.1V @ 100mA | - | 300mW | - | 15Ohm | - | 6.8V | - | 6.8V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU8.2B1,115 Nexperia USA Inc. | 38 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU8V2 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 5V | 550mW | 1.1V @ 100mA | - | - | 500μA | 10Ohm | - | 8.2V | - | 8.2V | 7.93V | 2% | - | 5mA | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C5V6J Nexperia USA Inc. | 30000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2017 | Automotive, AEC-Q101 | ±7.1% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 2V | - | 900mV @ 10mA | - | 350mW | - | 40Ohm | - | - | - | 5.6V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU10B2A,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU10 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 7V | - | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 10V | - | 10V | 9.99V | 2% | - | 5mA | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZT52-B6V2J Nexperia USA Inc. | 7905 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±1.94% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3μA @ 4V | - | 900mV @ 10mA | - | 590mW | - | 10Ohm | - | - | - | 6.2V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C5V1,115 Nexperia USA Inc. | 35358 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C5V1 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 60Ohm | - | 5.1V | - | 5.1V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C3V6,115 Nexperia USA Inc. | 49916 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2007 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C3V6 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 90Ohm | - | 3.6V | - | 3.6V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C10,143 Nexperia USA Inc. | 65000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C10 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 200nA @ 7V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 20Ohm | - | 10V | - | 10V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-C43,315 Nexperia USA Inc. | 30000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C43 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 150Ohm | Single | ZENER DIODE | 50nA @ 30.1V | 250mW | 900mV @ 10mA | - | - | 50nA | 150Ohm | 2mA | 43V | - | - | 43V | 5% | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PZU5.6B1A,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU5V6 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2.5V | - | 1.1V @ 100mA | - | - | 1μA | 40Ohm | 5mA | 5.6V | - | 5.6V | 5.43V | 2% | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX585-B43,115 Nexperia USA Inc. | 45000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | - | 2 | - | R-PDSO-F2 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 30.1V | - | 1.1V @ 100mA | - | 300mW | - | 150Ohm | - | 43V | - | 43V | - | 2% | - | 2mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C4V7,143 Nexperia USA Inc. | 45 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C4V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 3μA @ 2V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 80Ohm | 5mA | 4.7V | - | - | 4.7V | 5% | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C6V8,143 Nexperia USA Inc. | 50000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C6V8 | 2 | IEC-60134 | - | - | 6.8V | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 2μA @ 4V | 500mW | 900mV @ 10mA | ISOLATED | - | 2μA | 15Ohm | 5mA | 6.8V | 900mV | - | 6.8V | 5% | 2μA | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free |