- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Forward Current | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | Reverse Voltage | ESD Protection | Zener Current | Max Junction Temperature (Tj) | Ambient Temperature Range High | Height | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDZ22J,115 Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | DUAL | FLAT | 260 | 30 | TDZ22 | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 50nA @ 15.4V | 500mW | 1.1V @ 100mA | - | - | - | 15.4μA | 25Ohm | - | 22V | - | - | 22V | - | - | 5mA | 2% | - | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX79-C3V0,143 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V0 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 95Ohm | - | 3V | - | 3V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.3B,115 Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU4V3 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 550mW | 1.1V @ 100mA | - | - | - | 3μA | 90Ohm | - | 4.3V | - | 4.3V | 4.245V | 5% | - | 5mA | 5% | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU4.7B3,115 Nexperia USA Inc. | 5000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU4V7 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | 550mW | 1.1V @ 100mA | - | - | - | 2μA | 80Ohm | - | 4.7V | - | 4.7V | 4.795V | 2% | - | 5mA | 2% | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX11B,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX11 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 100nA | 25Ohm | - | 10.9V | - | 11V | 10.9V | 1.83% | - | 5mA | 2% | - | - | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() NZX20B,133 Nexperia USA Inc. | 200 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX20 | 2 | IEC-60134 | - | - | 20V | UNIDIRECTIONAL | - | 60Ohm | Single | ZENER DIODE | 50nA @ 14V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 50nA | 60Ohm | 2mA | 19.95V | 1.5V | - | 19.95V | - | 50nA | - | 2% | - | - | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU27B,135 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 310mW | DUAL | FLAT | 260 | 30 | PZU27 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 21V | 310mW | 1.1V @ 100mA | - | - | - | 50μA | 40Ohm | - | 27V | - | - | 27V | 5% | - | 5mA | 2% | - | - | 200mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX384-B4V7,115 Nexperia USA Inc. | 3043 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B4V7 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 2V | - | 1.1V @ 100mA | - | 300mW | - | - | 80Ohm | - | 4.7V | - | 4.7V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C7V5,115 Nexperia USA Inc. | 2985 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C7V5 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 1μA @ 5V | - | 1.1V @ 100mA | - | 300mW | - | - | 15Ohm | - | 7.5V | - | 7.5V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4731A,113 Nexperia USA Inc. | 10 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 1W | - | WIRE | 260 | 30 | 1N4731 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 9Ohm | Single | ZENER DIODE | 10μA @ 1V | 1W | 1.2V @ 200mA | ISOLATED | - | - | 10μA | 9Ohm | 58mA | 4.3V | - | - | 4.3V | - | - | - | 5% | - | No | 217mA | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() NZX6V2C,133 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX6V2 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 3μA @ 4V | 500mW | 1.5V @ 200mA | ISOLATED | - | - | 3μA | 15Ohm | 5mA | 6.15V | - | 6.2V | 6.15V | - | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C75,115 Nexperia USA Inc. | 95000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | - | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 50nA @ 52.5V | - | 1.1V @ 100mA | - | 300mW | - | - | 255Ohm | - | 75V | - | 75V | - | 5% | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C8V2,115 Nexperia USA Inc. | 100 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C8V2 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | - | 1.1V @ 100mA | - | 300mW | - | - | 15Ohm | - | 8.2V | - | 8.2V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C13,115 Nexperia USA Inc. | 2000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C13 | 2 | - | - | Not Qualified | - | NPN | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 300mW | - | - | 30Ohm | - | 13V | - | 13V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4748A,133 Nexperia USA Inc. | 13 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | 1W | - | WIRE | 260 | 30 | 1N4748 | 2 | - | - | - | 22V | UNIDIRECTIONAL | - | 23Ohm | Single | ZENER DIODE | 5μA @ 16.7V | 1W | 1.2V @ 200mA | ISOLATED | - | - | 5μA | 23Ohm | 11.5mA | 22V | 1.2V | - | 22V | 5% | 5A | - | 5% | - | - | 41mA | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZX84-C6V2,215 Nexperia USA Inc. | 2706 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84C6V2 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | 250mW | 900mV @ 10mA | - | - | 10mA | 3μA | 10Ohm | - | 6.2V | - | - | 6.2V | 5% | - | 5mA | - | 4V | - | - | 150°C | 150°C | 1.1mm | - | ROHS3 Compliant | - | ||
![]() BZX79-B39,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 130Ohm | Single | ZENER DIODE | 50nA @ 27.3V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 50nA | 130Ohm | 2mA | 39V | - | - | 39V | 2% | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ11BGWX Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 1.1V @ 100mA | - | 365mW | - | - | 10Ohm | - | - | - | 11V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B20,135 Nexperia USA Inc. | 3196 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55-B20 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 55Ohm | Single | ZENER DIODE | 50nA @ 14V | 500mW | 900mV @ 10mA | ISOLATED | - | - | 50nA | 55Ohm | 5mA | 20V | - | - | 20V | 2% | - | - | 2% | - | No | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C3V3,133 Nexperia USA Inc. | 16465 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C3V3 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | - | 95Ohm | - | 3.3V | - | 3.3V | - | 5% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |