- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Additional Feature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Number of Outputs | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Number of Gates | Voltage Tolerance | ESD Protection | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52-C36X Nexperia USA Inc. | 64 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | - | 350mW | - | 60Ohm | - | - | - | 36V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.3B1A,115 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | 320mW | DUAL | GULL WING | - | - | PZU4V3 | 2 | - | R-PDSO-G2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | - | 1.1V @ 100mA | - | - | 3μA | 90Ohm | - | 4.3V | - | - | 4.3V | 2% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZT52-B15X Nexperia USA Inc. | 900 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.35W | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | DUAL | GULL WING | - | - | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 900mV @ 10mA | - | 590mW | - | 15Ohm | - | 15V | - | 15V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-C6V2 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX79-C16,113 Nexperia USA Inc. | 7388 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C16 | 2 | - | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 700mV | - | 900mV @ 10mA | ISOLATED | 400mW | - | 40Ohm | - | 16V | - | 16V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B9V1,143 Nexperia USA Inc. | 31 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B9V1 | 2 | IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 15Ohm | Single | ZENER DIODE | 500nA @ 6V | 500mW | 900mV @ 10mA | ISOLATED | - | 500nA | 15Ohm | 5mA | 9.1V | - | - | 9.1V | 2% | - | - | - | 2% | No | - | ROHS3 Compliant | - | ||
![]() BZX84-C33,235 Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | 260 | 30 | BZX84C33 | 3 | - | - | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 33V | - | - | 33V | 5% | - | - | - | 5% | No | - | ROHS3 Compliant | - | ||
![]() PZU20B,115 Nexperia USA Inc. | 50 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU20 | 2 | IEC-60134 | R-PDSO-F2 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 15V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | - | 20V | - | 20V | 19.97V | 5% | - | 5mA | - | 5% | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX3V9C,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V9 | 2 | IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | 5mA | 4V | - | 3.9V | 4V | - | - | - | - | 3% | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C43J Nexperia USA Inc. | 450 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 30.1V | - | 900mV @ 10mA | - | 350mW | - | 80Ohm | - | - | - | 43V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C27J Nexperia USA Inc. | 61749 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | - | 350mW | - | 40Ohm | - | - | - | 27V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX5V6C,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX5V6 | 2 | IEC-60134 | - | - | - | 5.6V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 1μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 40Ohm | 5mA | 5.55V | 1.5V | - | 5.55V | - | 1μA | - | - | 3% | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX585-B2V4,115 Nexperia USA Inc. | 26500 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | - | 2 | - | R-PDSO-F2 | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 1.1V @ 100mA | - | 300mW | - | 100Ohm | - | 2.4V | - | 2.4V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX384-B68,115 Nexperia USA Inc. | 42000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B68 | 2 | - | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 47.6V | - | 1.1V @ 100mA | - | 300mW | - | 240Ohm | - | 68V | - | 68V | - | 2% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B4V3,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 90Ohm | 5mA | 4.3V | - | - | 4.3V | 2% | - | - | - | 2% | No | - | ROHS3 Compliant | - | ||
![]() BZT52-B2V4X Nexperia USA Inc. | 32 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | YES | - | SILICON | 1 | 0.35W | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.08% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | DUAL | GULL WING | 260 | 30 | - | - | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50μA @ 1V | - | 900mV @ 10mA | - | 590mW | - | 85Ohm | - | 2.4V | - | 2.4V | - | - | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU7.5B2A,115 Nexperia USA Inc. | 10 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU7V5 | 2 | - | - | - | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 4V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | 5mA | 7.5V | - | 7.5V | 7.44V | 2% | - | - | - | 2% | No | - | ROHS3 Compliant | - | ||
![]() BZX79-B47,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | - | UNIDIRECTIONAL | - | 170Ohm | Single | ZENER DIODE | 50nA @ 32.9V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 170Ohm | 2mA | 47V | - | - | 47V | 2% | - | - | - | 2% | No | - | ROHS3 Compliant | Lead Free | ||
![]() PLVA653A,215 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±4% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | LOW NOISE | - | - | DUAL | GULL WING | 260 | 40 | PLVA653 | 3 | - | - | 7 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3.5μA @ 4.8V | - | 900mV @ 10mA | - | 250mW | - | 250Ohm | - | 5.3V | - | 5.3V | - | - | - | 0.25mA | 1 | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C27X Nexperia USA Inc. | 195000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 18.9V | - | 900mV @ 10mA | - | 350mW | - | 40Ohm | - | - | - | 27V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |