- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | JEDEC-95 Code | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Voltage Temp Coeff-Max | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV49-C24,115 Nexperia USA Inc. | 3000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-243AA | YES | - | SILICON | 1 | 1W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | SINGLE | FLAT | NOT SPECIFIED | NOT SPECIFIED | BZV49-C24 | 3 | - | R-PSSO-F3 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 16.8V | - | 1V @ 50mA | CATHODE | 1W | - | 70Ohm | - | 24V | - | 24V | - | 5% | - | - | 5mA | - | - | 0.05μA | 22mV/°C | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C3V9,115 Nexperia USA Inc. | 50040 | - | Datasheet | 6 Weeks | - | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C3V9 | 2 | - | - | - | 3.9V | UNIDIRECTIONAL | - | - | 90Ohm | Single | 250mA | ZENER DIODE | 3μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 3μA | 90Ohm | 5mA | 3.9V | 900mV | - | 3.9V | 5% | 3μA | - | - | 5% | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() NZX5V1C,133 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX5V1 | 2 | IEC-60134 | - | - | 5.1V | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 2μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 2μA | 100Ohm | 5mA | 5.1V | 1.5V | - | 5.1V | 1.96% | 2μA | - | - | 2% | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B18,115 Nexperia USA Inc. | 2614 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B18 | 2 | - | - | - | - | NPN | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 12.6V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 45Ohm | - | 18V | - | 18V | - | 2% | - | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B3V0,133 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79B3V0 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 10μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 95Ohm | - | 3V | - | 3V | - | 2% | - | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C20,115 Nexperia USA Inc. | 2512 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C20 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 55Ohm | - | 20V | - | 20V | - | 5% | - | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C24,115 Nexperia USA Inc. | 48128 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2007 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C24 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 700mV | - | 900mV @ 10mA | ISOLATED | 500mW | - | 70Ohm | - | 24V | - | 24V | - | 5% | - | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX7V5X,133 Nexperia USA Inc. | 46 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX7V5 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 15Ohm | Single | - | ZENER DIODE | 1μA @ 5V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 15Ohm | - | 7.26V | - | 7.5V | 7.26V | - | - | - | 5mA | 3% | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() PZU13B2,115 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU13 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 100nA @ 10V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 13V | - | 13V | 13.2V | 2% | - | - | 5mA | 2% | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84J-B43,115 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 80Ohm | Single | - | ZENER DIODE | 50nA @ 30.1V | 550mW | 1.1V @ 100mA | - | - | 50nA | 80Ohm | 2mA | 43V | - | - | 43V | 2% | - | - | - | 2% | No | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZT52-C20J Nexperia USA Inc. | 130000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | - | 350mW | - | 20Ohm | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C20X Nexperia USA Inc. | 48000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 14V | - | 900mV @ 10mA | - | 350mW | - | 20Ohm | - | - | - | 20V | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B30,315 Nexperia USA Inc. | 16 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B30 | 2 | - | - | - | - | UNIDIRECTIONAL | - | - | 80Ohm | Single | - | ZENER DIODE | 50nA @ 21V | 250mW | 900mV @ 10mA | - | - | 50nA | 80Ohm | 2mA | 30V | - | - | 30V | 2% | - | - | - | 2% | Yes | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NZX36A,133 Nexperia USA Inc. | 41 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX36 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 140Ohm | Single | - | ZENER DIODE | 50nA @ 25.2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 140Ohm | - | 34.95V | - | 36V | 34.95V | - | - | - | - | 2% | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZV55-C36,115 Nexperia USA Inc. | 7868 | - | Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C36 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 90Ohm | - | 36V | - | 36V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C13,113 Nexperia USA Inc. | 868 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C13 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 30Ohm | - | 13V | - | 13V | - | 5% | - | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C36,113 Nexperia USA Inc. | 7388 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C36 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | - | 36V | - | 36V | - | 5% | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ15B,135 Nexperia USA Inc. | 1648 | - | Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 400mW | DUAL | GULL WING | - | - | PDZ15 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 15V | 15Ohm | Single | 2A | ZENER DIODE | 50nA @ 11V | 400mW | 1.1V @ 100mA | - | - | 50nA | 15Ohm | 5mA | 15V | - | - | 14.66V | - | - | - | - | 2% | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B2V7,143 Nexperia USA Inc. | 5000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B2V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 20μA @ 1V | 500mW | 900mV @ 10mA | ISOLATED | - | 20μA | 100Ohm | 5mA | 2.7V | - | - | 2.7V | 2% | - | - | - | 2% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C3V9,235 Nexperia USA Inc. | 80000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | - | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 30 | BZX84C3V9 | 3 | AEC-Q101; IEC-60134 | R-PDSO-G3 | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | 90Ohm | - | 3.9V | - | 3.9V | - | 5% | - | TO-236AB | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - |