- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | RoHS | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Working Voltage | Polarity | Configuration | Voltage | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Zener Current | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU7.5B2,115 Nexperia USA Inc. | 10000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU7V5 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 500nA @ 4V | 550mW | 1.1V @ 100mA | - | - | 500μA | 10Ohm | 5mA | 7.5V | - | 7.5V | 7.44V | 2% | - | - | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX84-B8V2,235 Nexperia USA Inc. | 40000 | - | Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84B8V2 | 3 | - | - | - | UNIDIRECTIONAL | - | - | 15Ohm | Single | - | ZENER DIODE | 700nA @ 5V | 250mW | 900mV @ 10mA | - | - | 700nA | 15Ohm | 5mA | 8.2V | - | - | 8.2V | 2% | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU10B2L,315 Nexperia USA Inc. | 120000 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU10 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 100nA @ 7V | 500mW | 1.1V @ 100mA | - | - | 100nA | 10Ohm | 5mA | 10V | - | 10V | 9.99V | 2% | - | - | 2% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX884-C9V1,315 Nexperia USA Inc. | 20 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C9V1 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | - | 10Ohm | Single | - | ZENER DIODE | 500nA @ 7V | - | 900mV @ 10mA | - | - | 500nA | 10Ohm | 5mA | 9.1V | - | 9.1V | 9.105V | 5% | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PZU22B,115 Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU22 | 2 | IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | - | - | 25Ohm | Single | - | ZENER DIODE | 50nA @ 17V | 550mW | 1.1V @ 100mA | - | - | 50μA | 25Ohm | - | 22V | - | 22V | 22.025V | 5% | - | 5mA | 5% | - | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() BZX884-C2V4,315 Nexperia USA Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C2V4 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 50μA @ 1V | 250mW | 900mV @ 10mA | - | - | 50μA | 100Ohm | 5mA | 2.4V | - | - | 2.4V | 5% | - | - | 5% | Yes | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PZU3.6BL,315 Nexperia USA Inc. | 305 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU3V6 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 60Ohm | Single | - | ZENER DIODE | 5μA @ 1V | 500mW | 1.1V @ 100mA | - | - | 50nA | 90Ohm | 5mA | 3.6V | - | - | 3.6V | 5% | - | - | 5% | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZX384-C27 Nexperia | 200 | - | - | - | - | Surface Mount | - | - | - | 2 | - | - | - | Compliant | - | Cut Tape | - | - | 5 % | - | - | - | - | - | - | 150 °C | -65 °C | - | 300 mW | - | - | - | - | - | - | - | - | - | - | - | - | 80 Ω | Single | - | - | - | - | - | - | - | 50 nA | - | 2 mA | - | - | - | 27 V | - | - | - | - | - | - | 1.05 mm | 1.8 mm | 1.35 mm | - | No SVHC | - | - | ||
![]() BZV55-C62,135 Nexperia USA Inc. | 40000 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | 260 | 30 | BZV55C62 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 215Ohm | Single | - | ZENER DIODE | 50nA @ 43.4V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 215Ohm | 2mA | 62V | - | - | 62V | 5% | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B6V2,215 Nexperia USA Inc. | 847 | - | Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84B6V2 | 3 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 3μA @ 4V | - | 900mV @ 10mA | - | 250mW | - | 10Ohm | - | 6.2V | - | 6.2V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1N4739A,133 Nexperia USA Inc. | 436 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AL, DO-41, Axial | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | - | - | - | - | 1W | - | WIRE | - | - | 1N4739 | 2 | - | - | - | UNIDIRECTIONAL | - | - | 5Ohm | Single | - | ZENER DIODE | 10μA @ 7V | 1W | 1.2V @ 200mA | ISOLATED | - | 10μA | 5Ohm | 28mA | 9.1V | - | - | 9.1V | 5% | - | - | 5% | No | 100mA | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PZU15BL,315 Nexperia USA Inc. | 50 |
| Datasheet | 8 Weeks | - | Surface Mount | Surface Mount | SOD-882 | - | - | SILICON | 1 | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU15 | 2 | - | R-PBCC-N2 | - | UNIDIRECTIONAL | - | - | 15Ohm | Single | - | ZENER DIODE | 50nA @ 11V | - | 1.1V @ 100mA | - | - | 50nA | 15Ohm | - | 15V | - | - | 15V | 5% | - | 5mA | - | - | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() BZT52-C36J Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 25.2V | - | 900mV @ 10mA | - | 350mW | - | 60Ohm | - | - | - | 36V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX3V9A,133 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V9 | 2 | IEC-60134 | - | 3.9V | UNIDIRECTIONAL | - | - | 100Ohm | Single | - | ZENER DIODE | 3μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 3μA | 100Ohm | - | 3.8V | 1.5V | - | 3.8V | - | 3μA | 5mA | 3% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() NZX12X,133 Nexperia USA Inc. | 29 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX12 | 2 | IEC-60134 | - | 12V | UNIDIRECTIONAL | - | - | 35Ohm | Single | - | ZENER DIODE | 100nA @ 8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 100nA | 35Ohm | - | 11.74V | 1.5V | - | 11.735V | - | 100nA | 5mA | 3% | - | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() BZX79-B47,113 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | - | - | - | UNIDIRECTIONAL | - | - | 170Ohm | Single | - | ZENER DIODE | 50nA @ 32.9V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 170Ohm | 2mA | 47V | - | - | 47V | 2% | - | - | 2% | No | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV55-C30,135 Nexperia USA Inc. | 24 |
| Datasheet | 6 Weeks | Tin | Surface Mount | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | - | 2 | SILICON | 1 | - | - | -65°C~200°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 500mW | END | WRAP AROUND | - | - | BZV55C30 | 2 | - | - | - | UNIDIRECTIONAL | - | 30V | 80Ohm | Single | 25A | ZENER DIODE | 50nA @ 21V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 30V | - | - | 30V | - | - | - | 5% | No | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C2V7X Nexperia USA Inc. | 138000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±7.4% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | - | 350mW | - | 83Ohm | - | - | - | 2.7V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ10BGWX Nexperia USA Inc. | 45000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.2% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 100nA @ 7V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 10V | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B4V3,113 Nexperia USA Inc. | 40000 | - | Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | - | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 90Ohm | - | 4.3V | - | 4.3V | - | 2% | - | 5mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |