- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Voltage Temp Coeff-Max | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX384-C18,115 Nexperia USA Inc. | 47560 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2003 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384C18 | 2 | - | - | Not Qualified | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 1.1V @ 100mA | - | 300mW | - | 45Ohm | - | 18V | - | 18V | - | 5% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C5V1,133 Nexperia USA Inc. | 9996 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C5V1 | 2 | - | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 2μA @ 2V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 60Ohm | - | 5.1V | - | 5.1V | - | 5% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-C8V2,115 Nexperia USA Inc. | 49843 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55C8V2 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 15Ohm | - | 8.2V | - | 8.2V | - | 5% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C6V2,133 Nexperia USA Inc. | 125 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C6V2 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 10Ohm | - | 6.2V | - | 6.2V | - | 5% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C16,133 Nexperia USA Inc. | 3898 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | 200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C16 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 11V | - | 1V @ 50mA | ISOLATED | 1W | - | 15Ohm | - | 16V | - | 16V | - | 5% | - | 15mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C51,113 Nexperia USA Inc. | 8821 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | 2 | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Reel (TR) | 2002 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | - | - | BZX79C51 | 2 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 35.7V | - | 900mV @ 10mA | ISOLATED | 400mW | - | 180Ohm | - | 51V | - | 51V | - | 5% | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C12,133 Nexperia USA Inc. | 5000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | 200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C12 | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 200nA @ 8.4V | - | 1V @ 50mA | ISOLATED | 1W | - | 10Ohm | - | 12V | - | 12V | - | 5% | - | 20mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C18,133 Nexperia USA Inc. | 80 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | - | SILICON | 1 | 1W | 200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | O-LALF-W2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.5V | - | 1V @ 50mA | ISOLATED | 1W | - | 20Ohm | - | 18V | - | 18V | - | 5% | - | 15mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C30,113 Nexperia USA Inc. | 2000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZV85C30 | 2 | IEC-60134 | - | - | - | PNP | SINGLE | - | - | ZENER DIODE | 50nA @ 21V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 45Ohm | - | 30V | - | 30V | - | 5% | - | 8mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B7V5,115 Nexperia USA Inc. | 2235 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB7V5 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 1μA @ 5V | - | 1.1V @ 100mA | - | 550mW | - | 10Ohm | - | 7.5V | - | 7.5V | - | 2% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-B3V6VL Nexperia USA Inc. | 2429 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2013 | Automotive, AEC-Q101 | ±2% | - | Active | 1 (Unlimited) | 3 | - | - | - | 250mW | DUAL | GULL WING | - | - | BZX84B3V6 | 3 | - | - | - | - | UNIDIRECTIONAL | - | 600Ohm | Single | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | - | - | 5μA | 600Ohm | 5mA | 3.6V | - | - | 3.6V | 2% | - | - | - | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU12B2,115 Nexperia USA Inc. | 2537 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | - | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU12 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | 550mW | 1.1V @ 100mA | - | - | 100μA | 10Ohm | - | 12V | - | 12V | 11.99V | 2% | - | 5mA | 2% | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX16B,133 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | 16V | UNIDIRECTIONAL | - | 45Ohm | Single | ZENER DIODE | 50nA @ 11.2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 45Ohm | 5mA | 16.1V | 1.5V | - | 16.1V | - | 50nA | - | 2% | No | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PDZ8.2BGWJ Nexperia USA Inc. | 24 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.07% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 500nA @ 5V | - | 1.1V @ 100mA | - | 365mW | - | 10Ohm | - | - | - | 8.2V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX3V3A,133 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±3% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX3V3 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 5μA @ 1V | 500mW | 1.5V @ 200mA | ISOLATED | - | 5μA | 100Ohm | - | 3.2V | - | 3.3V | 3.2V | 3.13% | - | 5mA | 3% | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZT52-C6V2X Nexperia USA Inc. | 120000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6.5% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 3μA @ 4V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | - | 6.2V | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV49-C5V1 Nexperia | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZV90-C18,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 1999 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C18 | 4 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 1V @ 50mA | CATHODE | 1.5W | - | 45Ohm | - | 18V | - | 18V | - | 5% | - | 5mA | - | - | 0.05μA | 16mV/°C | 6.7mm | - | ROHS3 Compliant | - | ||
![]() PDZ8.2BZ Nexperia USA Inc. | 46 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 500nA @ 5V | - | 900mV @ 10mA | - | 400mW | - | 60Ohm | - | 8.2V | - | 8.36V | - | 2% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84-C4V3,215 Nexperia USA Inc. | 59249 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C4V3 | 3 | - | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | 90Ohm | - | 4.3V | - | 4.3V | - | 5% | - | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - |