- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Voltage Temp Coeff-Max | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZV90-C13,115 Nexperia USA Inc. | 716 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-261-4, TO-261AA | - | 73 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | - | 8541.10.00.50 | 1.5W | DUAL | GULL WING | - | - | BZV90C13 | 4 | - | R-PDSO-G4 | - | UNIDIRECTIONAL | - | 30Ohm | Common Cathode | ZENER DIODE | 100nA @ 8V | 1.5W | 1V @ 50mA | - | - | 100nA | 30Ohm | 5mA | 13V | 13V | 13.25V | 5% | - | 5% | No | - | 11mV/°C | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZV90-C6V2,115 Nexperia USA Inc. | 1314 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 1999 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C6V2 | 4 | - | - | Not Qualified | PNP | SINGLE | - | - | ZENER DIODE | 3μA @ 4V | - | 1V @ 50mA | CATHODE | 1.5W | - | 10Ohm | - | 6.2V | 6.2V | - | 5% | 5mA | - | - | 3μA | 3.7mV/°C | 6.7mm | - | ROHS3 Compliant | - | ||
![]() BZV90-C8V2,115 Nexperia USA Inc. | 1243 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 4 | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 1999 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C8V2 | 4 | - | - | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 700nA @ 5V | - | 1V @ 50mA | CATHODE | 1.5W | - | 15Ohm | - | 8.2V | 8.2V | - | 5% | 5mA | - | - | 0.7μA | 6.2mV/°C | 6.7mm | - | ROHS3 Compliant | - | ||
![]() BZX84-C4V3,215 Nexperia USA Inc. | 59249 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | YES | 3 | SILICON | 1 | 0.25W | -65°C~150°C | Tape & Reel (TR) | 2009 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZX84C4V3 | 3 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 250mW | - | 90Ohm | - | 4.3V | 4.3V | - | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX24C,133 Nexperia USA Inc. | 33 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX24 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 70Ohm | - | 24.9V | 24V | 24.9V | - | - | 2% | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() NZX27A,133 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX27 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 50nA @ 18.9V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 80Ohm | 2mA | 25.9V | 27V | 25.9V | - | - | 3% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-B39J Nexperia USA Inc. | 16 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±2.05% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50nA @ 27.3V | - | 900mV @ 10mA | - | 590mW | - | 75Ohm | - | - | 39V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU2.7B1,115 Nexperia USA Inc. | 25 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU2V7 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | 550mW | 1.1V @ 100mA | - | - | 20μA | 100Ohm | 5mA | 2.7V | 2.7V | 2.625V | 2% | - | 2% | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ3.9BZ Nexperia USA Inc. | 23546 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 400mW | - | 500Ohm | - | 3.9V | 4.16V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52-C6V8X Nexperia USA Inc. | 60 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 2μA @ 4V | - | 900mV @ 10mA | - | 350mW | - | 8Ohm | - | - | 6.8V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU9.1B1A,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | SILICON | 1 | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | 320mW | DUAL | GULL WING | - | - | PZU9V1 | 2 | - | R-PDSO-G2 | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 500nA @ 6V | - | 1.1V @ 100mA | - | - | 500nA | 10Ohm | - | 9.1V | - | 9.1V | 2% | 5mA | - | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX384-B18,115 Nexperia USA Inc. | 25942 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B18 | 2 | - | R-PDSO-G2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 12.6V | - | 1.1V @ 100mA | - | 300mW | - | 45Ohm | - | 18V | 18V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C2V7,115 Nexperia USA Inc. | 115 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C2V7 | 4 | - | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 1V @ 50mA | CATHODE | 1.5W | - | 100Ohm | - | 2.7V | 2.7V | - | 5% | 5mA | - | - | 20μA | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C15,115 Nexperia USA Inc. | 60000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | 3 | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 1999 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C15 | 4 | - | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 10.5V | - | 1V @ 50mA | CATHODE | 1.5W | - | 30Ohm | - | 15V | 15V | - | 5% | 5mA | - | - | 0.05μA | - | 6.7mm | - | ROHS3 Compliant | - | ||
![]() BZX585-B33,115 Nexperia USA Inc. | 7557 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-79, SOD-523 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 40 | BZX585B33 | 2 | - | R-PDSO-F2 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 23.1V | - | 1.1V @ 100mA | - | 300mW | - | 80Ohm | - | 33V | 33V | - | 2% | 2mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C75,115 Nexperia USA Inc. | 13 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C75 | 4 | - | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 52.5V | - | 1V @ 50mA | CATHODE | 1.5W | - | 255Ohm | - | 75V | 75V | - | 5% | 2mA | - | - | 0.05μA | 88.6mV/°C | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C3V6,115 Nexperia USA Inc. | 537 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C3V6 | 4 | - | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5μA @ 1V | - | 1V @ 50mA | CATHODE | 1.5W | - | 90Ohm | - | 3.6V | 3.6V | - | 5% | 5mA | - | - | 5μA | - | - | - | ROHS3 Compliant | - | ||
![]() BZX79-C30,143 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AH, DO-35, Axial | NO | - | SILICON | 1 | 0.5W | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | BZX79C30 | 2 | IEC-60134 | O-LALF-W2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 700mV | - | 900mV @ 10mA | ISOLATED | 400mW | - | 80Ohm | - | 30V | 30V | - | 5% | 2mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B36,115 Nexperia USA Inc. | 31 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-90, SOD-323F | YES | - | SILICON | 1 | 0.55W | -65°C~150°C | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZX84JB36 | 2 | AEC-Q101; IEC-60134 | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 50nA @ 25.2V | - | 1.1V @ 100mA | - | 550mW | - | 60Ohm | - | 36V | 36V | - | 2% | 2mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ4.3B,135 Nexperia USA Inc. | 22 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | PDZ4V3 | 2 | - | - | - | UNIDIRECTIONAL | - | 90Ohm | Single | ZENER DIODE | 3μA @ 1V | 400mW | 1.1V @ 100mA | - | - | 3μA | 90Ohm | 5mA | 4.3V | 4.3V | 4.325V | 3.58% | - | 2% | - | - | - | - | No | ROHS3 Compliant | Lead Free |