- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Diode Element Material | Number of Elements | Power Dissipation (Max) | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Polarity | Configuration | Impedance | Element Configuration | Current | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Zener Current | Voltage Temp Coeff-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX884-C39,315 Nexperia USA Inc. | 32 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884C39 | 2 | - | - | - | UNIDIRECTIONAL | - | 130Ohm | Single | - | ZENER DIODE | 50nA @ 27.3V | 250mW | 900mV @ 10mA | - | - | 50nA | 130Ohm | 2mA | 39V | - | 39V | 5% | - | 5% | Yes | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ4.3BZ Nexperia USA Inc. | 41 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 3μA @ 1V | - | 900mV @ 10mA | - | 400mW | - | 600Ohm | - | 4.3V | 4.48V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ22BZ Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.4W | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | - | Active | 1 (Unlimited) | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 50nA @ 17V | - | 900mV @ 10mA | - | 400mW | - | 100Ohm | - | 22V | 22.47V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PDZ15BGWJ Nexperia USA Inc. | 10000 | - | Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.13% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 11V | - | 1.1V @ 100mA | - | 365mW | - | 15Ohm | - | - | 15V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV49-C22,115 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-243AA | YES | - | SILICON | 1 | 1W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | SINGLE | FLAT | NOT SPECIFIED | NOT SPECIFIED | BZV49-C22 | 3 | - | R-PSSO-F3 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 50nA @ 15.4V | - | 1V @ 50mA | CATHODE | 1W | - | 55Ohm | - | 22V | 22V | - | 5% | 5mA | - | - | 0.05μA | - | 20mV/°C | - | ROHS3 Compliant | - | ||
![]() BZX84-C2V7,235 Nexperia USA Inc. | 59972 |
| Datasheet | 4 Weeks | Tin | Surface Mount | Surface Mount | TO-236-3, SC-59, SOT-23-3 | - | 3 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 3 | EAR99 | - | 8541.10.00.50 | 250mW | DUAL | GULL WING | - | - | BZX84C2V7 | 3 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | - | ZENER DIODE | 20μA @ 1V | 250mW | 900mV @ 10mA | - | - | 20μA | 100Ohm | 5mA | 2.7V | - | 2.7V | 5% | - | 5% | No | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-B51,113 Nexperia USA Inc. | 50 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B51 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | - | ZENER DIODE | 50nA @ 35.7V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 180Ohm | 2mA | 51V | - | 51V | 2% | - | 2% | No | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX384-C16F Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SC-76, SOD-323 | YES | - | SILICON | 1 | 0.3W | -65°C~150°C | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | ±5% | - | Active | - | 2 | - | - | - | - | DUAL | GULL WING | - | - | - | 2 | AEC-Q101; IEC-60134 | R-PDSO-G2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 5nA @ 11.2V | - | 1.1V @ 100mA | - | - | - | 40Ohm | - | 16V | 16V | - | 5% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX5V6D,133 Nexperia USA Inc. | 30000 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | 175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX5V6 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 40Ohm | Single | - | ZENER DIODE | 1μA @ 2V | 500mW | 1.5V @ 200mA | ISOLATED | - | 1μA | 40Ohm | 5mA | 5.65V | 5.6V | 5.65V | - | - | 2% | No | - | 250mA | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX79-C51,143 Nexperia USA Inc. | 33 |
| Datasheet | 6 Weeks | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -65°C~200°C | Tape & Box (TB) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79C51 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | - | ZENER DIODE | 50nA @ 35.7V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 180Ohm | 2mA | 51V | - | 51V | 5% | - | 5% | No | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZT52H-C2V7,115 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123F | YES | - | SILICON | 1 | 0.375W | -65°C~150°C TA | Tape & Reel (TR) | 2016 | Automotive, AEC-Q101 | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | BZT52H-C2V7 | 2 | - | R-PDSO-F2 | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 20μA @ 1V | - | 900mV @ 10mA | - | 375mW | - | 83Ohm | - | 2.7V | 2.7V | - | 7.41% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV55-B7V5,115 Nexperia USA Inc. | 1374 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B7V5 | 2 | - | - | - | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 15Ohm | - | 7.5V | 7.5V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV85-C56,113 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | - | Through Hole | DO-204AL, DO-41, Axial | NO | 2 | SILICON | 1 | 1W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | PNP | SINGLE | - | - | - | ZENER DIODE | 50nA @ 39V | - | 1V @ 50mA | ISOLATED | 1.3W | - | 150Ohm | - | 56V | 56V | - | 5% | 4mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C16,115 Nexperia USA Inc. | 33 |
| Datasheet | 4 Weeks | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | SILICON | 1 | 1.5W | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C16 | 4 | - | R-PDSO-G4 | Not Qualified | UNIDIRECTIONAL | SINGLE | - | - | - | ZENER DIODE | 50nA @ 11.2V | - | 1V @ 50mA | CATHODE | 1.5W | - | 40Ohm | - | 16.2V | 16V | - | 5% | 5mA | - | - | 0.05μA | - | 14mV/°C | - | ROHS3 Compliant | - | ||
![]() BZV55-B3V3,115 Nexperia USA Inc. | 12 |
| Datasheet | 6 Weeks | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | SILICON | 1 | 0.4W | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B3V3 | 2 | - | - | - | NPN | SINGLE | - | - | - | ZENER DIODE | 5μA @ 1V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 95Ohm | - | 3.3V | 3.3V | - | 2% | 5mA | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX884-B47,315 Nexperia USA Inc. | 50000 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B47 | 2 | - | - | - | UNIDIRECTIONAL | - | 170Ohm | Single | - | ZENER DIODE | 50nA @ 32.9V | 250mW | 900mV @ 10mA | - | - | 50nA | 170Ohm | 2mA | 47V | - | 47V | 2% | - | 2% | Yes | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PDZ2.7B,135 Nexperia USA Inc. | 20 |
| Datasheet | 4 Weeks | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | 2 | SILICON | 1 | - | 150°C TJ | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.50 | 400mW | DUAL | GULL WING | 260 | 40 | PDZ2V7 | 2 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | 2A | ZENER DIODE | 20μA @ 1V | 400mW | 1.1V @ 100mA | - | - | 20μA | 100Ohm | 5mA | 2.7V | 2.7V | 2.8V | 3.93% | - | 2% | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() BZX884-B51,315 Nexperia USA Inc. | 29 |
| Datasheet | 8 Weeks | Tin | Surface Mount | Surface Mount | SOD-882 | - | 2 | SILICON | 1 | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | 8541.10.00.50 | 250mW | BOTTOM | - | 260 | 40 | BZX884B51 | 2 | - | - | - | UNIDIRECTIONAL | - | 180Ohm | Single | - | ZENER DIODE | 50nA @ 35.7V | 250mW | 900mV @ 10mA | - | - | 50nA | 180Ohm | 2mA | 51V | - | 51V | 2% | - | 2% | Yes | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() NZX24X,133 Nexperia USA Inc. | 15 |
| Datasheet | 6 Weeks | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | SILICON | 1 | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX24 | 2 | IEC-60134 | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | - | ZENER DIODE | 50nA @ 16.8V | 500mW | 1.5V @ 200mA | ISOLATED | - | 50nA | 70Ohm | - | 23.19V | 24V | 23.19V | - | - | 3% | - | - | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() BZT52-C7V5X Nexperia USA Inc. | 100 |
| Datasheet | 4 Weeks | - | - | Surface Mount | SOD-123 | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±6% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 1μA @ 5V | - | 900mV @ 10mA | - | 350mW | - | 10Ohm | - | - | 7.45V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |