- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Supplier Device Package | Diode Element Material | Base Product Number | Manufacturer Lifecycle Status | Mfr | Number of Elements | Package | Power Dissipation (Max) | Product Status | Operating Temperature | Packaging | Published | Series | Tolerance | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Max Power Dissipation | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Time@Peak Reflow Temperature-Max (s) | Base Part Number | Pin Count | Reference Standard | JESD-30 Code | Qualification Status | Working Voltage | Polarity | Configuration | Impedance | Element Configuration | Diode Type | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Case Connection | Power - Max | Max Reverse Leakage Current | Impedance-Max | Test Current | Reference Voltage | Forward Voltage | Voltage - Zener (Nom) (Vz) | Zener Voltage | Voltage Tol-Max | Peak Reverse Current | Working Test Current | Voltage Tolerance | ESD Protection | Reverse Current-Max | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NZX2V7A,133 Nexperia USA Inc. | 36 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±4% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX2V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 100Ohm | Single | ZENER DIODE | 20μA @ 1V | - | 1.5V @ 200mA | ISOLATED | - | 20μA | 100Ohm | - | 2.6V | - | 2.7V | 2.6V | 3.85% | - | 5mA | 4% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() PZU12BL,315 Nexperia USA Inc. | 73 |
| Datasheet | 8 Weeks | - | - | Surface Mount | Surface Mount | SOD-882 | - | - | - | SILICON | - | - | - | 1 | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2008 | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 250mW | BOTTOM | - | - | - | PZU12 | 2 | - | R-PBCC-N2 | - | - | UNIDIRECTIONAL | - | 10Ohm | Single | ZENER DIODE | 100nA @ 9V | - | 1.1V @ 100mA | - | - | 100nA | 10Ohm | - | 12V | - | - | 12V | 5% | - | 5mA | - | - | - | No | ROHS3 Compliant | - | ||
![]() PZU18B1,115 Nexperia USA Inc. | 33340 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | 310mW | DUAL | FLAT | 260 | 30 | PZU18 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | 550mW | 1.1V @ 100mA | - | - | 50μA | 20Ohm | 5mA | 18V | - | 18V | 17.32V | 2% | - | - | 2% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PZU18B1A,115 Nexperia USA Inc. | 29 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-76, SOD-323 | - | - | - | SILICON | - | - | - | 1 | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 320mW | DUAL | GULL WING | - | - | PZU18 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | - | 20Ohm | Single | ZENER DIODE | 50nA @ 13V | 490mW | 1.1V @ 100mA | - | - | 50nA | 20Ohm | - | 18V | - | 18V | 17.32V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() BZT52-C68J Nexperia USA Inc. | 45450 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | - | Automotive, AEC-Q101 | ±5.9% | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 47.6V | - | 900mV @ 10mA | - | 350mW | - | 160Ohm | - | - | - | 68V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX10D,133 Nexperia USA Inc. | 120000 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -55°C~175°C | Tape & Box (TB) | 2011 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.80 | 500mW | - | WIRE | 260 | 30 | NZX10 | 2 | IEC-60134 | - | - | 10V | UNIDIRECTIONAL | - | 25Ohm | Single | ZENER DIODE | 200nA @ 7V | 500mW | 1.5V @ 200mA | ISOLATED | - | 200nA | 25Ohm | - | 10.4V | 1.5V | - | 10.4V | - | 200nA | 5mA | 2% | - | - | No | Non-RoHS Compliant | Lead Free | ||
![]() PZU3.0B,115 Nexperia USA Inc. | 15000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-90, SOD-323F | YES | - | - | SILICON | - | - | - | 1 | - | 0.31W | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | FLAT | 260 | 30 | PZU3V0 | 2 | IEC-60134 | R-PDSO-F2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 10μA @ 1V | - | 1.1V @ 100mA | - | 310mW | - | 95Ohm | - | 3V | - | 3V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() NZX7V5B,133 Nexperia USA Inc. | 9 |
| Datasheet | 6 Weeks | - | - | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | ALF2 | - | - | - | - | - | - | - | - | -55°C~175°C | Tape & Box (TB) | - | - | ±2% | - | Active | 1 (Unlimited) | - | - | - | 175°C | -55°C | - | 500mW | - | - | - | - | NZX7V5 | - | - | - | - | 7.5V | - | - | 15Ohm | Single | - | 1μA @ 5V | 500mW | 1.5V @ 200mA | - | 500mW | 1μA | 15Ohms | 5mA | - | 1.5V | 7.5V | 7.4V | - | 1μA | - | 3% | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() BZV55-B13,115 Nexperia USA Inc. | 2220 |
| Datasheet | 6 Weeks | - | - | - | Surface Mount | DO-213AC, MINI-MELF, SOD-80 | YES | 2 | - | SILICON | - | - | - | 1 | - | 0.4W | - | -65°C~200°C | Tape & Reel (TR) | 2010 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | END | WRAP AROUND | 260 | 30 | BZV55-B13 | 2 | - | - | - | - | NPN | SINGLE | - | - | ZENER DIODE | 100nA @ 8V | - | 900mV @ 10mA | ISOLATED | 500mW | - | 30Ohm | - | 13V | - | 13V | - | 2% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZV90-C4V3,115 Nexperia USA Inc. | 159 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | TO-261-4, TO-261AA | YES | - | - | SILICON | - | - | - | 1 | - | 1.5W | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±5% | e3 | Active | 1 (Unlimited) | 4 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | NOT SPECIFIED | NOT SPECIFIED | BZV90C4V3 | 4 | - | R-PDSO-G4 | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 3μA @ 1V | - | 1V @ 50mA | CATHODE | 1.5W | - | 90Ohm | - | 4.3V | - | 4.3V | - | 5% | - | 5mA | - | - | 3μA | - | ROHS3 Compliant | - | ||
![]() BZX79-B24,143 Nexperia USA Inc. | 32 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -65°C~200°C | Tape & Box (TB) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | - | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 70Ohm | Single | ZENER DIODE | 50nA @ 16.8V | 500mW | 900mV @ 10mA | ISOLATED | - | 50nA | 70Ohm | 5mA | 24V | - | - | 24V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | - | ||
![]() BZX79-B13,113 Nexperia USA Inc. | 20 |
| Datasheet | 6 Weeks | - | Tin | Through Hole | Through Hole | DO-204AH, DO-35, Axial | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -65°C~200°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 400mW | - | WIRE | 260 | 30 | BZX79B13 | 2 | - | - | - | - | UNIDIRECTIONAL | - | 30Ohm | Single | ZENER DIODE | 100nA @ 8V | 500mW | 900mV @ 10mA | ISOLATED | - | 100nA | 30Ohm | 5mA | 13V | - | - | 13V | 2% | - | - | 2% | No | - | - | ROHS3 Compliant | Lead Free | ||
![]() BZX384-B43,115 Nexperia USA Inc. | 40 | - | Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | YES | 2 | - | SILICON | - | - | - | 1 | - | 0.3W | - | -65°C~150°C | Tape & Reel (TR) | 2009 | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | Tin (Sn) | - | - | 8541.10.00.50 | - | DUAL | GULL WING | 260 | 40 | BZX384B43 | 2 | - | - | Not Qualified | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 5nA @ 30.1V | - | 1.1V @ 100mA | - | 300mW | - | 150Ohm | - | 43V | - | 43V | - | 2% | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PZU4.7B2,135 Nexperia USA Inc. | 36 |
| Datasheet | 4 Weeks | - | - | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -65°C~150°C | Tape & Reel (TR) | - | - | ±2% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | 310mW | DUAL | FLAT | 260 | 30 | PZU4V7 | 2 | IEC-60134 | - | - | - | UNIDIRECTIONAL | - | 80Ohm | Single | ZENER DIODE | 2μA @ 1V | - | 1.1V @ 100mA | - | - | 2μA | 80Ohm | - | 4.7V | - | 4.7V | 4.65V | 2% | - | 5mA | 2% | - | - | No | ROHS3 Compliant | - | ||
![]() PDZ22BGWJ Nexperia USA Inc. | 55462 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SOD-123 | - | - | - | - | - | - | - | - | - | - | - | 150°C TJ | Tape & Reel (TR) | - | Automotive, AEC-Q101, PDZ-GW | ±2.11% | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ZENER DIODE | 50nA @ 17V | - | 1.1V @ 100mA | - | 365mW | - | 25Ohm | - | - | - | 22V | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PLVA659A/DG/B2215 Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | PLVA659 | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884D-B10YL Nexperia USA Inc. | 706894 |
| - | - | Production (Last Updated: 2 weeks ago) | - | - | - | - | - | - | - | - | - | RELEASED FOR SUPPLY (Last Updated: 2 weeks ago) | Nexperia USA Inc. | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BZX884-C3V0/S500YL Nexperia USA Inc. | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Nexperia USA Inc. | - | Bulk | - | Active | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PZU2.7BA,115 Nexperia USA Inc. | 24000 |
| Datasheet | 4 Weeks | - | - | - | Surface Mount | SC-76, SOD-323 | YES | - | - | SILICON | - | - | - | 1 | - | 0.32W | - | -55°C~150°C | Tape & Reel (TR) | - | - | ±5% | e3 | Active | 1 (Unlimited) | 2 | - | Tin (Sn) | - | - | - | - | DUAL | GULL WING | - | - | PZU2V7 | 2 | - | R-PDSO-G2 | - | - | UNIDIRECTIONAL | SINGLE | - | - | ZENER DIODE | 20μA @ 1V | - | 1.1V @ 100mA | - | 320mW | - | 100Ohm | - | 2.7V | - | 2.7V | - | 5% | - | 5mA | - | - | - | - | ROHS3 Compliant | - | ||
![]() BZX84J-B33,115 Nexperia USA Inc. | 1000 |
| Datasheet | 4 Weeks | - | Tin | Surface Mount | Surface Mount | SC-90, SOD-323F | - | 2 | - | SILICON | - | - | - | 1 | - | - | - | -55°C~150°C TA | Tape & Reel (TR) | 2011 | Automotive, AEC-Q101 | ±2% | e3 | Active | 1 (Unlimited) | 2 | EAR99 | - | - | - | 8541.10.00.50 | 550mW | DUAL | FLAT | 260 | 30 | - | 2 | AEC-Q101; IEC-60134 | - | - | 33V | UNIDIRECTIONAL | - | 40Ohm | Single | ZENER DIODE | 50nA @ 23.1V | 550mW | 1.1V @ 100mA | - | - | 50nA | 40Ohm | 2mA | 33V | 900mV | - | 33V | 2% | 50nA | - | 2% | No | - | - | ROHS3 Compliant | Lead Free |