- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Breakdown Voltage / V | Cd - Diode Capacitance | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ipp - Peak Pulse Current | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Vesd - Voltage ESD Contact | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Termination Style | Working Voltage | Polarity | Configuration | Number of Channels | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Clamping Voltage | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PZU12B2A-QX Nexperia | 2422 | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 10 Ohms | - | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934665250115 | 490 mW | Active | - | Details | - | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 100 µA @ 9 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 11.99 V | - | 2 % | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU10B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 10 Ohms | - | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665194115 | 490 mW | Active | - | Details | - | 6.4 mV/K | 10 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 100 µA @ 7 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 9.66 V | - | 2 % | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU16BA-QX Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PZU16 | - | - | - | 3000 | 200 mA | 20 Ohms | - | 50 nA | 50 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665268115 | 490 mW | Active | - | Details | - | 12.4 mV/K | 16 V | 20 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±5% | - | - | - | - | Single | - | 50 µA @ 12 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 16.23 V | - | 5 % | 50 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU14B2A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 10 Ohms | - | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665258115 | 490 mW | Active | - | Details | - | 10.4 mV/K | 14 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 100 µA @ 11 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 14 V | - | 2 % | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU15B2A-QX Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 15 Ohms | - | 50 nA | 50 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665260115 | 490 mW | Active | - | Details | - | 11.4 mV/K | 15 V | 15 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 50 µA @ 11 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 14.66 V | - | 2 % | 50 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ3.9B-QF Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 10000 | 200 mA | 90 Ohms | - | 3 uA | 3 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663717135 | 400 mW | Active | AEC-Q101 | Details | - | - 2.5 mV/K | 4.16 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | 3 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | - | 5 mA | 3.9 V | - | 2 % | 3 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU16B2A-QX Nexperia | 2724 | - | - | Surface Mount | SOD-323-2 | SOD-323 | PZU16 | - | - | - | 3000 | 200 mA | 20 Ohms | - | 50 nA | 50 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665267115 | 490 mW | Active | - | Details | - | 12.4 mV/K | 16 V | 20 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 50 µA @ 12 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 16.18 V | - | 2 % | 50 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU12B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 10 Ohms | - | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934665248115 | 490 mW | Active | - | Details | - | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | - | - | - | - | Single | - | 100 µA @ 9 V | - | 1.1 V @ 100 mA | 320 mW | - | 5 mA | 11.66 V | - | 2 % | 100 nA | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PLVA662A-QR Nexperia | 33 |
| - | Surface Mount | SOT-23-3 | TO-236AB | PLVA662A | - | - | - | 3000 | 250 mA | 100 Ohms | - | 100 nA | 100 nA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663823215 | 250 mW | Active | - | Details | - | 2.65 mV/K | 6.2 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±3.23% | - | - | - | - | Single | - | 0.9 nA @ 3.1 V | 250 | 900 mV @ 10 mA | 250 mW | - | 250 uA | 6.2 V | - | 3 % | 100 nA | 0.9 V | - | 1.1 mm | 3 mm | 1.4 mm | ||
![]() PDZ3.0B-QX Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ3.0B | - | - | - | 3000 | 200 mA | 95 Ohms | - | 10 uA | 10 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663719115 | 400 mW | Active | AEC-Q101 | Details | - | - 2.1 mV/K | 3.07 V | 95 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | - | - | - | Single | - | 10 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | - | 5 mA | 3 V | - | 2 % | 10 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() HPZR-C70-QX Nexperia | 3250 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 76.32 Ohms | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664777115 | 1154 mW | Active | - | Details | - | - | 70 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | - | - | - | Single | - | 100 nA @ 60 V | - | 1 V @ 100 mA | 682 mW | - | - | 70 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() PDZ6.2B-QZ Nexperia | 33 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | - | - | - | 3000 | 200 mA | 50 Ohms | - | 0.5 uA | 0.5 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663713145 | 400 mW | Active | AEC-Q101 | Details | - | 2.7 mV/K | 6.33 V | 50 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | - | - | - | - | 500 nA @ 3 V | 400 | 1.1 V @ 100 mA | 400 mW | - | 5 mA | 6.2 V | - | 2 % | 0.5 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PESD2IVN24T-QR Nexperia USA Inc. | 6123 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | PESD2IVN24 | Nexperia | 25.5 V | 17 pF | 3000 | - | 200 mOhms | 3.5 A | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | - | - | 934664441215 | - | Active | - | Details | 30 kV | - | - | - | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±16.39% | TVS Diodes / ESD Suppression Diodes | SMD/SMT | 24 V | Bidirectional | - | 2 Channel | 50 nA @ 24 V | - | 1.2 V @ 500 mA | 1.3 W | 42 V | - | 30.5 V | ESD Suppressors | - | - | - | ESD Suppressors / TVS Diodes | - | - | - | ||
![]() HPZR-C53X Nexperia | 2347 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 62.54 Ohms | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664737115 | 962 mW | Active | - | Details | - | - | 53 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | - | - | - | Single | - | 100 nA @ 45 V | - | 1 V @ 100 mA | 962 mW | - | - | 53 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C35X Nexperia | 2295 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 46.64 Ohms | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664732115 | 962 mW | Active | - | Details | - | - | 35 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | - | - | - | Single | - | 100 nA @ 30 V | - | 1 V @ 100 mA | 962 mW | - | - | 35 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C11-QX Nexperia | 2763 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 19.61 Ohms | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664752115 | 1154 mW | Active | - | Details | - | - | 11 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | - | - | - | Single | - | 5 µA @ 9 V | - | 1 V @ 100 mA | 682 mW | - | - | 11 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C75X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 77.38 Ohms | - | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664743115 | 962 mW | Active | - | Details | - | - | 75 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | - | - | - | Single | - | 100 nA @ 64 V | - | 1 V @ 100 mA | 962 mW | - | - | 75 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C15-QX Nexperia | 254 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 25.97 Ohms | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664756115 | 1154 mW | Active | - | Details | - | - | 15 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | - | - | - | Single | - | 100 nA @ 13 V | - | 1 V @ 100 mA | 682 mW | - | - | 15 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C17-QX Nexperia | 2399 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 27.56 Ohms | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664757115 | 1154 mW | Active | - | Details | - | - | 17 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | - | - | - | Single | - | 100 nA @ 14 V | - | 1 V @ 100 mA | 682 mW | - | - | 17 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C10-QX Nexperia | 2175 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | - | - | 3000 | 400 mA | 18.02 Ohms | - | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664751115 | 1154 mW | Active | - | Details | - | - | 10 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | - | - | - | Single | - | 10 µA @ 8.5 V | - | 1 V @ 100 mA | 682 mW | - | - | 10 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm |