- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | RoHS | Vz - Zener Voltage | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPZR-C60-QX Nexperia | 2318 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 68.9 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664774115 | 1154 mW | Active | Details | 60 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 51 V | 1 V @ 100 mA | 682 mW | 60 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C15X Nexperia | 2191 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 25.97 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664721115 | 962 mW | Active | Details | 15 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 13 V | 1 V @ 100 mA | 962 mW | 15 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C33-QX Nexperia | 3313 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 43.46 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664766115 | 1154 mW | Active | Details | 33 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 28 V | 1 V @ 100 mA | 682 mW | 33 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C42-QX Nexperia | 2191 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 53 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664769115 | 1154 mW | Active | Details | 42 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 36 V | 1 V @ 100 mA | 682 mW | 42 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C68-QX Nexperia | 2319 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 75.26 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664776115 | 1154 mW | Active | Details | 68 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 58 V | 1 V @ 100 mA | 682 mW | 68 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C13X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 22.79 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664719115 | 962 mW | Active | Details | 13 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 2.5 µA @ 11 V | 1 V @ 100 mA | 962 mW | 13 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C20X Nexperia | 2331 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 32.33 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664725115 | 962 mW | Active | Details | 20 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 17 V | 1 V @ 100 mA | 962 mW | 20 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C60X Nexperia | 2211 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 68.9 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664739115 | 962 mW | Active | Details | 60 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 51 V | 1 V @ 100 mA | 962 mW | 60 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C39X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 49.82 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664733115 | 962 mW | Active | Details | 39 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 33 V | 1 V @ 100 mA | 962 mW | 39 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C12X Nexperia | 908 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 21.2 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664718115 | 962 mW | Active | Details | 12 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 2.5 µA @ 10 V | 1 V @ 100 mA | 962 mW | 12 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C26-QX Nexperia | 2658 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 36.57 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664763115 | 1154 mW | Active | Details | 26 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 22 V | 1 V @ 100 mA | 682 mW | 26 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C8V8X Nexperia | 3308 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 14.84 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664714115 | 962 mW | Active | Details | 8.8 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 50 µA @ 7.5 V | 1 V @ 100 mA | 962 mW | 8.8 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C19-QX Nexperia | 3176 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 30.74 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664759115 | 1154 mW | Active | Details | 19 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 16 V | 1 V @ 100 mA | 682 mW | 19 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C47X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 56.18 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664735115 | 962 mW | Active | Details | 47 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 40 V | 1 V @ 100 mA | 962 mW | 47 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C8V8-QX Nexperia | 2912 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 14.84 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664749115 | 1154 mW | Active | Details | 8.8 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 50 µA @ 7.5 V | 1 V @ 100 mA | 682 mW | 8.8 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C50X Nexperia | 2087 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 59.36 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664736115 | 962 mW | Active | Details | 50 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 43 V | 1 V @ 100 mA | 962 mW | 50 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C70X Nexperia | 3324 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 76.32 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664742115 | 962 mW | Active | Details | 70 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 60 V | 1 V @ 100 mA | 962 mW | 70 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C50-QX Nexperia | 3016 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 59.36 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664771115 | 1154 mW | Active | Details | 50 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 43 V | 1 V @ 100 mA | 682 mW | 50 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C13-QX Nexperia | 2359 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 22.79 Ohms | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664754115 | 1154 mW | Active | Details | 13 V | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 2.5 µA @ 11 V | 1 V @ 100 mA | 682 mW | 13 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C21X Nexperia | 2768 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | 3000 | 400 mA | 33.92 Ohms | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664726115 | 962 mW | Active | Details | 21 V | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 18 V | 1 V @ 100 mA | 962 mW | 21 V | 5 % | 1 V | 1 mm | 2.8 mm | 1.9 mm |