- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Unit Weight | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPZR-C63-QX Nexperia | 2223 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 72.08 Ohms | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664775115 | 1154 mW | Active | - | Details | - | - | 63 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | Single | 100 nA @ 54 V | - | 1 V @ 100 mA | 682 mW | - | 63 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C56X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 65.72 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664738115 | 962 mW | Active | - | Details | - | - | 56 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 100 nA @ 48 V | - | 1 V @ 100 mA | 962 mW | - | 56 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C9V4X Nexperia | 2408 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 16.43 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664715115 | 962 mW | Active | - | Details | - | - | 9.4 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 25 µA @ 8 V | - | 1 V @ 100 mA | 962 mW | - | 9.4 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C42X Nexperia | 2276 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 53 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664734115 | 962 mW | Active | - | Details | - | - | 42 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 100 nA @ 36 V | - | 1 V @ 100 mA | 962 mW | - | 42 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C10X Nexperia | 1347 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 18.02 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664716115 | 962 mW | Active | - | Details | - | - | 10 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 10 µA @ 8.5 V | - | 1 V @ 100 mA | 962 mW | - | 10 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C11X Nexperia | 3163 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 19.61 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664717115 | 962 mW | Active | - | Details | - | - | 11 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | - | Single | 5 µA @ 9 V | - | 1 V @ 100 mA | 962 mW | - | 11 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C75-QX Nexperia | 2400 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | - | 3000 | 400 mA | 77.38 Ohms | - | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664778115 | 1154 mW | Active | - | Details | - | - | 75 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | - | Single | 100 nA @ 64 V | - | 1 V @ 100 mA | 682 mW | - | 75 V | - | 5 % | - | 1 V | - | 1 mm | 2.8 mm | 1.9 mm | ||
![]() PZU20B1A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 3000 | 200 mA | 20 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665281115 | 320 mW | Active | - | Details | - | - | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | Single | 50 µA @ 15 V | - | 1.1 V @ 100 mA | 320 mW | - | 19.28 V | - | 2 % | - | 1.1 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ2.7B-QF Nexperia | 8 |
| - | Surface Mount | SOD-323-2 | SOD-323 | PDZ2.7B | - | 10000 | 200 mA | 100 Ohms | 20 uA | 20 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Bulk | 934663724135 | 400 mW | Active | AEC-Q101 | Details | - | - 2 mV/K | 2.91 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | - | - | 20 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 2.7 V | - | 2 % | 20 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ4.7B-QF Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | - | 10000 | 200 mA | 90 Ohms | 2 uA | 2 uA | - | + 150 C | Nexperia USA Inc. | 0 C | SMD/SMT | Tape & Reel (TR) | 934663715135 | 400 mW | Active | AEC-Q101 | Details | - | - 1.4 mV/K | 4.75 V | 90 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | - | - | 2 µA @ 1 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 4.7 V | - | 2 % | 2 uA | 0.9 V | - | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() MM3Z10VT1GX Nexperia USA Inc. | 3171 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | - | 10 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663068115 | 300 mW | Active | - | Details | - | 8 mV/K | 10 V | 10 Ohms | 150°C (TJ) | MouseReel | MM3Z | ±5% | Diodes & Rectifiers | Single | 100 nA @ 7 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 10 V | Zener Diodes | 5 % | 0.1 uA | - | Zener Diodes | - | - | - | ||
![]() MM5Z12VT5GF Nexperia USA Inc. | 845 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 3000 | - | 10 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934663062115 | 300 mW | Active | - | Details | - | 10 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | MM5Z | ±2% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 12 V | Zener Diodes | 2 % | 0.1 uA | - | Zener Diodes | - | - | - | ||
![]() SZMM5Z33VT5GF Nexperia USA Inc. | 2096 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 10000 | 200 mA | 80 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662403135 | 300 mW | Active | AEC-Q101 | Details | 0.000047 oz | 33.4 mV/K | 33 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 50 nA @ 23.1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 33 V | Zener Diodes | 2 % | 0.05 uA | 0.9 V | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() SZMM5Z12VT5GF Nexperia USA Inc. | 20000 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 10000 | 200 mA | 10 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662392135 | 300 mW | Active | AEC-Q101 | Details | 0.000047 oz | 10 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 12 V | Zener Diodes | 2 % | 0.1 uA | 0.9 V | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX884S-B18YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 45 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661642315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 16 mV/K | 18 V | 45 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.22% | Diodes & Rectifiers | Single | 50 nA @ 12.6 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 18 V | Zener Diodes | 2 % | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM5Z10VT5GF Nexperia USA Inc. | 1242 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | Nexperia | 10000 | 200 mA | 10 Ohms | 0.2 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662389135 | 300 mW | Active | AEC-Q101 | Details | 0.000047 oz | 8 mV/K | 10 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 200 nA @ 7 V | 300mW | 1.1 V @ 100 mA | 300 mW | 5 mA | 10 V | Zener Diodes | 2 % | 0.2 uA | 0.9 V | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() SZMM3Z33VT1GX Nexperia USA Inc. | 100 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 80 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662361115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 33.4 mV/K | 33 V | 80 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 23.1 V | 300mW | 1.1 V @ 100 mA | 300 mW | 2 mA | 33 V | Zener Diodes | 5 % | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B51YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 180 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661686315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 57.2 mV/K | 51 V | 180 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.96% | Diodes & Rectifiers | Single | 50 nA @ 35.7 V | - | 900 mV @ 10 mA | 365 mW | 2 mA | 51 V | Zener Diodes | 2 % | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B12YL Nexperia USA Inc. | In Stock | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 25 Ohms | 0.1 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934661637315 | 365 mW | Obsolete | - | Details | 0.000046 oz | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.67% | Diodes & Rectifiers | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 365 mW | 5 mA | 12 V | Zener Diodes | 2 % | 0.1 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() SZMM3Z16VT1GX Nexperia USA Inc. | 100 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 20 Ohms | 0.05 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | 934662353115 | 300 mW | Active | AEC-Q101 | Details | 0.000353 oz | 14 mV/K | 16 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 12 V | 300 | 1.1 V @ 100 mA | 300 mW | 5 mA | 16 V | Zener Diodes | 5 % | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm |