- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX8850S-C10YL Nexperia USA Inc. | 8676 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 20 Ohms | - | - | - | Nexperia USA Inc. | - | - | 1 | - | DFN1006BD-2 | - | - | Obsolete | - | - | - | - | - | 150°C (TJ) | - | - | ±5% | - | - | 100 nA @ 7.6 V | - | 900 mV @ 10 mA | 365 mW | - | 10 V | - | - | Single | - | - | - | - | - | - | ||
![]() BZX38450-C56-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 200 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663374115 | 300 mW | Active | AEC-Q101 | Details | 63.8 mV/K | 56 V | 200 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 39.2 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 56 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C43-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 150 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663367135 | 300 mW | Active | AEC-Q101 | Details | - | 43 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.6 V | 300 | 900 mV @ 10 mA | 300 mW | - | 43 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B27-QYL Nexperia USA Inc. | 3840 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 80 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662733315 | 365 mW | Active | AEC-Q101 | Details | 25.3 mV/K | 27 V | 80 Ohms | 150°C (TJ) | MouseReel | - | ±1.85% | Diodes & Rectifiers | Single | 50 nA @ 18.9 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 27 V | Zener Diodes | 2 % | Single | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C2V2R Nexperia USA Inc. | 1240 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 0 mV/K | 2.2 V | 100 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 4 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 2.2 V | - | 5 % | - | 4 uA | - | - | - | - | - | ||
![]() BZX8850S-C2V0YL Nexperia USA Inc. | 7903 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 100 Ohms | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662093315 | 365 mW | Obsolete | - | Details | 0 mV/K | 2 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 2 V | Zener Diodes | 5 % | Single | 7 uA | 900 mV | Zener Diodes | 0.6 mm | 1 mm | 0.5 mm | ||
![]() BZX8450-C6V8R Nexperia USA Inc. | 3605 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 15 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 4.5 mV/K | 6.8 V | 15 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 100 nA @ 5.1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 6.8 V | - | 5 % | - | 0.1 uA | - | - | - | - | - | ||
![]() BZX8850S-C3V9-QYL Nexperia USA Inc. | 2375 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 95 Ohms | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663389315 | 365 mW | Active | AEC-Q101 | Details | 2.5 mV/K | 3.9 V | 95 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 3.9 V | Zener Diodes | 5 % | Single | 5 uA | 900 mV | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX58550-C3V0X Nexperia USA Inc. | 325 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | - | - | 0.2 mV/K | 3 V | 100 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 800 nA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 3 V | - | 5 % | - | 800 nA | - | - | - | - | - | ||
![]() BZX38450-C10F Nexperia USA Inc. | 10 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | 20 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 300 mW | Active | - | - | - | 10 V | - | 150°C (TJ) | - | BZX38450 | ±5% | - | Single | 100 nA @ 7.6 V | - | 900 mV @ 10 mA | 300 mW | - | 10 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX884S-C75-QYL Nexperia USA Inc. | 6048 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 255 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 88.6 mV/K | 75 V | 255 Ohms | 150°C (TJ) | - | - | ±2% | - | Single | 50 nA @ 52.5 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 75 V | - | 5 % | Single | 0.05 uA | - | - | - | - | - | ||
![]() BZX8450-C15VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 30 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 250 mW | Active | - | - | - | 15 V | - | 150°C (TJ) | - | BZX8450 | ±5% | - | Single | 50 nA @ 11.4 V | - | 900 mV @ 10 mA | 250 mW | - | 15 V | - | 5 % | - | - | - | - | - | - | - | ||
![]() BZX38450-C2V4X Nexperia USA Inc. | 1548 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 100 Ohms | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934661993115 | 300 mW | Active | - | Details | 0 mV/K | 2.4 V | 100 Ohms | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 2.4 V | Zener Diodes | 5 % | - | 2 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C51VL Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 180 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662076235 | 250 mW | Active | - | Details | - | 51 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 35.7 V | - | 900 mV @ 10 mA | 250 mW | - | 51 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8850S-C3V6YL Nexperia USA Inc. | 8003 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 95 Ohms | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662099315 | 365 mW | Obsolete | - | Details | 1.2 mV/K | 3.6 V | 95 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 2 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 3.6 V | Zener Diodes | 5 % | Single | 7.5 uA | 900 mV | Zener Diodes | 0.6 mm | 1 mm | 0.5 mm | ||
![]() BZX8850S-C2V2-QYL Nexperia USA Inc. | 1895 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | 100 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | - | 365 mW | Active | AEC-Q101 | - | 0 mV/K | 2.2 V | 100 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 4 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 2.2 V | - | 5 % | Single | 4 uA | - | - | - | - | - | ||
![]() BZX38450-C27-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 80 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663362135 | 300 mW | Active | AEC-Q101 | Details | - | 27 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 20.4 V | 300 | 900 mV @ 10 mA | 300 mW | - | 27 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C1V8X Nexperia USA Inc. | 1990 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 100 Ohms | 7.5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934661988115 | 300 mW | Active | - | Details | 0 mV/K | 1.8 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7.5 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 1.8 V | Zener Diodes | 5 % | - | 7.5 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C75F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 255 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662035135 | 300 mW | Active | - | Details | - | 75 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 52.5 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 75 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX58550-C47X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 170 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662201115 | 300 mW | Active | - | Details | 51.8 mV/K | 47 V | 170 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 47 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm |