- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX8450-C6V2VL Nexperia USA Inc. | 8025 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 10 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662052235 | 250 mW | Active | - | Details | - | 6.2 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | - | 900 mV @ 10 mA | 250 mW | - | 6.2 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C22F Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 55 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662018135 | 300 mW | Active | - | Details | - | 22 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 16.7 V | 300mW | 900 mV @ 10 mA | 300 mW | - | 22 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C51-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 10000 | 250 mA | 180 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663373135 | 300 mW | Active | AEC-Q101 | Details | - | 51 V | - | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 35.7 V | 300 | 900 mV @ 10 mA | 300 mW | - | 51 V | Zener Diodes | - | - | - | 900 mV | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B12-QYL Nexperia USA Inc. | 3785 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 25 Ohms | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662708315 | 365 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | - | ±1.67% | Diodes & Rectifiers | Single | 100 nA @ 8 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 12 V | Zener Diodes | 2 % | Single | 0.1 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-C24-QYL Nexperia USA Inc. | 5025 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 70 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662822315 | 365 mW | Active | AEC-Q101 | Details | 22 mV/K | 24 V | 70 Ohms | 150°C (TJ) | MouseReel | - | ±2.08% | Diodes & Rectifiers | Single | 50 nA @ 16.8 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 24 V | Zener Diodes | 5 % | Single | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX38450-C33X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 80 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662023115 | 300 mW | Active | - | Details | 33.4 mV/K | 33 V | 80 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 25 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 33 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C2V4VL Nexperia USA Inc. | 42 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 100 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662041235 | 250 mW | Active | - | Details | - | 2.4 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 2 μA @ 1 V | - | 900 mV @ 10 mA | 250 mW | - | 2.4 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C2V0X Nexperia USA Inc. | 1901 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 100 Ohms | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934661991115 | 300 mW | Active | - | Details | 0 mV/K | 2 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 2 V | Zener Diodes | 5 % | - | 7 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V0X Nexperia USA Inc. | 245 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | Nexperia | 3000 | 250 mA | 100 Ohms | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934661995115 | 300 mW | Active | - | Details | 0.2 mV/K | 3 V | 100 Ohms | 150°C (TJ) | MouseReel | BZX38450 | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 3 V | Zener Diodes | 5 % | - | 0.8 uA | 900 mW | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX58550-C36X Nexperia USA Inc. | 20925 |
| - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 90 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662197115 | 300 mW | Active | - | Details | 37.4 mV/K | 36 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 36 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mV | Zener Diodes | 0.65 mm | 1.25 mm | 0.85 mm | ||
![]() BZX8850S-C39YL Nexperia USA Inc. | 12031 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 130 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662127315 | 365 mW | Obsolete | - | Details | 41.2 mV/K | 39 V | 130 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 29.6 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 39 V | Zener Diodes | 5 % | Single | 0.05 uA | 900 mV | Zener Diodes | 0.6 mm | 1 mm | 0.5 mm | ||
![]() BZX38450-C18X Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | 45 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 300 mW | Active | - | - | 16 mV/K | 18 V | 45 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 50 nA @ 13.6 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 18 V | - | 5 % | - | 50 nA | - | - | - | - | - | ||
![]() BZX8850S-C12-QYL Nexperia USA Inc. | 11311 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 25 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663403315 | 365 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 25 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 9.1 V | 365 | 900 mV @ 10 mA | 365 mW | 50 uA | 12 V | Zener Diodes | 5 % | Single | 0.05 uA | 900 mV | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C47VL Nexperia USA Inc. | 31 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 10000 | 200 mA | 170 Ohms | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662075235 | 250 mW | Active | - | Details | - | 47 V | - | 150°C (TJ) | MouseReel | BZX8450 | ±5% | Diodes & Rectifiers | Single | 50 nA @ 32.9 V | - | 900 mV @ 10 mA | 250 mW | - | 47 V | Zener Diodes | 5 % | - | - | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX58550-C3V0-QX Nexperia USA Inc. | 3038 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 100 Ohms | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663432115 | 300 mW | Active | AEC-Q101 | Details | 0.2 mV/K | 3 V | 100 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 3 V | Zener Diodes | 5 % | - | 0.8 uA | 900 mV | Zener Diodes | 0.65 mm | 1.65 mm | 0.85 mm | ||
![]() BZX8450-C36R Nexperia USA Inc. | In Stock | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | Nexperia | 3000 | 200 mA | 90 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662072215 | 250 mW | Active | - | Details | 37.4 mV/K | 36 V | 90 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 27.3 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 36 V | Zener Diodes | 5 % | - | 0.05 uA | 900 mW | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX58550-C5V1-QX Nexperia USA Inc. | 54000 | - | - | Surface Mount | SC-79, SOD-523 | SOD-523 | Nexperia | 3000 | 200 mA | 60 Ohms | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663438115 | 300 mW | Active | AEC-Q101 | Details | 3.7 mV/K | 5.1 V | 60 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 300 | 900 mV @ 10 mA | 300 mW | 50 uA | 5.1 V | Zener Diodes | 5 % | - | 5 uA | 900 mV | Zener Diodes | 0.65 mm | 1.65 mm | 0.85 mm | ||
![]() BZX884S-C51-QYL Nexperia USA Inc. | 6031 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 180 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662930315 | 365 mW | Active | AEC-Q101 | Details | 57.2 mV/K | 51 V | 180 Ohms | 150°C (TJ) | MouseReel | - | ±1.96% | Diodes & Rectifiers | Single | 50 nA @ 35.7 V | 365 | 900 mV @ 10 mA | 365 mW | 2 mA | 51 V | Zener Diodes | 5 % | Single | 0.05 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX8850S-C56YL Nexperia USA Inc. | 12031 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | Nexperia | 10000 | 200 mA | 200 Ohms | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934662132315 | 365 mW | Obsolete | - | Details | 63.8 mV/K | 56 V | 200 Ohms | 150°C (TJ) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 50 nA @ 39.2 V | - | 900 mV @ 10 mA | 365 mW | 50 uA | 56 V | Zener Diodes | 5 % | Single | 0.05 uA | 900 mV | Zener Diodes | 0.6 mm | 1 mm | 0.5 mm | ||
![]() BZX8450-C4V7R Nexperia USA Inc. | 1417 | - | - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | - | - | - | 80 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | - | 250 mW | Active | - | - | 2.5 mV/K | 4.7 V | 80 Ohms | 150°C (TJ) | - | - | ±5% | - | Single | 5 μA @ 3 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 4.7 V | - | 5 % | - | 5 uA | - | - | - | - | - |