- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Brand | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Number of Elements per Chip | Package | Package Type | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Subcategory | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Product Type | Voltage Tolerance | Diode Configuration | Zener Current | Vf - Forward Voltage | Product Category | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX38450-C6V2-QF Nexperia USA Inc. | 36023 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 10 Ohms | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663340135 | 300 mW | Active | AEC-Q101 | Details | 0.4 mV/K to 4.5 mV/K | 6.51 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 1 μA @ 5 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 6.2 V | Zener Diodes | 5 % | - | 1 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8450-C5V6-QR Nexperia USA Inc. | 69000 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 40 Ohms | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663294215 | 250 mW | Active | AEC-Q101 | Details | 3.7 mV/K | 5.6 V | 40 Ohms | -55°C ~ 150°C (TA) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 5.6 V | Zener Diodes | 5 % | - | 2 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C7V5-QVL Nexperia USA Inc. | 45023 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 15 Ohms | 0.1 uA | 0.1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663297235 | 250 mW | Active | AEC-Q101 | Details | 2.5 mV/K to 5.3 mV/K | 7.88 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 100 nA @ 5.7 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 7.5 V | Zener Diodes | 5 % | - | 0.1 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX8450-C2V0-QVL Nexperia USA Inc. | 45023 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 10000 | 10 mA | 100 Ohms | 7 uA | 7 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662895235 | 250 mW | Active | AEC-Q101 | Details | -3.5 mV/K | 2.12 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 7 μA @ 1 V | - | 900 mV @ 10 mA | 250 mW | 50 uA | 2 V | Zener Diodes | 5 % | - | 7 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C62-QX Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 215 Ohms | 0.05 uA | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663375115 | 300 mW | Active | AEC-Q101 | Details | 71.6 mV/K | 62 V | 215 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 50 nA @ 43.4 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 62 V | Zener Diodes | 5 % | - | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V0-QX Nexperia USA Inc. | 17877 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 100 Ohms | 0.8 uA | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663332115 | 300 mW | Active | AEC-Q101 | Details | 0.2 mV/K | 3 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 3 V | Zener Diodes | 5 % | - | 0.8 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C3V0-QF Nexperia USA Inc. | 35996 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 100 Ohms | 0.8 uA | 0.8 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663332135 | 300 mW | Active | AEC-Q101 | Details | -3.5 mV/K to 0.2 mV/K | 3.15 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 800 nA @ 1 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 3 V | Zener Diodes | 5 % | - | 0.8 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX8850S-C5V1-QYL Nexperia USA Inc. | 17752 | - | - | Surface Mount | SOD-882 | DFN1006BD-2 | BZX8850S | Nexperia | 10000 | 10 mA | 60 Ohms | 5 uA | 5 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | 1 | - | DFN1006BD-2 | 934663394315 | 365 mW | Active | AEC-Q101 | Details | 3.7 mV/K | 5.1 V | 60 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8850S-Q | ±5% | Diodes & Rectifiers | Single | 5 μA @ 3 V | 365mW | 900 mV @ 10 mA | 365 mW | 50 uA | 5.1 V | Zener Diodes | 5 % | Single | 5 uA | 0.9 V | Zener Diodes | 0.5 mm | 1 mm | 0.6 mm | ||
![]() BZX8450-C2V7-QR Nexperia USA Inc. | 56032 |
| - | Surface Mount | TO-236-3, SC-59, SOT-23-3 | TO-236AB | BZX8450 | Nexperia | 3000 | 10 mA | 100 Ohms | 1 uA | 1 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934662898215 | 250 mW | Active | AEC-Q101 | Details | 0 mV/K | 2.7 V | 100 Ohms | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX8450-Q | ±5% | Diodes & Rectifiers | Single | 1 μA @ 1 V | 250mW | 900 mV @ 10 mA | 250 mW | 50 uA | 2.7 V | Zener Diodes | 5 % | - | 1 uA | 0.9 V | Zener Diodes | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX38450-C5V6-QX Nexperia USA Inc. | 75 | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 3000 | 10 mA | 40 Ohms | 2 uA | 2 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934663339115 | 300 mW | Active | AEC-Q101 | Details | 3.7 mV/K | 5.6 V | 40 Ohms | -55°C ~ 150°C (TA) | MouseReel | - | ±5% | Diodes & Rectifiers | Single | 2 μA @ 4 V | 300mW | 900 mV @ 10 mA | 300 mW | 50 uA | 5.6 V | Zener Diodes | 5 % | - | 2 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX38450-C62-QF Nexperia USA Inc. | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | BZX38450 | Nexperia | 10000 | 10 mA | 215 Ohms | 0.05 uA | 0.05 uA | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934663375135 | 300 mW | Active | AEC-Q101 | Details | 58.8 mV/K to 71.6 mV/K | 66 V | - | -55°C ~ 150°C (TA) | MouseReel | Automotive, AEC-Q101, BZX38450-Q | ±5% | Diodes & Rectifiers | Single | 50 nA @ 43.4 V | - | 900 mV @ 10 mA | 300 mW | 50 uA | 62 V | Zener Diodes | 5 % | - | 0.05 uA | 0.9 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-B4V7-QYL Nexperia USA Inc. | 9 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 80 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 365 mW | Active | - | - | 0.2 mV/K | 4.7 V | 500 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±1.91% | - | Single | 3 μA @ 2 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 4.7 V | - | 2 % | - | 3 uA | - | - | - | - | - | ||
![]() BZX884S-C3V9-QYL Nexperia USA Inc. | 9 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 90 Ohms | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662775315 | 365 mW | Active | AEC-Q101 | Details | 0 mV/K | 3.9 V | 600 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5.13% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 3.9 V | Zener Diodes | 5 % | - | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-C3V0-QYL Nexperia USA Inc. | 9 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | - | - | - | 95 Ohms | - | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | - | 365 mW | Active | - | - | 0 mV/K | 3 V | 600 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101 | ±6.67% | - | Single | 10 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 3 V | - | 5 % | - | 10 uA | - | - | - | - | - | ||
![]() BZX884S-C4V3-QYL Nexperia USA Inc. | 9 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 90 Ohms | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662776315 | 365 mW | Active | AEC-Q101 | Details | 0 mV/K | 4.3 V | 600 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±6.98% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 4.3 V | Zener Diodes | 5 % | - | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() PZU3.6B1A-QX Nexperia USA Inc. | 2258 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 90 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934665315115 | 320 mW | Active | - | Details | - | 3.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 5 μA @ 1 V | - | 1.1 V @ 100 mA | 320 mW | - | 3.53 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU3.9B2A-QX Nexperia USA Inc. | 3015 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 90 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934665316115 | 320 mW | Active | - | Details | - | 3.9 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 1 V | - | 1.1 V @ 100 mA | 320 mW | - | 3.99 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU4.3B2A-QX Nexperia USA Inc. | 4710 |
| - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | Nexperia | 3000 | 200 mA | 90 Ohms | - | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | - | - | 934665323115 | 320 mW | Active | - | Details | - | 4.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Diodes & Rectifiers | Single | 3 μA @ 1 V | - | 1.1 V @ 100 mA | 320 mW | - | 4.25 V | Zener Diodes | 2 % | - | - | 1.1 V | Zener Diodes | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX884S-C2V4-QYL Nexperia USA Inc. | 41 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 100 Ohms | 50 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662770315 | 365 mW | Active | AEC-Q101 | Details | 0 mV/K | 2.4 V | 600 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±8.33% | Diodes & Rectifiers | Single | 50 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 2.4 V | Zener Diodes | 5 % | - | 50 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm | ||
![]() BZX884S-B3V9-QYL Nexperia USA Inc. | 10252 |
| - | Surface Mount | SOD-882 | DFN1006BD-2 | - | Nexperia | 10000 | 200 mA | 90 Ohms | 3 uA | - | Nexperia | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | - | Tape & Reel (TR) | - | 934662696315 | 365 mW | Active | AEC-Q101 | Details | 0 mV/K | 3.9 V | 600 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.05% | Diodes & Rectifiers | Single | 3 μA @ 1 V | 365 | 900 mV @ 10 mA | 365 mW | 5 mA | 3.9 V | Zener Diodes | 2 % | - | 3 uA | 0.9 V | Zener Diodes | 0.47 mm | 1 mm | 0.6 mm |