- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZT52H-B11-QX Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664316115 | 830 mW | Active | AEC-Q101 | Details | 5.4 mV/K to 9 mV/K | 11 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.82% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 375 mW | 5 mA | 11 V | 2 % | 0.1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A3V6X Nexperia | 29 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663073115 | 830 mW | Active | - | Details | - 3.5 mV/K | 3.6 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 375 mW | 5 mA | 3.6 V | 1 % | 5 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-C4V3-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 90 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664096235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 4.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 250 mW | 5 mA | 4.3 V | 5 % | 3 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A30X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 40 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663132115 | 300 mW | Active | - | Details | 24.4 mV/K to 29.4 mV/K | 30 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 50 nA @ 21 V | 1.1 V @ 100 mA | 300 mW | 2 mA | 30 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-B51-QX Nexperia | 3475 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 100 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664321115 | 830 mW | Active | AEC-Q101 | Details | 57.2 mV/K | 51 V | 100 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.96% | Single | 50 nA @ 35.7 V | 900 mV @ 10 mA | 375 mW | 2 mA | 51 V | 2 % | 50 nA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-C10-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 20 Ohms | 0.2 uA | 0.2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663958235 | 250 mW | Active | AEC-Q101 | Details | 4.5 mV/K to 8 mV/K | 10 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 200 nA @ 7 V | 900 mV @ 10 mA | 250 mW | 5 mA | 10 V | 5 % | 0.2 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C75-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 255 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664132235 | 250 mW | Active | AEC-Q101 | Details | 73.4 mV/K to 88.6 mV/K | 75 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 52.15 V | 900 mV @ 10 mA | 250 mW | 2 mA | 74.5 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C30-QR Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664052215 | 250 mW | Active | AEC-Q101 | Details | 24.4 mV/K to 29.4 mV/K | 30 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 21 V | 900 mV @ 10 mA | 250 mW | 2 mA | 30 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A20-QX Nexperia | 6630 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663165115 | 300 mW | Active | AEC-Q101 | Details | 18 mV/K | 20 V | 55 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 14 V | 900 mV @ 10 mA | 300 mW | 5 mA | 20 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZT52H-A4V3X Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 95 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663075115 | 830 mW | Active | - | Details | - 3.5 mV/K | 4.3 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 3 µA @ 1 V | 900 mV @ 10 mA | 375 mW | 5 mA | 4.3 V | 1 % | 3 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX384-A33X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 40 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663133115 | 300 mW | Active | - | Details | 27.4 mV/K to 33.4 mV/K | 33 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 50 nA @ 23.1 V | 1.1 V @ 100 mA | 300 mW | 2 mA | 33 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-C11-QX Nexperia | 2675 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 20 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664363115 | 300 mW | Active | AEC-Q101 | Details | 5.4 mV/K to 9 mV/K | 11 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 300 mW | 5 mA | 11 V | 5 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A47-QX Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 170 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663174115 | 300 mW | Active | AEC-Q101 | Details | 51.8 mV/K | 47 V | 170 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 32.9 V | 900 mV @ 10 mA | 300 mW | 2 mA | 47 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-A24-QR Nexperia | 35 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 70 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663937215 | 250 mW | Active | AEC-Q101 | Details | 18.4 mV/K to 22 mV/K | 24 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 16.8 V | 900 mV @ 10 mA | 250 mW | 5 mA | 24 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84W-C10-QX Nexperia | 46 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BZX84W | 3000 | 10 mA | 20 Ohms | 200 nA | 200 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664402115 | 275 mW | Active | - | Details | 6.4 mV/K | 10.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZX84W-Q | ±6% | Single | 200 nA @ 7 V | 900 mV @ 10 mA | 275 mW | 5 mA | 10 V | 5 % | 200 nA | 0.9 V | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZT52H-A12-QX Nexperia | 2705 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662994115 | 830 mW | Active | AEC-Q101 | Details | 10 mV/K | 12 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 375 mW | 5 mA | 12 V | 1 % | 0.1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-B5V1-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664024235 | 250 mW | Active | AEC-Q101 | Details | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 2 µA @ 2 V | 900 mV @ 10 mA | 250 mW | 5 mA | 5.1 V | 2 % | 2 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-A51X Nexperia | 46 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 100 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663101115 | 830 mW | Active | - | Details | 46.6 mV/K to 57.2 mV/K | 51 V | - | 150°C (TJ) | MouseReel | BZT52H-A | ±1% | Single | 50 nA @ 35.7 V | 900 mV @ 10 mA | 375 mW | 2 mA | 51 V | 1 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-B2V4-QX Nexperia | 2725 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 85 Ohms | 50 uA | 50 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664393115 | 830 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 2.4 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2.08% | Single | 50 µA @ 1 V | 900 mV @ 10 mA | 375 mW | 5 mA | 2.4 V | 2 % | 50 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZT52H-A7V5-QX Nexperia | 1593 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 10 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934662989115 | 830 mW | Active | AEC-Q101 | Details | 5.3 mV/K | 7.5 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1.07% | Single | 1 µA @ 5 V | 900 mV @ 10 mA | 375 mW | 5 mA | 7.5 V | 1 % | 1 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm |