- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Power Dissipation | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HPZR-C63-QX Nexperia | 2223 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 72.08 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664775115 | 1154 mW | Active | - | Details | - | 63 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 54 V | - | 1 V @ 100 mA | 682 mW | - | 63 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C56X Nexperia | 2407 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 65.72 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664738115 | 962 mW | Active | - | Details | - | 56 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 48 V | - | 1 V @ 100 mA | 962 mW | - | 56 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C9V4X Nexperia | 2408 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 16.43 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664715115 | 962 mW | Active | - | Details | - | 9.4 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 25 µA @ 8 V | - | 1 V @ 100 mA | 962 mW | - | 9.4 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C42X Nexperia | 2276 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 53 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664734115 | 962 mW | Active | - | Details | - | 42 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 100 nA @ 36 V | - | 1 V @ 100 mA | 962 mW | - | 42 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C10X Nexperia | 1347 |
| - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 18.02 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664716115 | 962 mW | Active | - | Details | - | 10 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 10 µA @ 8.5 V | - | 1 V @ 100 mA | 962 mW | - | 10 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C11X Nexperia | 3163 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 19.61 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664717115 | 962 mW | Active | - | Details | - | 11 V | - | 150°C (TJ) | MouseReel | HPZR | ±5% | Single | 5 µA @ 9 V | - | 1 V @ 100 mA | 962 mW | - | 11 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() HPZR-C75-QX Nexperia | 2400 | - | - | Surface Mount | SOD-123W-2 | SOD-123W | - | 3000 | 400 mA | 77.38 Ohms | - | - | + 175 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934664778115 | 1154 mW | Active | - | Details | - | 75 V | - | 175°C (TJ) | MouseReel | Automotive, AEC-Q101, HPZR-Q | ±5% | Single | 100 nA @ 64 V | - | 1 V @ 100 mA | 682 mW | - | 75 V | 5 % | - | 1 V | 1 mm | 2.8 mm | 1.9 mm | ||
![]() PDZ10B-QF Nexperia | 20 |
| - | Surface Mount | SC-76-2 | SOD-323 | - | 10000 | 200 mA | 10 Ohms | 0.1 uA | - | + 150 C | Nexperia USA Inc. | - | SMD/SMT | Tape & Reel (TR) | 934663700135 | 400 mW | Active | AEC-Q101 | Details | 6.4 mV/K | 10 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 100 nA @ 7 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 10 V | 2 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ10B-QX Nexperia | 28 |
| - | Surface Mount | SC-76-2 | SOD-323 | PDZ10B | 3000 | 200 mA | 10 Ohms | 0.1 uA | - | + 150 C | Nexperia USA Inc. | - | SMD/SMT | Bulk | 934663700115 | 400 mW | Active | AEC-Q101 | Details | 6.4 mV/K | 10 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, PDZ-B-Q | ±2% | Single | 100 nA @ 7 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 10 V | 2 % | 0.1 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PDZ16B-QF Nexperia | 20 |
| - | Surface Mount | SC-76-2 | SOD-323 | - | 10000 | 200 mA | 20 Ohms | 0.05 uA | - | + 150 C | Nexperia USA Inc. | - | SMD/SMT | Tape & Reel (TR) | 934663642135 | 400 mW | Active | AEC-Q101 | Details | 12.4 mV/K | 16 V | 20 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 12 V | 400 | 1.1 V @ 100 mA | 400 mW | 5 mA | 16 V | 2 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84W-C6V8-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 15 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664666135 | 275 mW | Active | - | Details | 3 mV/K | 6.8 V | 15 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±5.88% | Single | 2 µA @ 4 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 6.8 V | 5 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B3V9-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 90 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664639135 | 275 mW | Active | - | Details | - 2.5 mV/K | 3.9 V | 90 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±2.05% | Single | 3 µA @ 1 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 3.9 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B11-QX Nexperia | In Stock | - | - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 3000 | 200 mA | 20 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664609115 | 275 mW | Active | - | Details | 7.4 mV/K | 11 V | 20 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.82% | Single | 100 nA @ 8 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 11 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84W-B27-QF Nexperia | 15 |
| - | Surface Mount | SC-70-3 | SOT-323 | BZX84W | 10000 | 200 mA | 80 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664614135 | 275 mW | Active | - | Details | 23.4 mV/K | 27 V | 80 Ohms | 150°C (TJ) | - | Automotive, AEC-Q101, BZX84W-Q | ±1.85% | Single | 50 nA @ 18.9 V | - | 900 mV @ 10 mA | 275 mW | 5 mA | 27 V | 2 % | - | 0.9 V | 1.1 mm | 2.2 mm | 1.35 mm | ||
![]() PZU18BA-QX Nexperia | 40 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 20 Ohms | - | - | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665277115 | 320 mW | Active | - | Details | - | 18 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 µA @ 13 V | - | 1.1 V @ 100 mA | 320 mW | - | 17.99 V | 5 % | - | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU12BA-QX Nexperia | 28 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665249115 | 490 mW | Active | - | Details | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±5% | Single | 100 µA @ 9 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 12.01 V | 5 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU12B3A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665251115 | 490 mW | Active | - | Details | 8.4 mV/K | 12 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | Single | 100 µA @ 9 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 12.34 V | 2 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU10BA-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665238115 | 490 mW | Active | - | Details | 6.4 mV/K | 10 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±5% | Single | 100 µA @ 7 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 10 V | 5 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU11BA-QX Nexperia | 44 |
| - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 10 Ohms | 100 nA | 100 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665240115 | 490 mW | Active | - | Details | 7.4 mV/K | 11 V | 10 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±5% | Single | 100 µA @ 8 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 11 V | 5 % | 100 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() PZU15B3A-QX Nexperia | In Stock | - | - | Surface Mount | SOD-323-2 | SOD-323 | - | 3000 | 200 mA | 15 Ohms | 50 nA | 50 nA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934665263115 | 490 mW | Active | - | Details | 11.4 mV/K | 15 V | 15 Ohms | 150°C (TJ) | Cut Tape | Automotive, AEC-Q101 | ±2% | Single | 50 µA @ 11 V | - | 1.1 V @ 100 mA | 320 mW | 5 mA | 15.19 V | 2 % | 50 nA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm |