- Mounting Type
- Current - Reverse Leakage @ Vr
- Operating Temperature
- Package / Case
- Packaging
- Tolerance
- Voltage - Forward (Vf) (Max) @ If
- Factory Lead Time
- Impedance-Max
- Moisture Sensitivity Level (MSL)
- Part Status
- Pin Count
Attribute column
Manufacturer
Nexperia Diodes - Zener - Single
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | If - Forward Current | Impedance (Max) (Zzt) | Ir - Maximum Reverse Leakage Current | Ir - Reverse Current | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Part # Aliases | Pd - Power Dissipation | Product Status | Qualification | RoHS | Voltage Temperature Coefficient | Vz - Zener Voltage | Zz - Zener Impedance | Operating Temperature | Packaging | Series | Tolerance | Configuration | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Power - Max | Test Current | Voltage - Zener (Nom) (Vz) | Voltage Tolerance | Zener Current | Vf - Forward Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BZX84-C27-QR Nexperia | 3637 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 80 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664050215 | 250 mW | Active | AEC-Q101 | Details | 21.4 mV/K to 25.3 mV/K | 27 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 18.9 V | 900 mV @ 10 mA | 250 mW | 2 mA | 27 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A56-QX Nexperia | 911 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 200 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663176115 | 300 mW | Active | AEC-Q101 | Details | 63.8 mV/K | 56 V | 200 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 300 mW | 2 mA | 56 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C5V6-QR Nexperia | 234 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 40 Ohms | 1 uA | 1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663973215 | 250 mW | Active | AEC-Q101 | Details | - 2 mV/K to 2.5 mV/K | 5.6 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 1 µA @ 2 V | 900 mV @ 10 mA | 250 mW | 5 mA | 5.6 V | 5 % | 1 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-B3V0-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 95 Ohms | 10 uA | 10 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664113235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 10 µA @ 1 V | 900 mV @ 10 mA | 250 mW | 5 mA | 3 V | 2 % | 10 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C3V3-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 95 Ohms | 5 uA | 5 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664040235 | 250 mW | Active | AEC-Q101 | Details | - 3.5 mV/K | 3.3 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 5 µA @ 1 V | 900 mV @ 10 mA | 250 mW | 5 mA | 3.3 V | 5 % | 5 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84W-C5V1-QX Nexperia | 46 |
| - | Surface Mount | SOT-323-3 | SOT-323 | BZX84W | 3000 | 10 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664398115 | 275 mW | Active | - | Details | - 0.8 mV/K | 5.4 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101, BZX84W-Q | ±5.88% | Single | 2 µA @ 2 V | 900 mV @ 10 mA | 275 mW | 5 mA | 5.1 V | 5 % | 2 uA | 0.9 V | 1 mm | 2.2 mm | 1.35 mm | ||
![]() BZX84-C15-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 30 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663943235 | 250 mW | Active | AEC-Q101 | Details | 9.2 mV/K to 13 mV/K | 15 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 10.29 V | 900 mV @ 10 mA | 250 mW | 5 mA | 14.7 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C5V1-QR Nexperia | 21637 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 60 Ohms | 2 uA | 2 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663971215 | 250 mW | Active | AEC-Q101 | Details | - 2.7 mV/K to 1.2 mV/K | 5.1 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 2 µA @ 2 V | 900 mV @ 10 mA | 250 mW | 5 mA | 5.1 V | 5 % | 2 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZT52H-B20-QX Nexperia | 3637 |
| - | Surface Mount | SOD-123F-2 | SOD-123F | BZT52 | 3000 | 10 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934664247115 | 830 mW | Active | AEC-Q101 | Details | 14.4 mV/K to 18 mV/K | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 14 V | 900 mV @ 10 mA | 375 mW | 5 mA | 20 V | 2 % | 0.05 uA | 0.9 V | 1.2 mm | 2.7 mm | 1.7 mm | ||
![]() BZX84-A22-QR Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663936215 | 250 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | -65°C ~ 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 15.4 V | 900 mV @ 10 mA | 250 mW | 5 mA | 22 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A24-QX Nexperia | 7181 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 70 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663167115 | 300 mW | Active | AEC-Q101 | Details | 22 mV/K | 24 V | 70 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 16.8 V | 900 mV @ 10 mA | 300 mW | 5 mA | 24 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX384-A20X Nexperia | 29 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 20 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663128115 | 300 mW | Active | - | Details | 14.4 mV/K to 18 mV/K | 20 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 50 nA @ 14 V | 1.1 V @ 100 mA | 300 mW | 5 mA | 20 V | 1 % | 0.05 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C20-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663953235 | 250 mW | Active | AEC-Q101 | Details | 14.4 mV/K to 18 mV/K | 20 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 14 V | 900 mV @ 10 mA | 250 mW | 5 mA | 20 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-A22-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663936235 | 250 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | -65°C ~ 150°C (TJ) | Reel | Automotive, AEC-Q101 | ±1% | Single | 50 nA @ 15.4 V | 900 mV @ 10 mA | 250 mW | 5 mA | 22 V | 1 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A6V2-QX Nexperia | 3295 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 10 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | 934663153115 | 300 mW | Active | AEC-Q101 | Details | 3.7 mV/K | 6.2 V | 10 Ohms | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±1% | Single | 3 µA @ 4 V | 900 mV @ 10 mA | 300 mW | 5 mA | 6.2 V | 1 % | 3 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C56-QR Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 200 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664144215 | 250 mW | Active | AEC-Q101 | Details | 52.2 mV/K to 63.8 mV/K | 56 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 39.2 V | 900 mV @ 10 mA | 250 mW | 2 mA | 56 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-C12-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 25 Ohms | 0.1 uA | 0.1 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663955235 | 250 mW | Active | AEC-Q101 | Details | 6 mV/K to 10 mV/K | 12 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 100 nA @ 8 V | 900 mV @ 10 mA | 250 mW | 5 mA | 12.05 V | 5 % | 0.1 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX384-A4V7X Nexperia | 46 |
| - | Surface Mount | SOD-323-2 | SOD-323 | BZX384 | 3000 | 100 mA | 78 Ohms | 3 uA | 3 uA | + 150 C | Nexperia USA Inc. | - 65 C | SMD/SMT | Tape & Reel (TR) | 934663113115 | 300 mW | Active | - | Details | - 3.5 mV/K to 0.2 mV/K | 4.7 V | - | 150°C (TJ) | MouseReel | BZX384-A | ±1% | Single | 3 µA @ 2 V | 1.1 V @ 100 mA | 300 mW | 5 mA | 4.7 V | 1 % | 3 uA | 1.1 V | 1.1 mm | 1.8 mm | 1.35 mm | ||
![]() BZX84-C22-QVL Nexperia | 46 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 10000 | 10 mA | 55 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934663951235 | 250 mW | Active | AEC-Q101 | Details | 16.4 mV/K to 20 mV/K | 22 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±5% | Single | 50 nA @ 15.435 V | 900 mV @ 10 mA | 250 mW | 5 mA | 22.05 V | 5 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm | ||
![]() BZX84-B15-QR Nexperia | 3421 |
| - | Surface Mount | SOT-23-3 | TO-236AB | - | 3000 | 10 mA | 30 Ohms | 0.05 uA | 0.05 uA | + 150 C | Nexperia USA Inc. | - 55 C | SMD/SMT | Tape & Reel (TR) | 934664048215 | 250 mW | Active | AEC-Q101 | Details | 9.2 mV/K to 13 mV/K | 15 V | - | 150°C (TJ) | MouseReel | Automotive, AEC-Q101 | ±2% | Single | 50 nA @ 10.5 V | 900 mV @ 10 mA | 250 mW | 5 mA | 15 V | 2 % | 0.05 uA | 0.9 V | 1.1 mm | 3 mm | 1.4 mm |