Filters
  • Mounting Type
  • Current - Reverse Leakage @ Vr
  • Operating Temperature
  • Package / Case
  • Packaging
  • Tolerance
  • Voltage - Forward (Vf) (Max) @ If
  • Factory Lead Time
  • Impedance-Max
  • Moisture Sensitivity Level (MSL)
  • Part Status
  • Pin Count

Attribute column

Manufacturer

Nexperia Diodes - Zener - Single

View Mode:
4315 Results

Product

Inventory

Pricing(USD)

Quantity

Datasheet

RoHS

Mounting Type

Package / Case

Supplier Device Package

Base Product Number

Factory Pack QuantityFactory Pack Quantity

If - Forward Current

Impedance (Max) (Zzt)

Ir - Maximum Reverse Leakage Current

Ir - Reverse Current

Maximum Operating Temperature

Mfr

Minimum Operating Temperature

Mounting Styles

Package

Part # Aliases

Pd - Power Dissipation

Product Status

RoHS

Voltage Temperature Coefficient

Vz - Zener Voltage

Zz - Zener Impedance

Operating Temperature

Series

Tolerance

Configuration

Current - Reverse Leakage @ Vr

Voltage - Forward (Vf) (Max) @ If

Power - Max

Test Current

Voltage - Zener (Nom) (Vz)

Voltage Tolerance

Vf - Forward Voltage

Height

Length

Width

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

80 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664636115

275 mW

Active

Details

- 1.4 mV/K

4.7 V

80 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.91%

Single

3 µA @ 2 V

900 mV @ 10 mA

275 mW

5 mA

4.7 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

80 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664612135

275 mW

Active

Details

29.7 mV/K

33 V

80 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.12%

Single

50 nA @ 23.1 V

900 mV @ 10 mA

275 mW

5 mA

33 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

150 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664617135

275 mW

Active

Details

-

43 V

150 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.09%

Single

50 nA @ 30.1 V

900 mV @ 10 mA

275 mW

5 mA

43 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

90 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664639115

275 mW

Active

Details

- 2.5 mV/K

3.9 V

90 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.05%

Single

3 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3.9 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

90 Ohms

5 uA

5 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664674135

275 mW

Active

Details

- 2.5 mV/K

3.6 V

90 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.56%

Single

5 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3.6 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

15 Ohms

700 nA

700 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664400135

275 mW

Active

Details

4.6 mV/K

8.2 V

15 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.1%

Single

700 nA @ 5 V

900 mV @ 10 mA

275 mW

5 mA

8.2 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

40 Ohms

1 uA

1 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664631135

275 mW

Active

Details

1.2 mV/K

5.6 V

40 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±7.14%

Single

1 µA @ 2 V

900 mV @ 10 mA

275 mW

5 mA

5.6 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

15 Ohms

700 nA

700 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664610135

275 mW

Active

Details

4.6 mV/K

8.2 V

15 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.95%

Single

700 nA @ 5 V

900 mV @ 10 mA

275 mW

5 mA

8.2 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

10 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664630115

275 mW

Active

Details

2.3 mV/K

6.2 V

10 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.45%

Single

3 µA @ 4 V

900 mV @ 10 mA

275 mW

5 mA

6.2 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

100 Ohms

20 uA

20 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664677115

275 mW

Active

Details

- 2 mV/K

2.7 V

100 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±7.41%

Single

20 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

2.7 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

60 Ohms

2 uA

2 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664670115

275 mW

Active

Details

-

5.1 V

60 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.96%

Single

2 µA @ 2 V

900 mV @ 10 mA

275 mW

5 mA

5.1 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

240 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664656135

275 mW

Active

Details

71.7 mV/K

68 V

240 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.88%

Single

50 nA @ 47.6 V

900 mV @ 10 mA

275 mW

5 mA

68 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

40 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664663135

275 mW

Active

Details

12.4 mV/K

16 V

40 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.88%

Single

50 nA @ 11.2 V

900 mV @ 10 mA

275 mW

5 mA

16 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

180 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664673115

275 mW

Active

Details

51 mV/K

51 V

180 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.88%

Single

50 nA @ 35.7 V

900 mV @ 10 mA

275 mW

5 mA

51 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

255 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664658115

275 mW

Active

Details

80.2 mV/K

75 V

255 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±6.04%

Single

50 nA @ 52.15 V

900 mV @ 10 mA

275 mW

5 mA

74.5 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

90 Ohms

5 uA

5 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664674115

275 mW

Active

Details

- 2.5 mV/K

3.6 V

90 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.56%

Single

5 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

3.6 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

20 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664625135

275 mW

Active

Details

7.4 mV/K

11 V

20 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±5.45%

Single

100 nA @ 8 V

900 mV @ 10 mA

275 mW

5 mA

11 V

5 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

3000

200 mA

30 Ohms

100 nA

100 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664608115

275 mW

Active

Details

9.4 mV/K

13 V

30 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.31%

Single

100 nA @ 8 V

900 mV @ 10 mA

275 mW

5 mA

13 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

200 Ohms

50 nA

50 nA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664593135

275 mW

Active

Details

57 mV/K

56 V

200 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±1.96%

Single

50 nA @ 39.2 V

900 mV @ 10 mA

275 mW

5 mA

56 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm

15
-

Surface Mount

SC-70-3

SOT-323

BZX84W

10000

200 mA

90 Ohms

3 uA

3 uA

+ 150 C

Nexperia USA Inc.

- 55 C

SMD/SMT

Tape & Reel (TR)

934664629135

275 mW

Active

Details

- 2.5 mV/K

4.3 V

90 Ohms

150°C (TJ)

Automotive, AEC-Q101, BZX84W-Q

±2.09%

Single

3 µA @ 1 V

900 mV @ 10 mA

275 mW

5 mA

4.3 V

2 %

0.9 V

1.1 mm

2.2 mm

1.35 mm